- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | IL (uA) | IR (mA) | Lifetime (h) | Lifetime @ Temp. | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Diameter (mm) | Schedule B | Special Features | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Size(mm) | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS80G561MDN1JT Nichicon | 21 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 560μF | 4V | - | 2.5mm | - | - | 2.4892mm | 7mOhm | Polar | 0.098 2.50mm | 4V | - | - | - | 560μA | 5A | 2000 hours | - | 500mA @ 120Hz | 5A @ 100kHz | 0.1 % | - | - | 6.3mm | 8mm | 0.315 8.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A758EK337M0EAAE018 KEMET | 909 | - | Datasheet | 50 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2016 | A758 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 330μF | 2.5V | - | - | - | - | - | 18mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | 5000 hours | - | - | 3.1A @ 100kHz | - | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A758EK397M0EAAE018 KEMET | 975 |
| Datasheet | 50 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2016 | A758 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 390μF | 2.5V | - | - | - | - | - | 18mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | 5000 hours | - | - | 3.1A @ 100kHz | - | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLS0E821MDO1TD Nichicon | 30 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 820μF | 2.5V | - | - | - | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | - | - | - | - | 410μA | 5.8A | 5000 hours | - | - | 5.8A @ 100kHz | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNE1C561MDNASQ Nichicon | 294 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2015 | FPCAP, RNE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 16V | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 500mA @ 120Hz | 5A @ 100kHz | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNU1E331MDNASQ Nichicon | 210 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2015 | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 330μF | 25V | - | - | - | - | - | 14mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 500mA @ 120Hz | 5A @ 100kHz | - | - | - | - | - | 0.551 14.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UE0E221XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 220μF | 2.5V | BULK | - | 4.3mm | - | - | 10mOhm | POLARIZED | - | - | - | - | - | 0.033mA | 3.5A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() APSG250ELL181MH08S United Chemi-Con | 37 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | 25V | -55°C~105°C | Bulk | 2016 | NPCAP™-PSG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 180μF | - | - | - | - | - | 3.5052mm | 18mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 3.77A | 15000 hours | - | - | 3.77A @ 100kHz | - | - | - | - | - | 0.354 9.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLV1V270MCL1 Nichicon | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | PLV | 0.315Dia 8.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 27μF | 35V | - | - | - | - | 3.5052mm | 42mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 189μA | 1.6A | 3000 hours | - | - | 1.6A @ 100kHz | 0.12 % | - | - | - | - | 0.354 9.00mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NSPE-T150M100V10X12.8LBYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | 15uF | EAR99 | Low | 0.06 | 100@2Min | 1000 | 3000 | - | 125 | -55 | Surface Mount | 10 | - | High Ripple Current Ratings|Extended Load Life|Low ESR|High Voltage Ratings | - | - | Tape and Reel | - | - | - | 20% | - | - | NRND | - | - | - | - | Polymer Hybrid | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Polar | - | - | - | - | 100VDC | - | - | - | - | - | - | - | 10 X 12.8 | - | - | - | - | - | - | 12.8(Max) | - | - | RoHS Compliant | - | - | ||
![]() NSPE-TF330M50V6.3X8NLBYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | 33uF | EAR99 | Low | 0.04 | 16.5@2Min | 1100 | 4000 | - | 125 | -55 | Surface Mount | 6.3 | 8532220020 | - | - | - | Tape and Reel | - | - | - | 20% | - | - | Active | - | - | - | - | Polymer Hybrid | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Polar | - | - | - | - | 50VDC | - | - | - | - | - | - | - | 6.3 X 8 | - | - | - | - | - | - | 8 | - | - | RoHS Compliant | - | - | ||
![]() RNU1A122MDN1PH Nichicon | 14 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1200μF | - | Ammo Pack | 5mm | - | - | 5.0038mm | 9mOhm | Polar | 0.197 5.00mm | 10V | - | - | - | - | 6.2A | 2000 hours | - | 620mA @ 120Hz | 6.2A @ 100kHz | - | - | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GYA1J100MCQ1GS Nichicon | 5 |
| Datasheet | 23 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2017 | GYA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | General Purpose | - | 10μF | 63V | - | - | - | - | - | 120mOhm | - | - | - | - | - | - | - | - | - | - | - | 700mA @ 100kHz | - | - | - | - | - | 0.240 6.10mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLF0G391MDL4 Nichicon | 2425 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2015 | PLF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 390μF | 4V | - | 2.5mm | - | - | 2.4892mm | 24mOhm | Polar | 0.098 2.50mm | 4V | - | - | - | 312μA | 3.3A | 2000 hours | 0.08 | - | 3.3A @ 100kHz | - | - | - | 6.3mm | - | 0.413 10.50mm | 10.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4PS560MH11-T15 United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2003 | NPCAP™-PS | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 4V | - | - | - | - | 3.5mm | 10mOhm | - | 0.138 3.50mm | - | - | - | - | - | 5.23A | 2000 hours | - | - | 5.23A @ 100kHz | 0.12 % | - | - | - | - | 0.512 13.00mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCS1A680MCL1GS Nichicon | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCS | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 68μF | 10V | - | - | - | - | - | 30mOhm | POLARIZED | - | - | - | 2121 | 10V | 136μA | 2.1A | 5000 hours | 0.12 | - | 2.1A @ 100kHz | - | - | - | 5mm | 6mm | 0.236 6.00mm | - | 5.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 16SVPC100M Panasonic Electronic Components | 5006 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVPC | 0.248Dia 6.30mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | - | - | General Purpose | - | 100μF | 16V | TR | - | - | - | - | 24mOhm | Polar | - | - | - | - | 16V | 300μA | 2.49A | 2000 hours | 0.12 | 124.5mA @ 120Hz | 2.49A @ 100kHz | 12 % | - | 2.49A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() APXH200ARA470MH70G United Chemi-Con | 28 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | NPCAP™-PXH | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 45mOhm | - | - | - | General Purpose | - | 47μF | 20V | - | - | - | - | - | 45mOhm | - | - | - | - | - | - | - | 2A | 1000 hours | - | - | 2A @ 100kHz | - | - | - | - | 6.7mm | 0.264 6.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HHXB160ARA271MHA0G United Chemi-Con | 1783 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2014 | HXB | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | 105°C | -55°C | Automotive | - | 270μF | 16V | - | - | - | - | - | 22mOhm | Polar | - | - | - | - | - | - | 2.5A | 5000 hours | - | - | 2.5A @ 100kHz | 0.16 % | - | - | 8mm | 10mm | 0.406 10.30mm | 9mm | 8.3mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 10SEP56M TSS Panasonic Electronic Components | 444 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 6 | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 56μF | 10V | - | - | - | - | 2.5mm | 45mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 10V | 280μA | 1.7A | 3000 hours | 0.12 | 85mA @ 120Hz | 1.7A @ 100kHz | 12 % | - | - | 6.3mm | - | 0.236 6.00mm | - | - | - | - | - | ROHS3 Compliant | - | - |