- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63SXV39MX Panasonic Electronic Components | 2000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SXV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 39μF | 63V | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | - | 34.5mA @ 120Hz | 690mA @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HBV331M1ETR-1010S SURGE | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | 10000 Hrs @ 105°C | SURGE | Strip | Active | Non-Compliant | 25 V | -55°C ~ 105°C | - | - | HBV | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | Hybrid | - | - | - | - | General Purpose | - | 330 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mOhms | 250 mA @ 120 Hz | 2.5 A @ 100 kHz | - | - | - | - | 0.413" (10.50mm) | - | - | - | - | - | Lead Free | - | ||
![]() HBW101M1HTR-1010S SURGE | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | 4000 Hrs @ 125°C | SURGE | Strip | Active | Non-Compliant | 50 V | -55°C ~ 125°C | - | - | HBW | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | Hybrid | - | - | - | - | General Purpose | - | 100 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mOhms | 160 mA @ 120 Hz | 1.6 A @ 100 kHz | - | - | - | - | 0.413" (10.50mm) | - | - | - | - | - | Lead Free | - | ||
![]() HHXC350ARA271MJA0G United Chemi-Con | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | - | - | - | 35V | -55°C~125°C | Cut Tape (CT) | 2015 | HXC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 270μF | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 2A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEH-ZK1V331P Panasonic Electronic Components | 400000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | - | - | - | 35V | -55°C~125°C | Tape & Reel (TR) | 2014 | ZK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | 125°C | -55°C | Automotive | - | 330μF | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | 2.8A | 4000 hours | - | - | - | 2.8A @ 100kHz | - | - | - | 10.5mm | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() A700X127M010ATE010 KEMET | 830 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.29.00.40 | 120μF | 10V | TR, 7 INCH | - | 4.3mm | 7343 | 2917 | - | 1.3mm | 10mOhm | POLARIZED | - | - | - | - | 10V | 48μA | 4.7A | - | 0.06 | - | - | 4.7A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 20SEP47M TSS Panasonic Electronic Components | 18 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 47μF | 20V | - | - | - | - | - | 3.5mm | - | 45mOhm | Polar | 0.138 3.50mm | - | 450 μm | - | 20V | 470μA | 1.89A | 3000 hours | 0.12 | - | 94.5mA @ 120Hz | 1.89A @ 100kHz | 12 % | - | 8mm | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCX1C271MCL1GS Nichicon | 25 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | TIN OVER COPPER | - | - | General Purpose | 8532.22.00 | 270μF | 16V | - | - | - | - | - | 4.6mm | - | 27mOhm | POLARIZED | - | - | 1.1 mm | 4141 | 16V | 864μA | 2.3A | 3000 hours | - | - | - | 2.3A @ 100kHz | 0.12 % | - | 10mm | 10mm | 0.394 10.00mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-HE0J151R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SP-Cap HE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | - | - | - | General Purpose | - | 150μF | 6.3V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 12mOhm | POLARIZED | - | - | - | - | - | 0.0945mA | 3A | 1000 hours | 0.1 | - | - | 3A @ 100kHz | 0.1 % | - | - | 4.2mm | 0.169 4.30mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PLV1H330MCL1TD Nichicon | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2009 | PLV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.22.00 | 33μF | 50V | - | 3.5mm | - | - | - | 3.5052mm | - | 32mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 330μA | 1.9A | 3000 hours | - | - | - | 1.9A @ 100kHz | 0.12 % | - | 8mm | - | 0.354 9.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16SVP3R3M Panasonic Electronic Components | 50 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 5 | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2008 | OS-CON™, SVP | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 3.3μF | 16V | TR | - | - | - | - | - | - | 260mOhm | Polar | - | - | - | 1717 | 16V | 26.4μA | 660mA | 2000 hours | 0.07 | - | 33mA @ 120Hz | 660mA @ 100kHz | 7 % | 660mA | 4mm | 5.4mm | 0.217 5.50mm | - | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RPS0G561MCN1GS Nichicon | 41 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RPS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 560μF | 4V | - | - | - | - | - | 1.1mm | - | 13mOhm | POLARIZED | - | - | - | 3333 | 4V | 448μA | 4.5A | 2000 hours | - | - | 450mA @ 120Hz | 4.5A @ 100kHz | 0.12 % | - | 8mm | 11.7mm | 0.461 11.70mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() ESRD101M06B Cornell Dubilier Electronics (CDE) | 34289 | - | Datasheet | - | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 100μF | 6.3V | - | - | 4.3mm | 7343 | 2917 | - | 1.3mm | 15mOhm | POLARIZED | - | - | - | - | 6.3V | 3μA | 3A | 1000 hours | 0.1 | - | - | 3A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXS100ARA121MF61G United Chemi-Con | 34 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXS | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 120μF | 10V | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | 2.32A | 5000 hours | - | - | - | 2.32A @ 100kHz | 0.12 % | - | - | 6.6mm | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EEF-UE0G271R Panasonic Electronic Components | 1500 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | - | - | General Purpose | - | 270μF | 4V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 12mOhm | POLARIZED | - | 4V | - | - | - | 0.0648mA | 3.3A | 1000 hours | 0.1 | - | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() A767KN476M1HLAE029 KEMET | 100 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A767 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 47μF | 50V | - | - | - | - | - | - | - | 29mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | - | 165mA @ 120Hz | 3.3A @ 100kHz | - | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A755MS158M0JAAE013 KEMET | 1098 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Bulk | 2016 | A755 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 1500μF | 6.3V | - | - | - | - | - | - | - | 13mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | 5000 hours | - | - | 262.5mA @ 120Hz | 5.25A @ 100kHz | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-UD0G121R Panasonic Electronic Components | 3532 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | EAR99 | Polymer | 15mOhm | - | - | - | General Purpose | 8532.24.0020 | 120μF | 4V | - | - | 4.3mm | 7343 | 2917 | - | - | 15mOhm | - | - | - | - | - | - | - | 3A | 1000 hours | - | - | - | - | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 6SEPC560MX TSS Panasonic Electronic Components | 100 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 6.3V | Box | - | - | - | - | 3.5mm | - | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 6.3V | 705μA | 6.1A | 5000 hours | - | - | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | 8mm | - | 0.354 9.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() A700X227M006ATE015 KEMET | 500 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.29.00.40 | 220μF | 6.3V | TR, 7 INCH | - | 4.3mm | 7343 | 2917 | - | - | 15mOhm | POLARIZED | - | - | - | - | - | 55μA | 3.9A | 2000 hours | 0.06 | - | - | 3.9A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - |