- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0J470MCL1GS Nichicon | 1201 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 47μF | 6.3V | - | - | - | - | - | - | 35mOhm | Polar | - | - | - | 2121 | - | 0.148mA | 1.6A | 2000 hours | 0.12 | - | 1.6A @ 100kHz | - | - | 5mm | 6mm | 0.236 6.00mm | - | 5.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4SW180M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 180μF | 4V | TR | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 4V | - | - | - | 0.0288mA | 3.5A | 2000 hours | 0.1 | - | 3.5A @ 100kHz | - | 3.5A | - | 2.9mm | 0.114 2.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RNU1C471MDN1PH Nichicon | 41 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 470μF | 16V | - | 5mm | - | - | - | 5.0038mm | 10mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | 1.504mA | 6.1A | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.08 % | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-HX1A470R Panasonic Electronic Components | 48 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | - | 47μF | - | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() APXS160ARA820MH70G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 82μF | 16V | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | 2.76A | 5000 hours | - | - | 2.76A @ 100kHz | 0.12 % | - | - | 8.3mm | 0.276 7.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 16SEPC150MD S Panasonic Electronic Components | 58 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | 7 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 150μF | 16V | Box | - | - | - | - | 3.5mm | 22mOhm | POLARIZED | 0.138 3.50mm | - | 450 μm | - | 16V | 500μA | 3.22A | 5000 hours | - | 161mA @ 120Hz | 3.22A @ 100kHz | 12 % | - | 8mm | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4SXE82M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 82μF | 4V | - | - | unknown | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 4V | - | - | - | 0.01312mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APSA100ELL470MFA5G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2004 | NPCAP™-PSA | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | - | 47μF | 10V | - | - | - | - | - | 2.5mm | 25mOhm | Polar | 0.098 2.50mm | - | - | - | - | - | 2.82A | 2000 hours | - | - | 2.82A @ 100kHz | 0.12 % | - | - | - | 0.413 10.50mm | 10.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PLF1A681MDO1 Nichicon | 46 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | PLF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 680μF | 10V | - | 5mm | - | - | - | 5.0038mm | 7mOhm | Polar | 0.197 5.00mm | - | - | - | - | 1.36mA | 6.1A | 2000 hours | 0.08 | - | 6.1A @ 100kHz | - | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCV1E560MCL1GS Nichicon | 46 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | - | 56μF | 25V | - | - | - | - | - | 3.2mm | 50mOhm | POLARIZED | - | - | - | 3333 | 25V | 280μA | 1.3A | 3000 hours | - | - | 1.3A @ 100kHz | - | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 50SVF18M Panasonic Electronic Components | 25000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 18μF | 50V | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | 42.5mA @ 120Hz | 850mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCV1H220MCL2GS Nichicon | 1653 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | ESR IS MEASURED AT 100KHZ | 8532.22.00 | 22μF | 50V | - | - | - | - | - | 3.2mm | 60mOhm | POLARIZED | - | - | - | 3333 | 50V | 220μA | 1.3A | 3000 hours | - | - | 1.3A @ 100kHz | 0.12 % | - | 8mm | 7mm | 0.276 7.00mm | 8.3mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL81C271MDN1KX Nichicon | 802 |
| Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 270μF | 16V | - | - | - | - | - | 3.5mm | 12mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 16V | 864μA | 5A | 2000 hours | - | 500mA @ 120Hz | 5A @ 100kHz | 0.12 % | - | 8mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCX1E560MCL1GS Nichicon | 14 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 400.011771mg | 0.260Lx0.260W 6.60mmx6.60mm | 1500 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | TIN BISMUTH | - | - | General Purpose | - | - | 56μF | 25V | - | - | - | - | - | 2.1mm | 35mOhm | POLARIZED | - | - | - | 2926 | 25V | 280μA | 1.4A | 1500 hours | - | - | 1.4A @ 100kHz | 0.12 % | - | 6.3mm | 8mm | 0.319 8.10mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCF0J820MCL4GB Nichicon | 50 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 82μF | 6.3V | - | - | - | - | - | - | 23mOhm | Polar | - | - | - | 2626 | - | 0.103mA | 2.6A | 2000 hours | 0.12 | - | 2.6A @ 100kHz | - | - | 6.3mm | 5.5mm | 0.217 5.50mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() HHXB630ARA220MF80G United Chemi-Con | 46 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | HXB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive | - | - | 22μF | 63V | - | - | - | - | - | - | 80mOhm | Polar | - | - | - | - | - | - | 1.5A | 5000 hours | - | - | 1.5A @ 100kHz | 0.08 % | - | 6.3mm | 7.7mm | 0.315 8.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PCF0J821MCL1GS Nichicon | 196500 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 820μF | 6.3V | - | - | - | - | - | - | 10mOhm | Polar | - | - | - | 4141 | - | 1.033mA | 5.8A | 2000 hours | 0.12 | - | 5.8A @ 100kHz | - | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCV1C271MCL7GS Nichicon | 22 |
| Datasheet | 17 Weeks | PCB | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 270μF | 16V | - | - | - | - | - | - | 21mOhm | POLARIZED | - | - | - | 3333 | - | 864μA | 3.8A | - | - | - | 3.8A @ 100kHz | 0.12 % | - | - | - | 0.394 10.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCJ0G102MCL1GS Nichicon | 31 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | 13mOhm | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 1000μF | 4V | - | - | - | - | - | - | 13mOhm | POLARIZED | - | 4V | - | 4141 | - | 800μA | 4.3A | 2000 hours | - | - | 4.3A @ 100kHz | 0.12 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() APXS6R3ARA221MF61G United Chemi-Con | 40 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2003 | NPCAP™-PXS | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 220μF | 6.3V | - | - | - | - | - | - | 22mOhm | - | - | - | - | - | - | - | 2.57A | 5000 hours | - | - | 2.57A @ 100kHz | 0.12 % | - | 6.3mm | 6.6mm | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | - |