- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A765KN827M0GLAE012 KEMET | 398 |
| Datasheet | 9 Weeks | - | - | Radial | - | - | - | - | - | - | - | Cut Tape | 2016 | - | - | 20% | - | yes | Active | - | - | - | - | - | - | 105°C | -55°C | - | - | 820μF | 4V | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 8mm | 9.7mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ESRE-KIT1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | 7343 | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | - | 105°C | -55°C | - | - | 390μF | 16V | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() RNU1E181MDN1PX Nichicon | 6 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | - | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 180μF | - | - | - | compliant | - | - | - | 16mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 465mA @ 120Hz | 4.65A @ 100kHz | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCV2A6R8MCL1GS Nichicon | 46 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 6.8μF | 100V | - | - | - | - | - | - | 48mOhm | Polar | - | - | - | - | - | 136μA | 1.5A | 3000 hours | - | - | - | 1.5A @ 100kHz | - | - | - | - | - | 0.394 10.00mm | 10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZE1J330V Panasonic Electronic Components | 46 |
| - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 145°C | 63V | -55°C~145°C | Tape & Reel (TR) | - | ZE, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 33μF | 63V | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | - | 60mA @ 100Hz | 600mA @ 100kHz | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-SR0G121R Panasonic Electronic Components | 3066 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap, SR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 120μF | 4V | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | Polar | - | - | - | - | 4V | 48μA | 6.3A | 2000 hours | - | - | - | 6.3A @ 100kHz | - | - | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RNS1A680MDS1JX Nichicon | 30 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RNS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 68μF | 10V | - | - | - | - | - | 2.5mm | 35mOhm | Polar | 0.098 2.50mm | - | 500 μm | - | 10V | 102μA | 2.65A | 2000 hours | - | - | 265mA @ 120Hz | 2.65A @ 100kHz | 0.07 % | - | - | 6.3mm | 10mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PCF0J101MCL4GB Nichicon | 39 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 100μF | 6.3V | - | - | - | - | - | - | 23mOhm | Polar | - | - | - | 2626 | - | 0.126mA | 2.8A | 2000 hours | 0.12 | - | - | 2.8A @ 100kHz | - | - | - | 6.3mm | 5.5mm | 0.217 5.50mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCJ0G182MCL9GS Nichicon | 14 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 1800μF | 4V | - | - | - | - | - | - | 9mOhm | Polar | - | 4V | - | 4141 | - | 1.44mA | 5.6A | 2000 hours | 0.12 | - | - | 5.6A @ 100kHz | - | - | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECG-C0JB220R Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | WRAPAROUND | - | - | 0.311Lx0.209W 7.90mmx5.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 1998 | SP-Cap CB | 0.311Lx0.209W 7.90mmx5.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | 22μF | 6V | TR | - | unknown | - | - | - | - | Polar | - | 6.3V | - | 3121 | - | 0.0055mA | 1.3A | 1000 hours | 0.06 | 90mOhm | - | 1.3A @ 100kHz | - | 90 mΩ | - | - | - | 0.130 3.30mm | 7.9mm | 5.3mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PCF1C390MCL4GB Nichicon | 22 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 39μF | 16V | - | - | - | - | - | - | 31mOhm | Polar | - | - | - | 2626 | - | 0.125mA | 2.4A | 2000 hours | 0.12 | - | - | 2.4A @ 100kHz | - | - | - | 6.3mm | 5.5mm | 0.217 5.50mm | 7.3mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A700X227M006ATE007 KEMET | 22 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 220μF | 6.3V | - | - | - | 7343 | 2917 | - | 7mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() APSF2R0ELL102MF08S United Chemi-Con | 1311 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | NPCAP™-PSF | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | General Purpose | - | 1000μF | 2V | - | - | - | - | - | 2.5mm | 5mOhm | - | 0.098 2.50mm | - | 600 μm | - | - | - | 5.9A | 5000 hours | - | - | - | 5.9A @ 100kHz | 0.1 % | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLF0G561MDO1 Nichicon | 12 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 560μF | 4V | - | - | - | - | - | 3.5mm | 7mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 4V | 448μA | 5.5A | 2000 hours | - | - | - | 5.5A @ 100kHz | 0.08 % | - | - | 8mm | 12mm | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APSG160ELL271MF08J United Chemi-Con | 529049 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 20000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | NPCAP™-PSG | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 270μF | - | - | - | - | - | - | 2.4892mm | 10mOhm | Polar | 0.098 2.50mm | - | - | - | - | - | 5.08A | 20000 hours | - | - | - | 5.08A @ 100kHz | - | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APSG160ELL471MH08S United Chemi-Con | 4006 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 20000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | NPCAP™-PSG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | General Purpose | - | 470μF | 16V | - | - | - | - | - | 3.5mm | 16mOhm | - | 0.138 3.50mm | - | 600 μm | - | - | - | 4A | 5000 hours | - | - | - | 4A @ 100kHz | 0.12 % | - | - | - | - | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 50PFV100M10X10.5 Rubycon | 338 | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | Automotive | - | 100μF | - | - | - | - | - | - | - | 28mOhm | Polar | - | - | - | - | - | - | 80mA | 4000 hours | - | - | 80mA @ 120Hz | 1.6A @ 100kHz | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RSS1V100MCN1GS Nichicon | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2015 | FPCAP, RSS | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | 8532.22.00 | 10μF | - | - | - | - | - | - | - | 60mOhm | Polar | - | - | - | - | - | - | 1.7A | 2000 hours | - | - | 170mA @ 120Hz | 1.7A @ 100kHz | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLG1A821MDO1TD Nichicon | 18 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | 2015 | PLG | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 820μF | - | - | - | - | - | - | 3.5052mm | 10mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 5.8A | 2000 hours | - | - | - | 5.8A @ 100kHz | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCF1E330MCL1GS Nichicon | 443 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 33μF | 25V | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | 3333 | - | 412μA | 2.8A | 2000 hours | 0.12 | - | - | 2.8A @ 100kHz | - | - | 2.8A | 8mm | 12mm | 0.472 12.00mm | 9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | - | - |