- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Diameter (mm) | Product Status | Risk Rank | Terminal Pitch (mm) | Voltage Rated | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APXH100ARA331MJ80G United Chemi-Con | 31 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | NPCAP™-PXH | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 330μF | 10V | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | 3.7A | 1000 hours | - | - | 3.7A @ 100kHz | - | - | - | - | - | 3.7A | 10mm | 7.7mm | 0.303 7.70mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() APXE4R0ARA271MF61G United Chemi-Con | 31 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | NPCAP™-PXE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 15mOhm | - | - | - | General Purpose | - | - | 270μF | 4V | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | 216μA | 3.16A | 15000 hours | - | - | 3.16A @ 100kHz | 0.12 % | - | - | - | - | - | - | 6.6mm | 0.228 5.80mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PCG0G391MCL1GS Nichicon | 46 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 390μF | 4V | - | - | - | - | - | - | 22mOhm | POLARIZED | - | 4V | 2626 | - | 312μA | 2.7A | 2000 hours | - | - | 2.7A @ 100kHz | 0.12 % | - | - | - | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLG1A122MDO1TD Nichicon | 31 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLG | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 1200μF | - | - | - | - | - | 5.0038mm | - | 9mOhm | Polar | 0.197 5.00mm | - | - | - | - | 6.2A | 2000 hours | - | - | 6.2A @ 100kHz | - | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCG1A561MCL1GS Nichicon | 108 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | 20mOhm | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 560μF | 10V | - | - | - | - | - | - | 20mOhm | Polar | - | - | 4141 | - | 1.12mA | 3.6A | 2000 hours | - | - | 3.6A @ 100kHz | 0.12 % | - | - | - | - | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() APXF2R5ARA221ME40G United Chemi-Con | 855 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXF | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 220μF | - | - | - | - | - | - | - | 12mOhm | Polar | - | - | - | - | - | 3.3A | 3000 hours | - | - | 3.3A @ 100kHz | - | - | - | - | - | - | - | - | 0.165 4.20mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HHXC160ARA271MHA0G United Chemi-Con | 840 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | - | 270μF | - | - | - | - | - | - | - | 22mOhm | - | - | - | - | - | - | - | - | - | - | 1.7A @ 100kHz | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() APSA6R3ELL221MFA5G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~105°C | Bulk | 2004 | NPCAP™-PSA | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | - | 220μF | 6.3V | - | - | - | - | 2.5mm | - | 20mOhm | - | 0.098 2.50mm | - | - | - | - | 3.16A | 2000 hours | - | - | 3.16A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | 0.413 10.50mm | 10.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXG200ARA391MJ80G United Chemi-Con | 7500 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 390μF | - | - | - | - | - | - | - | 22mOhm | Polar | - | - | - | - | - | 3.65A | 15000 hours | - | - | 3.65A @ 100kHz | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() APXA2R5ARA561MH70G United Chemi-Con | 40 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 560μF | 2.5V | - | - | - | - | - | - | 23mOhm | - | - | - | - | - | - | 3.1A | 15000 hours | - | - | 3.1A @ 100kHz | - | - | - | - | - | - | 8mm | 6.7mm | 0.264 6.70mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MAL218497301E3 Vishay | 12 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.2 | 47uF | EAR99 | Very Low | 0.03 | - | 300@2Min | 2000 | - | 2000 | 2000 Hrs @ 105°C | - | - | - | 105 | Vishay Beyschlag/Draloric/BC Components | -55 | Surface Mount | - | - | Box | - | - | - | 5 | Active | - | - | 6.3 V | - | -55°C ~ 105°C | Tape and Reel | - | 184 CPNS | 0.248 Dia (6.30mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 47 µF | - | - | Cylindrical | - | - | - | - | 30mOhm | Polar | - | - | - | 6.3VDC | - | - | - | - | 100 mA @ 120 Hz | 2 A @ 100 kHz | - | - | - | - | 5 X 5.5 | - | - | - | 0.240 (6.10mm) | - | - | 5.5 | - | - | RoHS Compliant | - | - | ||
![]() 20PS150MJ12 United Chemi-Con | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | - | - | 150uF | - | Super Low | 0.02 | UNITED CHEMI-CON INC | - | 4320 | 0.6 | 2000 | - | United Chemi-Con Inc | 20PS150MJ12 | PS | 105 | - | -55 | Through Hole | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Transferred | 10 | - | 5.64 | 5 | - | Long Lead | - | - | - | - | - | 20% | - | - | Unconfirmed | - | - | - | EAR99 | Polymer | - | - | - | - | - | ESR MEASURED AT 100KHZ-300KHZ | - | 150 µF | - | BULK | Aluminum Cylindrical Can | unknown | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | 20 V | - | 20VDC | 0.6 mA | 4320 mA | - | 0.12 | - | - | - | 20% | 20% | 20 mΩ | 10 X 12.5 | - | - | - | - | - | - | 12.5 | - | - | Supplier Unconfirmed | - | - | ||
![]() MAL218697407E3 Vishay | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | - | 1.4 | 820uF | EAR99 | Very Low | 0.015 | - | 1640@2Min | 4500 | - | 2000 | 2000 Hrs @ 125°C | - | - | - | 125 | Vishay Beyschlag/Draloric/BC Components | -55 | Surface Mount | - | - | Box | - | - | - | 10 | Active | - | - | 10 V | - | -55°C ~ 125°C | Tape and Reel | - | 186 CPNT | 0.394 Dia (10.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | - | - | Automotive | - | - | 820 µF | - | - | Cylindrical | - | - | - | - | 15mOhm | Polar | - | - | - | 10VDC | - | - | - | - | 225 mA @ 120 Hz | 4.5 A @ 100 kHz | - | - | - | - | 10 X 12.4 | - | - | - | 0.500 (12.70mm) | - | - | 12.4 | - | - | RoHS Compliant | - | - | ||
![]() MAL218497307E3 Vishay | 16 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.3 | 330uF | EAR99 | Very Low | 0.02 | - | 300@2Min | 3100 | - | 2000 | 2000 Hrs @ 105°C | - | - | - | 105 | Vishay Beyschlag/Draloric/BC Components | -55 | Surface Mount | - | - | Box | - | - | - | 6.3 | Active | - | - | 6.3 V | - | -55°C ~ 105°C | Tape and Reel | - | 184 CPNS | 0.248 Dia (6.30mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 330 µF | - | - | Cylindrical | - | - | - | - | 20mOhm | Polar | - | - | - | 6.3VDC | - | - | - | - | 155 mA @ 120 Hz | 3.1 A @ 100 kHz | - | - | - | - | 6.3 X 5.8 | - | - | - | 0.240 (6.10mm) | - | - | 5.8 | - | - | RoHS Compliant | - | - | ||
![]() MAL218497107E3 Vishay | 22 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.8 | 47uF | EAR99 | Very Low | 0.03 | - | 470@2Min | 2300 | - | 2000 | 2000 Hrs @ 105°C | - | - | - | 105 | Vishay Beyschlag/Draloric/BC Components | -55 | Surface Mount | - | - | Box | - | - | - | 8 | Active | - | - | 50 V | - | -55°C ~ 105°C | Tape and Reel | - | 184 CPNS | 0.315 Dia (8.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 47 µF | - | - | Cylindrical | - | - | - | - | 30mOhm | Polar | - | - | - | 50VDC | - | - | - | - | 115 mA @ 120 Hz | 2.3 A @ 100 kHz | - | - | - | - | 8 X 11.7 | - | - | - | 0.472 (12.00mm) | - | - | 11.7 | - | - | RoHS Compliant | - | - | ||
![]() MAL218597004E3 Vishay | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.8 | 56uF | EAR99 | Very Low | 0.035 | - | 600@2Min | 2300 | - | 5000 | 5000 Hrs @ 105°C | - | - | - | 105 | Vishay Beyschlag/Draloric/BC Components | -55 | Surface Mount | - | - | Box | - | - | - | 8 | Active | - | - | 35 V | - | -55°C ~ 105°C | Tape and Reel | - | 185 CPNZ | 0.315 Dia (8.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 56 µF | - | - | Cylindrical | - | - | - | - | 35mOhm | Polar | - | - | - | 35VDC | - | - | - | - | 115 mA @ 120 Hz | 2.3 A @ 100 kHz | - | - | - | - | 8 X 11.7 | - | - | - | 0.472 (12.00mm) | - | - | 11.7 | - | - | RoHS Compliant | - | - | ||
![]() MAL218497006E3 Vishay | 49 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | - | 1.3 | 330uF | EAR99 | Very Low | 0.02 | - | 2310@2Min | 4400 | - | 2000 | 2000 Hrs @ 105°C | - | - | - | 105 | Vishay Beyschlag/Draloric/BC Components | -55 | Surface Mount | - | - | Box | - | - | - | 10 | Active | - | - | 35 V | - | -55°C ~ 105°C | Tape and Reel | - | 184 CPNS | 0.394 Dia (10.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 330 µF | - | - | Cylindrical | - | - | - | - | 20mOhm | Polar | - | - | - | 35VDC | - | - | - | - | 220 mA @ 120 Hz | 4.4 A @ 100 kHz | - | - | - | - | 10 X 12.4 | - | - | - | 0.500 (12.70mm) | - | - | 12.4 | - | - | RoHS Compliant | - | - | ||
![]() APXA160ARA3R3MD55G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXA | 0.157Dia 4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 3.3μF | 16V | - | - | - | - | - | - | 260mOhm | - | - | - | - | - | - | 660mA | 2000 hours | - | - | 660mA @ 100kHz | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXA6R3ARA220MD55G United Chemi-Con | 25 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXA | 0.157Dia 4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 22μF | 6.3V | - | - | - | - | - | - | 200mOhm | - | - | - | - | - | - | 740mA | 2000 hours | - | - | 740mA @ 100kHz | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 870055875006 Würth Elektronik | 1288 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | - | 56μF | 63V | - | - | - | - | 5.0038mm | - | 50mOhm | Polar | 0.197 5.00mm | - | - | - | - | 1.6A | 2000 hours | - | 80mA @ 120Hz | 1.6A @ 100kHz | - | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - |