- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A765EB476M1ELAE040 KEMET | 41 |
| Datasheet | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 47μF | 25V | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | 300μA | - | 2000 hours | - | 60mA @ 120Hz | 1.2A @ 100kHz | - | 6.3mm | 5.7mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A755MS158M1AAAE013 KEMET | 3218 | - | Datasheet | 20 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A755 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | General Purpose | - | - | 1500μF | 10V | - | - | - | - | - | - | 13mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 5000 hours | - | 255mA @ 120Hz | 5.1A @ 100kHz | - | 10mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APXA200ARA470MH70G United Chemi-Con | 9 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | NPCAP™-PXA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | - | 47μF | 20V | - | - | - | - | - | - | 45mOhm | - | - | - | - | - | - | - | - | 2A | 2000 hours | - | - | 2A @ 100kHz | - | - | - | 0.276 7.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HZA276M035D16T-F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | Automotive, Bypass, Decoupling | - | - | 27μF | - | - | - | unknown | - | - | - | 60mOhm | Polar | - | - | - | - | - | - | - | 130mA | 10000 hours | - | 130mA @ 120Hz | 1.3A @ 100kHz | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CD0E121R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | General Purpose | - | - | 120μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | - | - | - | - | - | 18μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() GYA1V271MCQ1GS Nichicon | 10000 |
| Datasheet | 23 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | GYA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | General Purpose | - | - | 270μF | 35V | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 2A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCV1J470MCL2GS Nichicon | 263 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin/Bismuth (Sn/Bi) | General Purpose | ESR IS MEASURED AT 100KHZ | 8532.22.00 | 47μF | 63V | - | - | - | - | - | - | 30mOhm | POLARIZED | - | - | - | - | 4141 | - | 592μA | 3.3A | 3000 hours | - | - | 3.3A @ 100kHz | - | - | - | 0.394 10.00mm | 10.3mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 35SVPD8R2M Panasonic Electronic Components | 10 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPD | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | - | 8.2μF | 35V | TR | - | - | - | - | - | 70mOhm | Polar | - | - | - | - | 3333 | - | 0.057mA | 400mA | 2000 hours | 0.1 | 20mA @ 120Hz | 400mA @ 100kHz | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A750KS158M0JAAE014 KEMET | 119 |
| Datasheet | 20 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 1500μF | 6.3V | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 2000 hours | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APXF2R5ARA391ME61G United Chemi-Con | 28 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXF | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | - | 390μF | 2.5V | - | - | - | - | - | - | 10mOhm | Polar | - | - | - | - | - | - | 700μA | 3.9A | 15000 hours | - | - | 3.9A @ 100kHz | 0.12 % | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCV1E151MCL7GS Nichicon | 34 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 8532.22.00 | 150μF | 25V | - | - | - | - | - | - | 23mOhm | POLARIZED | - | - | - | - | 3333 | - | 750μA | 3.6A | 3000 hours | - | - | 3.6A @ 100kHz | 0.12 % | - | - | 0.394 10.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCR1K470MCL1GS Nichicon | 1680 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 949.99252mg | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | General Purpose | - | 8532.24.0020 | 47μF | 80V | - | 10.3mm | - | - | - | 4.6mm | 33mOhm | POLARIZED | - | - | - | - | 4141 | 80V | 3μA | 1.7A | 4000 hours | - | - | 1.7A @ 100kHz | 0.08 % | 10mm | 10mm | 0.394 10.00mm | 11mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2SEPC560MZ Panasonic Electronic Components | 60 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 9 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.197Dia 5.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | General Purpose | - | - | 560μF | 2.5V | - | - | - | - | - | 2mm | 7mOhm | Polar | 0.079 2.00mm | - | - | 600 μm | - | 2.5V | 500μA | 4.18A | 5000 hours | 0.1 | 209mA @ 120Hz | 4.18A @ 100kHz | 10 % | 5mm | 9mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A765KN397M1CLAE016 KEMET | 20 |
| Datasheet | 50 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 390μF | 16V | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | - | - | 2000 hours | - | 195mA @ 120Hz | 3.89A @ 100kHz | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APXE6R3ARA331MF80G United Chemi-Con | 27 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 80 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | - | 330μF | 6.3V | - | - | - | - | - | 1.9mm | 14mOhm | - | - | - | - | 800 μm | - | 6.3V | 415μA | 3.47A | 2000 hours | - | - | 3.47A @ 100kHz | 0.12 % | 6.3mm | 6.6mm | 0.303 7.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A700X477M002ATE007 KEMET | 500 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 7mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 8532.29.00.40 | 470μF | 2V | TR, 7 INCH | - | - | 7343 | 2917 | - | 7mOhm | Polar | - | - | 2V | - | - | - | 56μA | 5.7A | - | 0.06 | - | 5.7A @ 100kHz | 6 % | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 20SVPS47M Panasonic Electronic Components | 1998 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | OS-CON™, SVPS | 0.315Dia 8.00mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 47μF | 20V | TR | - | - | - | - | - | 45mOhm | Polar | - | - | - | - | 3333 | - | 0.188mA | 1.89A | 5000 hours | 0.12 | 94.5mA @ 120Hz | 1.89A @ 100kHz | 12 % | 8mm | 8.3mm | 0.276 7.00mm | 9mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APXA160ARA181MJ80G United Chemi-Con | 3027 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | - | 180μF | 16V | - | - | - | - | - | - | 26mOhm | - | - | - | - | - | - | - | - | 3.43A | 2000 hours | - | - | 3.43A @ 100kHz | - | - | - | 0.303 7.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCG0G221MCO1GS Nichicon | 50 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (DRY/SOLID) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | PCG | 0.197Dia 5.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | 8532.22.00 | 220μF | 4V | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | 2121 | - | 300μA | 2.9A | 2000 hours | - | - | 2.9A @ 100kHz | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECASD90J227M010K00 Murata Electronics | 130 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Cut Tape (CT) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 10mOhm | - | General Purpose | - | - | 220μF | 6.3V | TR, PLASTIC, 13 INCH | 4.3mm | - | 7343 | 2917 | - | 10mOhm | POLARIZED | - | Yes | - | - | - | - | 0.05544mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | 7.3mm | 0.165 4.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |