- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-SD0E221ER Panasonic Electronic Components | 14000 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 220μF | - | BULK | - | - | 7343 | 2917 | - | - | 7mOhm | POLARIZED | - | - | 2.5V | - | - | - | 0.055mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | - | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() RNS1C330MDS1JT Nichicon | 573 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RNS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 33μF | 16V | - | - | - | - | - | 2.5mm | - | 49mOhm | Polar | 0.098 2.50mm | - | - | 450 μm | - | 16V | 79.2μA | 1.9A | 2000 hours | - | 190mA @ 120Hz | 1.9A @ 100kHz | 0.06 % | - | 6.3mm | 7mm | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0G820ER Panasonic Electronic Components | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 82μF | 4V | BULK | 4.3mm | - | 7343 | 2917 | - | - | 9mOhm | Polar | - | - | - | - | - | 4V | 32.8μA | 3A | 2000 hours | - | - | 6.3A @ 100kHz | 0.06 % | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPA820M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2014 | SPA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 82μF | 4V | TR | - | unknown | - | - | - | - | 9mOhm | POLARIZED | - | - | 4V | - | - | - | 0.01968mA | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.071 1.80mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLF0E152MDO1 Nichicon | 48 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2007 | PLF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 1500μF | 2.5V | - | - | - | - | - | 5mm | 19mm | 8mOhm | Polar | 0.197 5.00mm | - | - | 600 μm | - | - | 750μA | 5.5A | 2000 hours | 0.08 | - | 5.5A @ 100kHz | - | - | 10mm | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPCX331M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPCX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.29.00.40 | 330μF | 2V | TR, 13 INCH | - | - | 7343 | 2917 | - | - | 15mOhm | Polar | - | - | 2V | - | - | - | 0.066mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RNE1C561MDNASQKX Nichicon | 40 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | FPCAP, RNE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 560μF | - | - | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 500mA @ 120Hz | 5A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 870235375009 Würth Elektronik | 56 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PT5H | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 560μF | 16V | - | - | - | - | - | 5.0038mm | - | 9mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | - | 6.1A | 5000 hours | - | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | - | - | 0.551 14.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEF-HX1C220R Panasonic Electronic Components | 4228 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 22μF | - | - | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | - | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() APSG160ELL561MHB5S United Chemi-Con | 40 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 20000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | NPCAP™-PSG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 16V | - | - | - | - | - | 3.5mm | - | 14mOhm | - | 0.138 3.50mm | - | - | 600 μm | - | - | - | 4.97A | 20000 hours | - | - | 4.97A @ 100kHz | 0.12 % | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() APSA160ELL101MFA5G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | 2 | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2004 | NPCAP™-PSA | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 100μF | 16V | - | - | - | - | - | 2.5mm | - | 25mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | 2.82A | 2000 hours | - | - | 2.82A @ 100kHz | 0.12 % | - | 6.3mm | 10.5mm | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECASD61B476M020K00 Murata Electronics | 30 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 20mOhm | - | - | - | General Purpose | - | 47μF | 12.5V | TR, EMBOSSED, 13 INCH | 4.3mm | - | 7343 | 2917 | - | - | 20mOhm | Polar | - | Yes | - | - | - | - | 0.0588mA | 2A | 1000 hours | 0.06 | - | 2A @ 100kHz | - | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCJ0G152MCL4GS Nichicon | 39 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | PCJ | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 1500μF | 4V | - | - | - | - | - | - | - | 9mOhm | POLARIZED | - | - | - | - | 3333 | 4V | 1.2mA | 5.2A | 2000 hours | - | - | 5.2A @ 100kHz | 0.12 % | - | 8mm | 12mm | 0.472 12.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() APXA100ARA121MH70G United Chemi-Con | 46 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 120μF | 10V | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | 2.8A | 2000 hours | - | - | 2.8A @ 100kHz | - | - | - | - | 0.264 6.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HHXB250ARA560MF61G United Chemi-Con | 27909 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | HXB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive | - | 56μF | 25V | - | - | - | - | - | - | - | 50mOhm | Polar | - | - | - | - | - | - | - | 1.3A | 5000 hours | - | - | 1.3A @ 100kHz | 0.14 % | - | 6.3mm | 7.2mm | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() HHXA350ARA271MJA0G United Chemi-Con | 47 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HXA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive | - | 270μF | 35V | - | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | - | 2A | 4000 hours | - | - | 2A @ 100kHz | 0.12 % | - | 10mm | 10mm | 0.406 10.30mm | - | - | - | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ESRD220M08B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 22μF | 8V | - | 4.3mm | unknown | 7343 | 2917 | - | - | 28mOhm | POLARIZED | - | - | 8V | - | - | - | 3μA | 2A | 1000 hours | - | - | 2A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXK6R3ARA151MF46G United Chemi-Con | 33 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | NPCAP™-PXK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 150μF | 6.3V | - | - | - | - | - | - | - | 19mOhm | Polar | - | - | - | - | - | - | 472μA | 2.78A | 1000 hours | - | - | 2.78A @ 100kHz | - | - | - | - | 0.177 4.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PLF1E220MCL7 Nichicon | 233 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 22μF | 25V | - | - | - | - | - | 3.5mm | 19mm | 50mOhm | POLARIZED | 0.138 3.50mm | - | - | 600 μm | - | - | 275μA | 1.8A | 2000 hours | - | - | 1.8A @ 100kHz | - | 1.8A | 8mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PCK0E561MCO1GS Nichicon | 39 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 560μF | 2.5V | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | 2.5V | 420μA | 4.5A | 2000 hours | - | - | 4.5A @ 100kHz | - | - | 8mm | 7mm | 0.276 7.00mm | 7mm | - | No | No SVHC | ROHS3 Compliant | - | - |