- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-UD0E221R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Tin (Sn) | - | - | General Purpose | - | 220μF | 2.5V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | - | 0.033mA | 3A | 1000 hours | 0.1 | - | - | 0.1 % | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() RL80E821MDNASQKX Nichicon | 1640 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 820μF | 2.5V | - | 3.5mm | - | - | - | - | 3.5052mm | 6mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 512.5μA | 6.1A | 5000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.12 % | 8mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APS-6R3ETD681MJC5S United Chemi-Con | 434 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 680μF | 6.3V | - | - | - | - | - | - | 5mm | 10mOhm | - | 0.138 3.50mm | - | - | - | - | - | 5.5A | 2000 hours | - | - | 5.5A @ 100kHz | 0.12 % | - | - | 0.512 13.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() APSG160ELL152MJ16S United Chemi-Con | 170 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 20000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | NPCAP™-PSG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 1500μF | - | - | - | - | - | - | - | 5.0038mm | 8mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 7.7A | 20000 hours | - | - | 7.7A @ 100kHz | - | - | - | 0.689 17.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RHA0J331MCN1GS Nichicon | 256 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RHA | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | 6.3V | - | - | - | - | - | - | - | 9mOhm | POLARIZED | - | - | - | 3333 | - | 700μA | 4.5A | 2000 hours | - | 450mA @ 120Hz | 4.5A @ 100kHz | 0.12 % | 8mm | 8.3mm | 0.264 6.70mm | 9mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCJ0E152MCL6GS Nichicon | 39 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 1500μF | 2.5V | - | - | - | - | - | - | - | 10mOhm | Polar | - | - | - | - | - | - | 5.22A | 2000 hours | - | - | 5.22A @ 100kHz | - | 8mm | 10mm | 0.394 10.00mm | 10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() A767MU686M1JLAE030 KEMET | 35 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | A767 | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 68μF | 63V | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 122.5mA @ 120Hz | 2.45A @ 100kHz | - | - | - | 0.508 12.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 875105242004 Würth Elektronik | 1008 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 33μF | 10V | - | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | - | 1.97A | 2000 hours | - | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | - | - | 0.217 5.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 875075155008 Würth Elektronik | 289 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 680μF | 6.3V | - | - | - | - | - | - | - | 8mOhm | Polar | - | - | - | - | - | - | 5.2A | 2000 hours | - | 260mA @ 120Hz | 5.2A @ 100kHz | - | - | - | 0.461 11.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PCX1D121MCL1GS Nichicon | 60 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 120μF | 20V | - | - | - | - | - | - | 4.6mm | 35mOhm | - | - | - | 1.1 mm | - | 20V | 480μA | 1.8A | 3000 hours | - | - | 1.8A @ 100kHz | 0.12 % | 10mm | 8mm | 0.315 8.00mm | 8mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 94SVP157X0020F12 Vishay Sprague | In Stock | - | Datasheet | 19 Weeks | Silver | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | 2007 | 94SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 150μF | 20V | - | - | - | - | - | - | 4.6mm | 21mOhm | Polar | - | - | - | - | - | 600μA | 4.22A | 2000 hours | - | - | 4.22A @ 100kHz | 0.15 % | 10mm | 12.7mm | 0.500 12.70mm | - | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 157ALG063MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 125°C | 63V | -55°C~125°C | Bulk | 2016 | ALG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | Automotive | - | 150μF | - | - | - | - | unknown | - | - | 5.0038mm | 25mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 2.9A | 2000 hours | - | 145mA @ 120Hz | 2.9A @ 100kHz | - | - | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HHXC160ARA151MF80G United Chemi-Con | 1832 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PLX1C151MCL1 Nichicon | 9 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | 3000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2009 | PLX | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 150μF | 16V | - | - | - | - | - | - | 3.5mm | 26mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 16V | 480μA | 2.1A | 3000 hours | 0.12 | - | 2.1A @ 100kHz | - | 8mm | 9mm | 0.354 9.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4SEPC560MX TSS Panasonic Electronic Components | 1399 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2004 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 560μF | 4V | - | - | - | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 4V | 500μA | 6.1A | 2000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | 8mm | 9mm | 0.354 9.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 35PEV270M10X10.5 Rubycon | 450 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | - | Automotive | - | 270μF | - | TR | - | - | - | - | - | - | 20mOhm | Polar | - | 35V | - | 4141 | - | - | 125mA | 10000 hours | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | - | 0.413 10.50mm | 10.3mm | 10.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCF0J101MCL1GS Nichicon | 28016 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 100μF | 6.3V | - | - | - | - | - | - | - | 23mOhm | Polar | - | - | - | - | 6.3V | 126μA | 2.8A | 2000 hours | - | - | 2.8A @ 100kHz | 0.12 % | 6.3mm | 6mm | 0.236 6.00mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SX0G151E7 Panasonic Electronic Components | 4000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 150μF | - | BULK | - | - | - | - | - | - | 7mOhm | POLARIZED | - | 4V | - | - | - | 0.06mA | - | - | 0.06 | - | 7A @ 100kHz | - | - | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLG0E392MDO1TD Nichicon | 46 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Box (TB) | 2015 | PLG | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 3900μF | - | - | - | - | - | - | - | 5.0038mm | 8mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 7A | 2000 hours | - | - | 7A @ 100kHz | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNU1C681MDN1PH Nichicon | 39 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 680μF | 16V | - | - | - | - | - | - | 5mm | 10mOhm | - | 0.197 5.00mm | - | - | - | - | 2.176mA | 6.1A | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.08 % | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |