- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCG0G332MCL1GS Nichicon | 2167 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (DRY/SOLID) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 3300μF | 4V | - | - | - | - | - | 11mOhm | - | - | - | - | 4141 | - | 2.64mA | 5.4A | 2000 hours | - | - | 5.4A @ 100kHz | - | - | 10mm | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0G271ER Panasonic Electronic Components | 39 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 270μF | - | - | - | 7343 | 2917 | - | 9mOhm | Polar | - | - | - | - | - | - | 6.3A | 2000 hours | - | - | 6.3A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() HHXB500ARA101MJA0G United Chemi-Con | 13 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | HXB | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | Automotive | - | 100μF | 50V | - | - | - | - | - | 28mOhm | Polar | - | - | - | - | - | - | 2A | 5000 hours | - | - | 2A @ 100kHz | 0.1 % | - | 10mm | 10mm | 0.406 10.30mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 63PFV22M6.3X8 Rubycon | 1800 | - | - | 17 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | Automotive | - | 22μF | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 63PEV10M6.3X6.1 Rubycon | 795 | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | Automotive | - | 10μF | - | - | - | - | - | - | 120mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 870025374002 Würth Elektronik | 475 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTG5 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 180μF | 16V | - | - | - | - | 3.5052mm | 15mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 4.5A | 2000 hours | - | 225mA @ 120Hz | 4.5A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RSA0J221MCN1GS Nichicon | 15 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | FPCAP, RSA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 220μF | 6.3V | - | - | - | - | - | 15mOhm | Polar | - | - | - | 2626 | - | 700μA | 3.16A | 2000 hours | - | 316mA @ 120Hz | 3.16A @ 100kHz | 0.12 % | - | - | - | 0.236 6.00mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() ESRE221M04XR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ESRE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | 220μF | 4V | TR | - | 7343 | 2917 | - | 10mOhm | POLARIZED | - | 4V | - | - | - | - | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | - | 3.5A | - | 3.5mm | 0.161 4.10mm | 7.3mm | 4.3mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ESRH221M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ESRH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 220μF | 2.5V | TR, 13 INCH | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | - | 0.033mA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | - | 3A | - | 4.1mm | 0.161 4.10mm | 7.3mm | 4.3mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RFS1A100MCN1GB Nichicon | 668 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RFS | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 10μF | 10V | - | - | - | - | - | 220mOhm | POLARIZED | - | - | - | 2121 | - | 100μA | 700mA | 2000 hours | - | 70mA @ 120Hz | 700mA @ 100kHz | 0.12 % | - | 4mm | 4.3mm | 0.205 5.20mm | 5.1mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 870235175006 Würth Elektronik | 651 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PT5H | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 1000μF | 6.3V | - | - | - | - | 5.0038mm | 7mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 6.64A | 5000 hours | - | 332mA @ 120Hz | 6.64A @ 100kHz | - | - | - | - | 0.551 14.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 875105142002 Würth Elektronik | 78 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 56μF | 6.3V | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | - | 1.97A | 2000 hours | - | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | - | - | - | 0.217 5.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() APSK2R5ELL471ME08S United Chemi-Con | 9 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | NPCAP™-PSK | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | General Purpose | - | 470μF | 2.5V | - | - | - | - | 2mm | 7mOhm | - | 0.079 2.00mm | - | 450 μm | - | - | - | 4.35A | 5000 hours | - | - | 4.35A @ 100kHz | 0.1 % | - | - | - | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UD0E151ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 105°C | -40°C | General Purpose | - | 150μF | 2.5V | - | 4.3mm | 7343 | 2917 | - | 15mOhm | - | - | - | - | - | - | - | 3A | 1000 hours | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | 4.3mm | No | - | RoHS Compliant | - | - | ||
![]() 870135373001 Würth Elektronik | 223 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Box (TB) | - | WCAP-PTHT | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 125°C | -55°C | General Purpose | - | 100μF | 16V | - | - | - | - | - | 12mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | 2000 hours | - | 240mA @ 120Hz | 4.8A @ 100kHz | - | - | - | - | 0.492 12.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RL80J471MDNASQ Nichicon | 46 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | 6.3V | Box | - | - | - | 3.5mm | 8mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 6.3V | 592.2μA | 5.7A | 5000 hours | - | 570mA @ 120Hz | 5.7A @ 100kHz | 0.12 % | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APSA2R5ELL391MFA5S United Chemi-Con | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | yes | - | - | - | - | - | - | - | 105°C | -55°C | - | - | 390μF | 2.5V | - | - | - | - | 2.5mm | 20mOhm | - | - | - | - | - | - | - | 3.16A | 2000 hours | - | - | - | 0.12 % | - | - | - | 10.795mm | 10.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() HHXA500ARA330MF80G United Chemi-Con | 18 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2014 | HXA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | 125°C | -55°C | Automotive | - | 33μF | 50V | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | 1.1A | 4000 hours | - | - | 1.1A @ 100kHz | 0.1 % | - | 6.3mm | 7.7mm | 0.315 8.00mm | 7.2mm | 6.6mm | - | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() PCJ0J331MCL1GS Nichicon | 30 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 330μF | 6.3V | - | - | - | - | - | 14mOhm | Polar | - | - | - | 3333 | - | 0.416mA | 3.95A | 2000 hours | 0.12 | - | 3.95A @ 100kHz | - | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() HZA226M063X16T-F Cornell Dubilier Electronics (CDE) | 39 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2015 | HZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | 105°C | -55°C | Automotive, Bypass, Decoupling | - | 22μF | 63V | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | 13.8μA | 150mA | 10000 hours | - | 150mA @ 120Hz | 1.5A @ 100kHz | 0.08 % | - | 6.3mm | - | 0.315 8.00mm | 7.7mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |