- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APS-4R0ELL561MHB5S United Chemi-Con | 946 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Bulk | 2010 | NPCAP™-PS | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 560μF | 4V | - | - | - | - | - | 3.5mm | 10mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | - | 5.23A | 2000 hours | - | - | 5.23A @ 100kHz | 0.12 % | - | - | 0.512 13.00mm | 11.5mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() SPSX471M0ER-4 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | ALUMINUM (DRY/SOLID) | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 470μF | 2.5V | TR | - | unknown | - | - | - | 4.5mOhm | POLARIZED | - | - | - | - | - | 4A | 1000 hours | - | - | 4A @ 100kHz | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 870235174005 Würth Elektronik | 592 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 5000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 820μF | 6.3V | - | - | - | - | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | - | - | - | - | 6.1A | 5000 hours | - | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | - | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 875075155001 Würth Elektronik | 40 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 180μF | 6.3V | - | - | - | - | - | - | 8mOhm | Polar | - | - | - | - | - | 5.2A | 2000 hours | - | 260mA @ 120Hz | 5.2A @ 100kHz | - | - | - | 0.461 11.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() A765KN827M0ELAE012 KEMET | 2952 | - | Datasheet | - | - | - | Radial | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | yes | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | 820μF | 2.5V | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 8mm | 9.7mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 187AVG063MGBJ Illinois Capacitor | 700 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2014 | AVG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 180μF | 63V | - | - | - | - | - | 5.0038mm | 28mOhm | Polar | 0.197 5.00mm | - | - | - | - | 127.5mA | 2000 hours | - | 127.5mA @ 120Hz | 2.55A @ 100kHz | - | - | - | 0.532 13.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 870055775007 Würth Elektronik | 603 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 68μF | 50V | - | - | - | - | - | 5.0038mm | 35mOhm | Polar | 0.197 5.00mm | - | - | - | - | 2A | 2000 hours | - | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | 0.551 14.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() APXA200ARA151MJC0G United Chemi-Con | 37 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | NPCAP™-PXA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 150μF | 20V | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | 4.32A | 2000 hours | - | - | 4.32A @ 100kHz | - | - | - | 0.492 12.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 875075155005 Würth Elektronik | 412 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 390μF | 6.3V | - | - | - | - | - | - | 8mOhm | Polar | - | - | - | - | - | 5.2A | 2000 hours | - | 260mA @ 120Hz | 5.2A @ 100kHz | - | - | - | 0.461 11.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() A765KN108M0GLAE012 KEMET | 187 |
| Datasheet | - | - | - | Radial | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | yes | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | 1mF | 4V | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 8mm | 9.7mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() RNE1C561MDNASQPX Nichicon | 41 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RNE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 560μF | - | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 500mA @ 120Hz | 5A @ 100kHz | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-HD0E181R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SP-Cap HD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Tin (Sn) | - | - | General Purpose | - | 180μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | 0.045mA | 2.5A | 1000 hours | 0.1 | - | 2.5A @ 100kHz | 0.1 % | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() A700W107M002ATE009 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.29.00.40 | 100μF | 2V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | 12μA | 5.6A | - | 0.06 | - | - | - | - | 4.3mm | 0.059 1.50mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZE1V151V Panasonic Electronic Components | 445 |
| - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 145°C | 35V | -55°C~145°C | Tape & Reel (TR) | - | ZE, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 150μF | 35V | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | 105mA @ 100Hz | 700mA @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RSB0E391MCN1GS Nichicon | 926 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, RSB | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 390μF | 2.5V | - | - | - | - | - | - | 10mOhm | Polar | - | - | - | 2626 | 700μA | 3.65A | 2000 hours | - | 365mA @ 120Hz | 3.65A @ 100kHz | 0.12 % | - | - | 0.236 6.00mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() APXH160ARA151MJ80G United Chemi-Con | 1221 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2004 | NPCAP™-PXH | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 35mOhm | - | - | - | General Purpose | - | 150μF | 16V | - | - | - | - | - | - | 35mOhm | Polar | - | - | - | - | - | 3.02A | 1000 hours | - | - | 3.02A @ 100kHz | - | 10mm | 7.7mm | 0.303 7.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCF1C221MCL9GS Nichicon | 18 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 220μF | 10V | - | - | - | - | - | - | 14mOhm | Polar | - | 16V | - | 4141 | 704μA | 5.05A | 2000 hours | 0.12 | - | 5.05A @ 100kHz | - | - | - | 0.500 12.70mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() APXS100ARA330ME61G United Chemi-Con | 2033 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | NPCAP™-PXS | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 33μF | 10V | - | - | - | - | - | - | 70mOhm | - | - | - | - | - | - | 1.1A | 5000 hours | - | - | 1.1A @ 100kHz | 0.12 % | - | 5.3mm | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EEF-SD0D391R Panasonic Electronic Components | 80000 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 390μF | 2V | BULK | - | - | 7343 | 2917 | - | 7mOhm | POLARIZED | - | 2V | - | - | 0.0468mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | 0.06 % | - | 3.1mm | 0.110 2.80mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() PCG1C560MCL1GS Nichicon | 12 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ALUMINUM (DRY/SOLID) | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 56μF | 16V | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | 2121 | 240μA | 1.6A | 2000 hours | - | - | 1.6A @ 100kHz | - | 5mm | 6mm | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - |