- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESRD121M02XB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 120μF | 2V | - | - | - | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 2V | - | - | - | 0.0144mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | 2.7A | - | 1.8mm | 0.071 1.80mm | 7.3mm | 4.3mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 2.5SLE82M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 82μF | 2.5V | - | - | - | unknown | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 0.0082mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | 3A | - | 1.4mm | 0.055 1.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-UD0J101XR Panasonic Electronic Components | 30000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 100μF | 6.3V | BULK | - | 4.3mm | - | - | - | - | 12mOhm | POLARIZED | - | - | - | - | - | 0.0252mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() A765MU108M1CLAE018 KEMET | 456 |
| Datasheet | 20 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.24.0020 | 1000μF | 16V | TR, 15 INCH | - | - | - | - | - | - | 18mOhm | POLARIZED | - | - | - | 4141 | - | - | - | 2000 hours | - | 215mA @ 120Hz | 4.3A @ 100kHz | - | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APS-160ELL271MJA5S United Chemi-Con | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 270μF | 16V | - | - | - | - | - | - | 5.0038mm | 14mOhm | - | 0.197 5.00mm | - | - | - | - | - | 5.05A | 2000 hours | - | - | 4.53A @ 100kHz | 0.12 % | - | - | - | 0.551 14.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 875075555003 Würth Elektronik | 285 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 68μF | 25V | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | 4.21A | 2000 hours | - | 210.5mA @ 120Hz | 4.21A @ 100kHz | - | - | - | - | 0.461 11.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() APSA6R3ELL681MJB5S United Chemi-Con | 254 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2004 | NPCAP™-PSA | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 680μF | 6.3V | - | - | - | - | - | - | 5mm | 7mOhm | - | 0.197 5.00mm | - | 800 μm | - | 6.3V | - | 5.86A | 2000 hours | - | - | 5.86A @ 100kHz | 0.08 % | - | 10mm | 11.5mm | 0.453 11.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-HX1C150R Panasonic Electronic Components | 80000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 15μF | - | - | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-HX1A680R Panasonic Electronic Components | 80000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 68μF | - | - | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 25PZE330M10X9 Rubycon | 834 | - | - | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM (SOLID POLYMER) | - | - | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Bulk | 2015 | PZE | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | - | Automotive | - | 330μF | - | - | 19mm | - | - | - | - | 5.0038mm | 20mOhm | Polar | 0.197 5.00mm | 25V | - | - | - | - | 125mA | 10000 hours | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | 10mm | - | 0.433 11.00mm | 9mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CD0D221R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | 18mOhm | - | 105°C | -40°C | General Purpose | - | 220μF | 2V | - | - | 4.3mm | - | 7343 | 2917 | - | 18mOhm | - | - | - | - | - | - | 26.4μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | 4.2926mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() 875115152006 Würth Elektronik | 30508 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 560μF | 6.3V | - | - | - | - | - | - | - | 11mOhm | Polar | - | - | - | - | - | - | 4.8A | 2000 hours | - | 240mA @ 120Hz | 4.8A @ 100kHz | - | - | - | - | 0.343 8.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 875115250001 Würth Elektronik | 233 |
| Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 330μF | 10V | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | 175mA @ 120Hz | 3.5A @ 100kHz | - | - | - | - | 0.303 7.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() HHXA250ARA331MJA0G United Chemi-Con | 480 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2014 | HXA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | 125°C | -55°C | Automotive | - | 330μF | 25V | - | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | 2A | 4000 hours | - | - | 2A @ 100kHz | 0.14 % | - | 10mm | 10mm | 0.406 10.30mm | 11mm | 10mm | - | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() PLS0J331MDL4 Nichicon | 40 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLS | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 330μF | 6.3V | - | - | - | - | - | - | 2.5mm | 20mOhm | Polar | 0.098 2.50mm | - | 500 μm | - | 6.3V | 416μA | 3A | 5000 hours | 0.08 | - | 3A @ 100kHz | - | - | 6.3mm | 10.5mm | 0.413 10.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() A759MS566M1KAAE045 KEMET | 39 |
| Datasheet | 20 Weeks | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | A759 | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 56μF | 80V | - | - | - | - | - | - | - | 45mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 131.5mA @ 120Hz | 2.63A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCX1E121MCS1GS Nichicon | 30 |
| Datasheet | 18 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 949.99252mg | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 120μF | 25V | - | - | - | - | - | - | 4.6mm | 29mOhm | - | - | - | - | - | 25V | 600μA | 2.2A | 3000 hours | - | - | 2.2A @ 100kHz | 0.12 % | - | 10mm | 10.5mm | 0.433 11.00mm | 10.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RPA1C181MCN1GS Nichicon | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | FPCAP, RPA | 0.394Dia 10.00mm | ±20% | - | - | Active | - | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 180μF | 16V | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | 576μA | 3.6A | 2000 hours | - | 360mA @ 120Hz | 3.6A @ 100kHz | - | - | 10mm | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() APSA4R0ELL821MJB5S United Chemi-Con | 25 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2004 | NPCAP™-PSA | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 820μF | 4V | - | - | - | - | - | - | 5mm | 6mOhm | - | 0.197 5.00mm | - | - | - | - | - | 5.86A | 2000 hours | - | - | 5.86A @ 100kHz | 0.08 % | - | - | - | 0.453 11.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCF1D820MCL1GS Nichicon | 30 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 4.535924g | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | 2006 | PCF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 82μF | 20V | - | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | 20V | 328μA | 2.6A | 2000 hours | - | - | 2.6A @ 100kHz | 0.12 % | - | 10mm | 8mm | 0.315 8.00mm | 8mm | 12.7mm | - | - | ROHS3 Compliant | Lead Free | - |