- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A755KS567M0GAAE014 KEMET | 1943 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A755 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 4V | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 5000 hours | - | 240mA @ 120Hz | 4.8A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLX1E121MDL1TD Nichicon | 34 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Box (TB) | 2009 | PLX | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 120μF | 25V | TR | - | AEC-Q200 | - | - | 3.5mm | 27mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | - | 600μA | 890mA | 3000 hours | 0.12 | - | 2.3A @ 100kHz | - | - | 8mm | 12mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4SVPC330MV Panasonic Electronic Components | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | 4V | TR | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | 4V | 300μA | 3.16A | 2000 hours | 0.12 | 158mA @ 120Hz | 3.16A @ 100kHz | 12 % | 3.16A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCJ0E561MCL1GS Nichicon | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 560μF | 2.5V | - | - | - | - | - | - | 13mOhm | Polar | - | - | - | - | 3333 | 2.5V | 280μA | 4.1A | 2000 hours | - | - | 4.1A @ 100kHz | 0.12 % | - | 8mm | 7mm | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | ||
![]() APXE160ARA330ME61G United Chemi-Con | 20 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 61 | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 33μF | 16V | - | - | - | - | - | 1.4mm | 35mOhm | - | - | - | - | 800 μm | - | 16V | 105μA | 2.07A | 15000 hours | - | - | 2.07A @ 100kHz | 0.12 % | - | 5mm | 5.3mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() A755BQ227M0JAAE018 KEMET | 3302 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A755 | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 220μF | 6.3V | - | - | - | - | - | - | 18mOhm | - | 0.079 2.00mm | - | - | - | - | - | - | - | 5000 hours | - | 100mA @ 120Hz | 2A @ 100kHz | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4SVP150MX Panasonic Electronic Components | 206 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2006 | OS-CON™, SVP | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 150μF | 4V | TR | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | 4V | 120μA | 1.81A | 2000 hours | 0.12 | 90.5mA @ 120Hz | 1.81A @ 100kHz | 12 % | 1.81A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A765KN108M0JLAE012 KEMET | 4226 |
| Datasheet | - | - | - | - | Radial | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | yes | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | 1mF | 6.3V | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | 8mm | 9.7mm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ECASD40G157M016K00 Murata Electronics | 20000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 16mOhm | - | - | - | General Purpose | - | 150μF | 4V | TR, EMBOSSED, 13 INCH | 4.3mm | - | 7343 | 2917 | - | 16mOhm | Polar | - | Yes | 4V | - | - | - | 0.06mA | 2.1A | 1000 hours | 0.06 | - | 2.1A @ 100kHz | - | - | - | 7.3mm | 0.075 1.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A750EK476M1EAAE040 KEMET | 4592 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A750 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 47μF | 25V | - | - | - | - | - | - | 40mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | - | 2000 hours | - | 145mA @ 120Hz | 2.9A @ 100kHz | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6SEPC680M Panasonic Electronic Components | 80 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 680μF | 6.3V | - | - | - | - | - | 5mm | 7mOhm | Polar | 0.197 5.00mm | - | - | 600 μm | - | 6.3V | 857μA | 6.64A | 5000 hours | 0.1 | 332mA @ 120Hz | 6.64A @ 100kHz | 10 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SEPC820MX+TSS Panasonic Electronic Components | 3681 |
| - | 10 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 9 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 820μF | 2.5V | - | - | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | - | - | 600 μm | - | 2.5V | 500μA | 6.1A | 5000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | 8mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A767MU107M1JLAE028 KEMET | 2977 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | A767 | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | 63V | - | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | - | - | - | - | - | 127.5mA @ 120Hz | 2.55A @ 100kHz | - | - | - | - | 0.508 12.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECG-CY0G471R Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 85°C | 4V | -55°C~85°C | Tape & Reel (TR) | - | SP-Cap CY | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 470μF | 4V | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 5.1A @ 100kHz | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESRE181M06XR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ESRE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 180μF | 6V | TR | 4.3mm | - | - | - | - | 10mOhm | POLARIZED | - | - | 6.3V | - | - | - | 0.04536mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | - | - | - | - | 0.161 4.10mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() A765KH477M0JLAE016 KEMET | 106 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 470μF | 6.3V | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | - | - | 2000 hours | - | 161mA @ 120Hz | 3.22A @ 100kHz | - | - | 8mm | 7.5mm | 0.307 7.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A765EG477M0ELAE020 KEMET | 25 |
| Datasheet | 50 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 470μF | 2.5V | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | 2000 hours | - | 160mA @ 120Hz | 3.2A @ 100kHz | - | - | 6.3mm | 7mm | 0.287 7.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700X107M12RATE015 KEMET | 27888 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | - | - | - | General Purpose | 8532.29.00.40 | 100μF | 12V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 15mOhm | Polar | - | - | 12.5V | - | - | - | 55.4μA | 3.9A | 2000 hours | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PCR1K680MCL1GS Nichicon | 3200 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 1.299996g | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.24.0020 | 68μF | 80V | - | 10.3mm | - | - | - | 4.6mm | 28mOhm | POLARIZED | - | - | - | - | 4141 | 80V | 3μA | 2.1A | 4000 hours | - | - | 2.1A @ 100kHz | 0.08 % | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25SVPK82M Panasonic Electronic Components | 498 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 82μF | 25V | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | - | 48mA @ 120Hz | 960mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - |