- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 875075155010 Würth Elektronik | 125 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 1000μF | 6.3V | - | - | - | - | - | - | - | - | 8mOhm | Polar | - | - | - | - | - | - | - | 5.2A | 2000 hours | - | 260mA @ 120Hz | 5.2A @ 100kHz | - | - | - | - | - | 0.461 11.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 870235374004 Würth Elektronik | 1762 |
| Datasheet | 24 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 220μF | 16V | - | - | - | - | - | 3.5052mm | - | - | 10mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | - | 5.1A | 5000 hours | - | 255mA @ 120Hz | 5.1A @ 100kHz | - | - | - | - | - | 0.354 9.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() HHXA160ARA820MF61G United Chemi-Con | 33 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HXA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive | - | 82μF | 16V | - | - | - | - | - | - | - | - | 45mOhm | Polar | - | - | - | - | - | - | - | 950mA | 4000 hours | - | - | 950mA @ 100kHz | 0.16 % | - | - | 6.3mm | 7.2mm | 0.240 6.10mm | - | - | - | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() RNE1C221MDN1 Nichicon | 48 |
| - | 18 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | - | FPCAP, RNE | 0.315Dia 8.00mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 220μF | - | - | - | - | - | - | - | - | - | 13mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 415mA @ 120Hz | 4.15A @ 100kHz | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | - | - | - | ||
![]() PLF0E681MCO6 Nichicon | 40 |
| - | 17 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | PLF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | - | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 680μF | 2.5V | - | - | - | - | - | 3.5mm | - | - | 7mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | - | 340μA | 4.8A | - | 0.08 | 240mA @ 120Hz | 4.8A @ 100kHz | - | - | - | 8mm | - | 0.374 9.50mm | 9mm | - | - | - | RoHS Compliant | - | - | ||
![]() PLF0E561MCO1 Nichicon | 14 |
| - | - | - | Through Hole | - | Radial | - | WIRE | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | Bulk | - | - | - | 20% | e4 | yes | - | - | 2 | - | EAR99 | - | - | Silver (Ag) | 105°C | -55°C | - | 8532.22.00 | 560μF | 2.5V | - | 3.5mm | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 6mOhm | POLARIZED | - | - | - | - | - | - | - | 4.8A | 2000 hours | - | - | - | 0.08 % | 280μA | - | 8mm | - | 8.9916mm | 9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 875115552002 Würth Elektronik | 151 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 82μF | 25V | - | - | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | - | 3.5A | 2000 hours | - | 175mA @ 120Hz | 3.5A @ 100kHz | - | - | - | - | 8.7mm | 0.343 8.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RNS0J391MDN1KX Nichicon | 30 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2009 | FPCAP, RNS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 390μF | 6.3V | - | 3.5mm | - | - | - | 3.5052mm | - | - | 10mOhm | POLARIZED | 0.138 3.50mm | - | - | 600 μm | - | 6.3V | 368.6μA | 5.23A | 2000 hours | - | 523mA @ 120Hz | 5.23A @ 100kHz | 0.08 % | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNU1C271MDN1KX Nichicon | 30 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 270μF | - | - | 3.5mm | - | - | - | 3.5052mm | - | - | 8mOhm | Polar | 0.138 3.50mm | - | 16V | - | - | - | 0.864mA | 5A | 2000 hours | 0.08 | 500mA @ 120Hz | 5A @ 100kHz | - | - | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNU0J821MDN1KX Nichicon | 12 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 820μF | - | - | 3.5mm | - | - | - | 3.5052mm | - | - | 7mOhm | Polar | 0.138 3.50mm | - | 6.3V | - | - | - | 1.033mA | 5.7A | 2000 hours | 0.08 | 570mA @ 120Hz | 5.7A @ 100kHz | - | - | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-CX1C150R Panasonic Electronic Components | 1815 |
| - | 11 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 15μF | - | Tape, Embossed | - | - | - | - | - | - | - | 40mOhm | POLARIZED | - | - | 16V | - | - | - | - | - | - | - | - | 3.2A @ 100kHz | - | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCG1A821MCL1GS Nichicon | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 820μF | 10V | - | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | 4141 | - | 1.64mA | 4.3A | 2000 hours | - | - | 4.3A @ 100kHz | 0.12 % | - | - | 10mm | 10mm | 0.394 10.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() PCF1A560MCL1GS Nichicon | 4500 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 56μF | 10V | - | - | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | - | 2626 | 10V | 112μA | 2.5A | 2000 hours | - | - | 2.5A @ 100kHz | 0.12 % | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RNS0G821MDN1PH Nichicon | 458 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RNS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 820μF | 4V | - | - | - | - | - | 5.0038mm | - | - | 10mOhm | Polar | 0.197 5.00mm | No | - | 600 μm | - | 4V | 492μA | 5.5A | 2000 hours | - | 550mA @ 120Hz | 5.5A @ 100kHz | 0.08 % | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 875105144007 Würth Elektronik | 1297 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 180μF | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | 119.5mA @ 120Hz | 2.39A @ 100kHz | - | - | - | - | - | 0.228 5.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 875105142004 Würth Elektronik | 79 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 82μF | 6.3V | - | - | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | - | - | 1.97A | 2000 hours | - | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | - | - | - | 5.5mm | 0.217 5.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 875115457008 Würth Elektronik | 509 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 270μF | 20V | - | - | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | - | 3.7A | 2000 hours | - | 185mA @ 120Hz | 3.7A @ 100kHz | - | - | - | - | - | 0.413 10.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 875075555004 Würth Elektronik | 761 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 82μF | 25V | - | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | - | 4.21A | 2000 hours | - | 210.5mA @ 120Hz | 4.21A @ 100kHz | - | - | - | - | - | 0.461 11.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEF-CT1D330R Panasonic Electronic Components | 30 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CT | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 33μF | - | - | - | 4.3mm | 7343 | 2917 | - | - | - | 40mOhm | Polar | - | - | - | - | - | 20V | 198μA | 3.2A | 2000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 1.4mm | 0.059 1.50mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0E391XR Panasonic Electronic Components | 46 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 390μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 2.4mm | 6mOhm | Polar | - | - | - | - | - | 2.5V | 58.5μA | 3.5A | 1000 hours | - | - | - | 0.06 % | - | 3.5A | - | 1.9mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |