- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Terminal Pitch | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNU0E152MDN1KX Nichicon | 33 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1500μF | 2.5V | 3.5mm | 3.5052mm | 7mOhm | POLARIZED | 0.138 3.50mm | - | 937.5μA | 5.7A | 2000 hours | 570mA @ 120Hz | 5.7A @ 100kHz | 0.08 % | 8mm | - | 0.512 13.00mm | 11.5mm | - | ROHS3 Compliant | - | ||
![]() 870135375006 Würth Elektronik | 26092038 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Box (TB) | - | WCAP-PTHT | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 125°C | -55°C | General Purpose | - | 390μF | 16V | - | 5.0038mm | 10mOhm | Polar | 0.197 5.00mm | - | - | 6.1A | 2000 hours | 96.45mA @ 120Hz | 1.929A @ 100kHz | - | - | - | 0.551 14.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() A759KK186M1KAAE075 KEMET | 46 |
| Datasheet | 20 Weeks | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | A759 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 18μF | 80V | - | - | 75mOhm | - | 0.138 3.50mm | - | - | - | - | 52.75mA @ 120Hz | 1.055A @ 100kHz | - | - | - | 0.354 9.00mm | - | - | ROHS3 Compliant | - | ||
![]() RHT1A331MDN1 Nichicon | 46 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | ALUMINUM | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2009 | FPCAP, RHT | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | 10V | 3.5mm | 3.5052mm | 17mOhm | POLARIZED | 0.138 3.50mm | - | 660μA | 3.95A | 1000 hours | 395mA @ 120Hz | 3.95A @ 100kHz | 0.12 % | 8mm | 11.5mm | 0.453 11.50mm | - | - | ROHS3 Compliant | - | ||
![]() RR70G561MDN1 Nichicon | 2031 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RR7 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 560μF | 4V | 3.5mm | 3.5052mm | 7mOhm | POLARIZED | 0.138 3.50mm | 4V | 224μA | 5.6A | 2000 hours | 560mA @ 120Hz | 5.6A @ 100kHz | 0.08 % | 8mm | 11.5mm | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() 875115452001 Würth Elektronik | 256 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 68μF | 20V | - | - | 20mOhm | Polar | - | - | - | 3.5A | 2000 hours | 175mA @ 120Hz | 3.5A @ 100kHz | - | - | - | 0.343 8.70mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 870135175007 Würth Elektronik | 145 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Box (TB) | - | WCAP-PTHT | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 125°C | -55°C | General Purpose | - | 1200μF | 6.3V | - | 5.0038mm | 9mOhm | Polar | 0.197 5.00mm | - | - | 6.64A | 2000 hours | 332mA @ 120Hz | 6.64A @ 100kHz | - | - | - | 0.551 14.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 870055875003 Würth Elektronik | 197 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 33μF | 63V | - | 5.0038mm | 50mOhm | Polar | 0.197 5.00mm | - | - | 1.6A | 2000 hours | 80mA @ 120Hz | 1.6A @ 100kHz | - | - | - | 0.551 14.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 870025374006 Würth Elektronik | 7 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTG5 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 390μF | 16V | - | 3.5052mm | 12mOhm | Polar | 0.138 3.50mm | - | - | 5A | 2000 hours | 250mA @ 120Hz | 5A @ 100kHz | - | - | - | 0.512 13.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 875105445007 Würth Elektronik | 1018 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 56μF | 20V | - | - | 25mOhm | Polar | - | - | - | 2.67A | 2000 hours | 133.5mA @ 120Hz | 2.67A @ 100kHz | - | - | - | 0.303 7.70mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 870025174004 Würth Elektronik | 809 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTG5 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 330μF | 6.3V | - | 3.5052mm | 15mOhm | Polar | 0.138 3.50mm | - | - | 5.1A | 2000 hours | 255mA @ 120Hz | 5.1A @ 100kHz | - | - | - | 0.354 9.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 870025574004 Würth Elektronik | 239 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTG5 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 82μF | 25V | - | 3.5052mm | 20mOhm | Polar | 0.138 3.50mm | - | - | 4.5A | 2000 hours | 225mA @ 120Hz | 4.5A @ 100kHz | - | - | - | 0.354 9.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 870135174005 Würth Elektronik | 680 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Box (TB) | - | WCAP-PTHT | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 125°C | -55°C | General Purpose | - | 820μF | 6.3V | - | 3.5052mm | 9mOhm | Polar | 0.138 3.50mm | - | - | 6.1A | 2000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | - | 0.512 13.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 875115460005 Würth Elektronik | 1272 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 150μF | 20V | - | - | 25mOhm | Polar | - | - | - | 3.1A | 2000 hours | 155mA @ 120Hz | 3.1A @ 100kHz | - | - | - | 0.343 8.70mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 875105242005 Würth Elektronik | 627 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 39μF | 10V | - | - | 30mOhm | Polar | - | - | - | 1.97A | 2000 hours | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | - | - | 0.217 5.50mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 227ALG050MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | 2016 | ALG | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | Automotive | - | 220μF | - | - | 5.0038mm | 25mOhm | Polar | 0.197 5.00mm | - | - | 3.1A | 2000 hours | 155mA @ 120Hz | 3.1A @ 100kHz | - | - | - | 0.532 13.50mm | - | - | ROHS3 Compliant | - | ||
![]() 875105344007 Würth Elektronik | 1122 |
| Datasheet | 91 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 56μF | 16V | - | - | 30mOhm | Polar | - | - | - | 2.2A | 2000 hours | 110mA @ 120Hz | 2.2A @ 100kHz | - | - | - | 0.228 5.80mm | - | Unknown | ROHS3 Compliant | - | ||
![]() A765KN128M0JLAE012 KEMET | 2228 |
| Datasheet | 9 Weeks | - | - | Radial | - | - | - | - | - | - | Cut Tape | 2016 | - | - | 20% | - | yes | - | - | - | - | - | - | - | 105°C | -55°C | - | - | 1.2mF | 6.3V | - | - | 12mOhm | - | - | - | - | - | 2000 hours | - | - | - | 8mm | 9.7mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() APXJ2R5ARA821MF80G United Chemi-Con | 91 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 820μF | - | - | - | 7mOhm | - | - | - | - | - | - | 250mA @ 120Hz | 5A @ 100kHz | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | - | ||
![]() HHXD630ARA820MJA0G United Chemi-Con | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 82μF | - | - | - | 30mOhm | - | - | - | - | - | - | 180mA @ 120Hz | 1.8A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | AEC-Q200 |