- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A767KN336M1JLAE042 KEMET | 47 |
| Datasheet | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | A767 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 33μF | 63V | - | - | - | - | - | - | 42mOhm | - | - | - | - | - | - | - | - | - | 97.5mA @ 120Hz | 1.95A @ 100kHz | - | - | - | - | 0.394 10.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ESRE271M02B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 270μF | 2V | - | - | unknown | 7343 | 2917 | - | 12mOhm | POLARIZED | - | 2V | - | - | 0.0324mA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | - | 4.1mm | 0.161 4.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 875075161012 Würth Elektronik | 72 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 1500μF | 6.3V | - | - | - | - | - | - | 8mOhm | Polar | - | - | - | - | - | 5.5A | 2000 hours | - | 275mA @ 120Hz | 5.5A @ 100kHz | - | - | - | - | 0.488 12.40mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEF-LL0E151R Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap LL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 150μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | - | - | - | - | 2.5A | 1000 hours | 0.06 | - | - | - | - | - | 1.9mm | 0.075 1.90mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ESRD221M02B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 220μF | 2V | - | - | unknown | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 2V | - | - | 0.0264mA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() ESRE331M0EXR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ESRE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 330μF | 2.5V | TR | - | - | 7343 | 2917 | - | 10mOhm | POLARIZED | - | - | - | - | 0.0495mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | 0.1 % | - | - | 4.1mm | 0.161 4.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() ESRH151M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ESRH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 150μF | 6.3V | TR, 13 INCH | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | 0.0378mA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | 0.1 % | - | - | 4.1mm | 0.161 4.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() ESRH101M08B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | ESRH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 100μF | 8V | - | - | unknown | 7343 | 2917 | - | 12mOhm | POLARIZED | - | 8V | - | - | 0.032mA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | 0.1 % | - | - | 4.1mm | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HHXA800ARA220MHA0G United Chemi-Con | 1219 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2003 | HXA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive | - | 22μF | 80V | - | - | - | - | - | - | 45mOhm | Polar | - | - | - | - | - | 1.1A | 4000 hours | - | - | 1.1A @ 100kHz | 0.08 % | - | 8mm | 10mm | 0.406 10.30mm | - | - | - | Unknown | RoHS Compliant | - | AEC-Q200 | ||
![]() PLS0J561MCO8 Nichicon | 27 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLS | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 560μF | 6.3V | - | - | - | - | - | 2.5mm | 9mOhm | Polar | 0.098 2.50mm | - | 600 μm | 6.3V | 706μA | 4.3A | 5000 hours | 0.08 | - | 4.3A @ 100kHz | - | - | 6.3mm | 9mm | 0.354 9.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() HHXA160ARA471MJA0G United Chemi-Con | 12 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HXA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive | - | 470μF | 16V | - | - | - | - | - | - | 18mOhm | Polar | - | - | - | - | - | 2.1A | 4000 hours | - | - | 2.1A @ 100kHz | 0.16 % | - | 10mm | 10mm | 0.406 10.30mm | - | - | - | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 2.5SZE120M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SZE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 120μF | - | - | - | unknown | 7343 | 2917 | - | 5mOhm | POLARIZED | - | 2.5V | - | - | 0.012mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | - | - | 0.055 1.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 875115160008 Würth Elektronik | 515 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 820μF | 6.3V | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | 3.7A | 2000 hours | - | 185mA @ 120Hz | 3.7A @ 100kHz | - | - | - | - | 0.343 8.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() HHXC500ARA220MF61G United Chemi-Con | 35 | - | Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 22μF | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | 750mA @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() A759KS336M1KAAE055 KEMET | 41 |
| Datasheet | 20 Weeks | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | A759 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 33μF | 80V | - | - | - | - | - | - | 55mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 91.95mA @ 120Hz | 1.839A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 870235175007 Würth Elektronik | 575 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PT5H | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 1200μF | 6.3V | - | - | - | - | - | 5.0038mm | 7mOhm | Polar | 0.197 5.00mm | - | - | - | - | 6.64A | 5000 hours | - | 332mA @ 120Hz | 6.64A @ 100kHz | - | - | - | - | 0.551 14.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 2.5SLG100M1.4X7.3 Rubycon | 6 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SLG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | 2.7A @ 100kHz | - | - | - | - | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4SW150M2.7X7.3 Rubycon | 6 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 150μF | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106 2.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0D471R Panasonic Electronic Components | 41 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | - | 470μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | 56.4μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2.5SXB220M Rubycon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 220μF | 2.5V | - | - | unknown | 7343 | 2917 | - | 13mOhm | POLARIZED | - | - | - | - | 0.022mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |