- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLE0G821MDO1 Nichicon | 6 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLE | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 820μF | 4V | - | 5mm | - | - | - | - | 5.0038mm | 5mOhm | POLARIZED | 0.197 5.00mm | 4V | - | 656μA | 7A | 2000 hours | - | - | 7A @ 100kHz | 0.08 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HHXA630ARA100MF61G United Chemi-Con | 49 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HXA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | Automotive | - | - | 10μF | 63V | - | - | - | - | - | - | - | 120mOhm | Polar | - | - | - | - | 700mA | 4000 hours | - | - | 700mA @ 100kHz | 0.08 % | - | 6.3mm | 7.2mm | 0.240 6.10mm | - | - | - | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() PLE0E821MCO6TD Nichicon | 13 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Box (TB) | 2015 | PLE | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 820μF | - | - | 3.5mm | - | - | - | - | 3.5052mm | 5mOhm | Polar | 0.138 3.50mm | 2.5V | - | 0.41mA | 6.3A | 2000 hours | 0.08 | - | 6.3A @ 100kHz | - | - | 8mm | - | 0.354 9.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNE1A221MDS1 Nichicon | 30 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RNE | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 220μF | 10V | Box | 2.5mm | - | - | - | - | 2.4892mm | 30mOhm | Polar | 0.098 2.50mm | - | - | 440μA | 2.5A | 2000 hours | - | 250mA @ 120Hz | 2.5A @ 100kHz | 0.08 % | - | 6.3mm | - | 0.433 11.00mm | 10mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 187XMPL004MG28 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | Decoupling | - | - | 180μF | - | - | - | - | unknown | - | - | - | 552.6mOhm | Polar | - | - | - | - | 3A | 1000 hours | - | - | 3A @ 100kHz | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNE0J122MDN1PX Nichicon | 22 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RNE | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 1200μF | 6.3V | - | 5mm | - | - | - | - | 5.0038mm | 10mOhm | Polar | 0.197 5.00mm | - | - | 1.512mA | 5.7A | 2000 hours | - | 570mA @ 120Hz | 5.7A @ 100kHz | 0.08 % | - | 8mm | 9mm | 0.394 10.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 94SVP336X0025E12 Vishay Sprague | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2012 | 94SVP | 0.315Dia 8.00mm | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 33μF | - | TR | - | - | - | - | - | - | 30mOhm | Polar | - | 25V | 3533 | 0.413mA | 2.98A | 2000 hours | 0.12 | - | 2.98A @ 100kHz | - | - | 8mm | - | 0.472 12.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() ESRD101M0EXB Cornell Dubilier Electronics (CDE) | 34290 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | - | 100μF | 2.5V | - | - | - | - | - | - | - | 15mOhm | POLARIZED | - | - | - | 0.015mA | 2.7A | 1000 hours | 0.06 | - | 2.7A @ 100kHz | - | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-CD0K330ER Panasonic Electronic Components | 34700 | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | - | 33μF | 8V | BULK | - | - | - | - | - | - | 18mOhm | POLARIZED | - | 8V | - | 0.0264mA | - | - | 0.06 | - | 2.5A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | - | ||
![]() ESRD330M08R-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 8V | -55°C~105°C | Tape & Reel (TR) | 2007 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | - | Polymer | - | 105°C | -55°C | Bypass, Decoupling | - | - | 33μF | 8V | - | - | - | - | - | - | - | 18mOhm | - | - | - | - | - | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | - | - | - | 1.8mm | 0.071 1.80mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() ESRD2R2M16B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | - | 2.2μF | 16V | - | - | 4.3mm | unknown | 7343 | 2917 | - | 110mOhm | POLARIZED | - | - | - | 3μA | 1A | 1000 hours | - | - | 1A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ESRD221M0EXB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | - | 220μF | 2.5V | - | - | - | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | 0.033mA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | - | 3.3A | - | 2.8mm | 0.110 2.80mm | 7.3mm | 4.3mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ESRL560M0ER Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | ESRL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | - | 56μF | 2.5V | TR | - | - | - | - | - | - | 35mOhm | POLARIZED | - | - | - | 0.0084mA | 1.6A | 1000 hours | 0.06 | - | 1.6A @ 100kHz | - | - | - | - | 0.043 1.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() ESRL390M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | ESRL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | - | 39μF | 4V | TR | - | - | - | - | - | - | 35mOhm | POLARIZED | - | 4V | - | 0.00936mA | 1.6A | 1000 hours | 0.06 | - | 1.6A @ 100kHz | - | - | - | - | 0.043 1.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() ESRL330M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | ESRL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | - | 33μF | 6V | TR | - | - | - | - | - | - | 35mOhm | POLARIZED | - | 6.3V | - | 0.008316mA | 1.6A | 1000 hours | 0.06 | - | 1.6A @ 100kHz | - | - | - | - | 0.043 1.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPSX221M04R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.29.00.40 | 220μF | 4V | TR | - | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 4V | - | 0.088mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPSX471M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.29.00.40 | 470μF | 2V | TR | - | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | 0.094mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPSX221M02R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SPSX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.29.00.40 | 220μF | 2V | TR | - | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | 0.044mA | 3A | 1000 hours | 0.06 | - | 3A @ 100kHz | - | - | - | - | 0.083 2.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() ESRD271M02XB Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | Bypass, Decoupling | - | - | 270μF | 2V | - | - | - | - | - | - | - | 12mOhm | POLARIZED | - | 2V | - | 0.0324mA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | - | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() HHXB630ARA330MHA0G United Chemi-Con | 26 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | HXB | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | Automotive | - | - | 33μF | 63V | - | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | 1.6A | 5000 hours | - | - | 1.6A @ 100kHz | 0.08 % | - | 8mm | 10mm | 0.406 10.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |