- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLE0G681MDO1 Nichicon | 46 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLE | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 680μF | 4V | - | 3.5mm | - | - | - | 3.5052mm | - | 5mOhm | POLARIZED | 0.138 3.50mm | - | - | 600 μm | 4V | 544μA | 6.5A | 2000 hours | - | - | 6.5A @ 100kHz | 0.08 % | - | - | 8mm | 12mm | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() APXF6R3ARA151ME61G United Chemi-Con | 3479 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXF | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 150μF | 6.3V | - | - | - | - | - | - | - | 12mOhm | Polar | - | - | - | - | - | 700μA | 3.5A | 15000 hours | - | - | 3.5A @ 100kHz | 0.12 % | - | - | - | - | 0.240 6.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() RS80E331MDNASQ Nichicon | 9 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bag | 2015 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | 2.5V | Box | 2.5mm | - | - | - | 2.4892mm | - | 7mOhm | Polar | 0.098 2.50mm | - | - | - | - | 500μA | 5.6A | 5000 hours | - | 560mA @ 120Hz | 5.6A @ 100kHz | 0.1 % | - | - | 6.3mm | - | 0.354 9.00mm | 8mm | - | ROHS3 Compliant | - | - | ||
![]() RL80E561MDN1 Nichicon | 43 |
| - | - | Through Hole | - | Radial | - | ALUMINUM | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 560μF | 2.5V | Box | 3.5mm | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6mOhm | Polar | - | - | - | - | - | - | 6.1A | 2000 hours | - | - | - | 0.12 % | 500μA | - | - | - | 8.9916mm | 8mm | - | RoHS Compliant | - | - | ||
![]() RS80E471MDN1 Nichicon | 6 |
| - | - | Through Hole | - | Radial | - | ALUMINUM | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 470μF | 2.5V | Box | 2.5mm | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | - | - | - | - | - | 5.6A | 2000 hours | - | - | - | 0.1 % | 500μA | - | 6.3mm | - | 8.9916mm | 8mm | - | RoHS Compliant | - | - | ||
![]() RNU1C181MDN1PX Nichicon | 43 |
| - | - | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | 16V | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 180μF | - | TAPE | 5mm | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 8mOhm | Polar | - | - | - | - | - | 0.576mA | 5.7A | 2000 hours | 0.08 | - | - | - | - | - | - | - | 13.0048mm | 11.5mm | - | RoHS Compliant | - | - | ||
![]() RNS0J151MDN1PX Nichicon | 34 |
| - | - | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | 6.3V | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 150μF | - | TAPE | 3.5mm | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 21mOhm | Polar | - | - | - | - | - | 0.142mA | 3.9A | 2000 hours | 0.07 | - | - | - | - | - | - | - | 13.0048mm | - | - | RoHS Compliant | - | - | ||
![]() RR50J821MDN1PH Nichicon | 36 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | 6.3V | - | - | 2015 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 820μF | - | BULK | 5mm | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 5mOhm | Polar | - | - | - | - | - | 1.292mA | 7.22A | 2000 hours | 0.15 | - | - | - | - | - | 10mm | - | 13.9954mm | 12.5mm | - | RoHS Compliant | - | - | ||
![]() RNS1C181MDN1 Nichicon | 31 |
| - | - | Through Hole | - | Radial | - | ALUMINUM | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 180μF | 16V | Box | 3.5mm | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 16mOhm | Polar | - | - | - | - | - | - | 4.7A | 2000 hours | - | - | - | 0.08 % | 432μA | - | - | - | 13.0048mm | 11.5mm | - | RoHS Compliant | - | - | ||
![]() RNS0G122MDN1 Nichicon | 48 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RNS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1200μF | 4V | Box | 5mm | - | - | - | 5.0038mm | - | 10mOhm | Polar | 0.197 5.00mm | - | 4V | - | - | 720μA | 5.5A | 2000 hours | - | 550mA @ 120Hz | 5.5A @ 100kHz | 0.15 % | - | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() RR50E561MDN1 Nichicon | 9 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RR5 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 560μF | 2.5V | Box | 3.5mm | - | - | - | 3.5052mm | - | 5mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 350μA | 6.63A | 2000 hours | - | 663mA @ 120Hz | 6.63A @ 100kHz | 0.15 % | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 875075355004 Würth Elektronik | 369 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 330μF | 16V | - | - | - | - | - | - | - | 10mOhm | Polar | - | - | - | - | - | - | 4.7A | 2000 hours | - | 235mA @ 120Hz | 4.7A @ 100kHz | - | - | - | - | - | 0.461 11.70mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 875115560004 Würth Elektronik | 341 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 100μF | 25V | - | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | - | - | - | 3.1A | 2000 hours | - | 155mA @ 120Hz | 3.1A @ 100kHz | - | - | - | - | - | 0.343 8.70mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RHT1A561MDN1 Nichicon | 58479 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | ALUMINUM | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2009 | FPCAP, RHT | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 560μF | 10V | - | - | - | - | - | 5.0038mm | - | 13mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | 1.12mA | 5.25A | 1000 hours | - | 525mA @ 120Hz | 5.25A @ 100kHz | 0.12 % | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() HHXA250ARA560MF61G United Chemi-Con | 12 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HXA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | Automotive | - | 56μF | 25V | - | - | - | - | - | - | - | 50mOhm | Polar | - | - | - | - | - | - | 900mA | 4000 hours | - | - | 900mA @ 100kHz | 0.14 % | - | - | 6.3mm | 7.2mm | 0.240 6.10mm | - | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() RWA0J331MEG Nichicon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, WA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 330μF | 6.3V | - | - | - | 7343 | 2917 | - | - | 15mOhm | - | - | - | - | - | - | 1mA | 2.8A | 1000 hours | - | - | - | - | - | - | - | 4.3mm | 0.177 4.50mm | - | - | RoHS Compliant | - | - | ||
![]() RWB0J221MEG Nichicon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 1000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, WB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | - | Polymer | - | - | - | General Purpose | - | 220μF | - | - | - | - | 7343 | 2917 | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | RoHS Compliant | - | - | ||
![]() RNS0J681MDN1PH Nichicon | 30 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2009 | FPCAP, RNS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 680μF | 6.3V | - | - | - | - | - | 5.0038mm | - | 10mOhm | POLARIZED | 0.197 5.00mm | No | - | 600 μm | 6.3V | 642.6μA | 5.5A | 2000 hours | - | 550mA @ 120Hz | 5.5A @ 100kHz | 0.08 % | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() RVA1C330MNG Nichicon | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | FPCAP, VA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 33μF | 16V | - | - | 4.3mm | 7343 | 2917 | 4.1mm | - | 55mOhm | - | - | - | - | 4.1 mm | 16V | 264μA | 1.1A | 1000 hours | - | - | - | 0.12 % | - | 1.1A | - | 2.8mm | 0.118 3.00mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 686XMPL6R3MG19 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | Decoupling | - | 68μF | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | 2A @ 100kHz | - | - | - | - | - | 0.083 2.10mm | - | - | ROHS3 Compliant | - | - |