- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-ST0D331R Panasonic Electronic Components | 2055 |
| Datasheet | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Cut Tape (CT) | 2012 | SP-Cap ST | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | - | - | 330μF | - | TR, EMBOSSED, 13 INCH | - | 6mOhm | POLARIZED | - | 2V | - | - | - | 0.066mA | - | - | 0.06 | - | 7.5A @ 100kHz | - | - | - | - | 0.059 1.50mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1H220P Panasonic Electronic Components | 74000 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | Automotive | - | - | 22μF | - | TR, 15 INCH | - | 80mOhm | POLARIZED | - | 50V | - | 2626 | - | 0.011mA | - | - | 0.10 | 75mA @ 100Hz | 750mA @ 100kHz | - | - | 6.3mm | - | 0.240 6.10mm | 5.8mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZC1V151P Panasonic Electronic Components | 26200 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Polymer | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | Automotive | - | - | 150μF | 35V | TR, 15 INCH | 3.1mm | 27mOhm | POLARIZED | - | - | 900 μm | 3333 | 35V | 3μA | 1.6A | 4000 hours | .12 | 240mA @ 100Hz | 1.6A @ 100kHz | - | 1.6A | 8mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 875105144010 Würth Elektronik | 959 | - | Datasheet | 84 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | - | 330μF | 6.3V | - | - | 20mOhm | Polar | - | - | - | - | - | - | 3.1A | 2000 hours | - | 155mA @ 120Hz | 3.1A @ 100kHz | - | - | - | - | 0.228 5.80mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 25SVPF100M Panasonic Electronic Components | 4000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 7 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OS-CON™, SVPF | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | - | 100μF | 25V | - | - | 24mOhm | POLARIZED | - | - | - | 3333 | 25V | 500μA | 3.2A | 5000 hours | 0.12 | 160mA @ 120Hz | 3.2A @ 100kHz | 12 % | 3.2A | 8mm | 6.9mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 80SXV33M Panasonic Electronic Components | 20000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 80V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SXV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | - | 33μF | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | 124.5mA @ 120Hz | 2.49A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 100SXV18MX Panasonic Electronic Components | 1600 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 100V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SXV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | - | 18μF | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 117.5mA @ 120Hz | 2.35A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 875075561008 Würth Elektronik | 21 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | - | 220μF | 25V | - | - | 15mOhm | Polar | - | - | - | - | - | - | 4.8A | 2000 hours | - | 240mA @ 120Hz | 4.8A @ 100kHz | - | - | - | - | 0.488 12.40mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 16SVPF180M Panasonic Electronic Components | 6688 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 6 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | - | 180μF | 16V | TR | - | 22mOhm | Polar | - | - | - | - | 16V | 576μA | 3.3A | 5000 hours | 0.12 | 165mA @ 120Hz | 3.3A @ 100kHz | 12 % | 3.3A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZA1H220P Panasonic Electronic Components | 1600 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | ZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | Automotive | - | 8532.24.0020 | 22μF | - | TR, 15 INCH | - | 80mOhm | POLARIZED | - | 50V | - | 2626 | - | 0.011mA | - | - | 0.10 | 110mA @ 100Hz | 1.1A @ 100kHz | - | - | 6.3mm | - | 0.240 6.10mm | 5.8mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1V470P Panasonic Electronic Components | 5000 | - | Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2011 | ZA | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | 8532.24.0020 | 47μF | - | TR, 15 INCH | - | 60mOhm | POLARIZED | - | 35V | - | 2626 | - | 0.01645mA | - | - | .12 | 195mA @ 100Hz | 1.3A @ 100kHz | - | - | 6.3mm | - | 0.240 6.10mm | 5.8mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 20SVPF120M Panasonic Electronic Components | 3000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 6 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | - | 120μF | 20V | TR | - | 25mOhm | Polar | - | - | - | - | 20V | 480μA | 3.2A | 5000 hours | 0.12 | 160mA @ 120Hz | 3.2A @ 100kHz | 12 % | 3.2A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZC1V470P Panasonic Electronic Components | 50 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Polymer | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 47μF | 35V | TR, EMBOSSED, 15 INCH | 1.8mm | 60mOhm | POLARIZED | - | - | 650 μm | 2626 | 35V | 3μA | 900mA | 4000 hours | 0.12 | 135mA @ 100Hz | 900mA @ 100kHz | - | 900mA | 6.3mm | 5.8mm | 0.240 6.10mm | 7.8mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEH-ZA1V680XP Panasonic Electronic Components | 30000 | - | Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2013 | ZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 8532.24.0020 | 68μF | - | TR, EMBOSSED, 15 INCH | - | 35mOhm | POLARIZED | - | 35V | - | 2626 | - | 0.0238mA | - | - | 0.12 | 300mA @ 100Hz | 2A @ 100kHz | - | - | - | - | 0.315 8.00mm | 7.8mm | 6.6mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 20SVPF560M Panasonic Electronic Components | 3445 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 12 | - | - | 0.394Lx0.394W 10.00mmx10.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | - | 560μF | 20V | TR | - | 12mOhm | Polar | - | - | - | 4141 | 20V | 2.24mA | 5.4A | 5000 hours | - | 270mA @ 120Hz | 5.4A @ 100kHz | 12 % | 5.4A | 10mm | 12.6mm | 0.500 12.70mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 25SVPF330M Panasonic Electronic Components | 4643 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 12 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPF | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | - | - | 330μF | 25V | TR | - | 14mOhm | Polar | - | - | - | 4141 | 25V | 1.65mA | 5A | 5000 hours | - | 250mA @ 120Hz | 5A @ 100kHz | 12 % | 5A | 10mm | 12.6mm | 0.500 12.70mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZA1E221P Panasonic Electronic Components | 25000 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (SOLID POLYMER) | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2012 | ZA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | Automotive | - | 8532.24.0020 | 220μF | - | TR, 15 INCH | - | 27mOhm | POLARIZED | - | 25V | - | 3333 | - | 0.055mA | - | - | .14 | 345mA @ 100Hz | 2.3A @ 100kHz | - | - | 8mm | - | 0.413 10.50mm | 10.2mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 20SVPF390M Panasonic Electronic Components | 50 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 12 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPF | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | - | 390μF | 20V | TR | - | 14mOhm | Polar | - | - | - | 3333 | 20V | 1.56mA | 4.95A | 5000 hours | - | 247.5mA @ 120Hz | 4.95A @ 100kHz | 12 % | 4.95A | 8mm | 11.9mm | 0.472 12.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2.5SWZ270M1.9X7.3 Rubycon | 14 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | - | General Purpose | - | - | 270μF | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLF1A680MDL4 Nichicon | 30 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | PLF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 68μF | 10V | - | 2.5mm | 25mOhm | POLARIZED | 0.098 2.50mm | - | - | - | - | 0.136mA | 2.9A | 2000 hours | 0.08 | - | 2.9A @ 100kHz | - | - | 6.3mm | 10.5mm | 0.413 10.50mm | - | - | No | - | ROHS3 Compliant | - | - |