- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance Value | DCL | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Schedule B | Seated Plane Height | Special Features | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Current - Leakage | Size(mm) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25PFV100M6.3X8 Rubycon | 237 | - | - | 17 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | Tin (Sn) | - | - | Automotive | 8532.24.0020 | 100μF | - | BULK; TR, 15 INCH | - | - | - | - | - | - | - | 30mOhm | POLARIZED | - | 25V | - | 2626 | - | 0.025mA | 70mA | - | 0.14 | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NSPE-TZ470M35V6.3X8NBYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | 47uF | 16.45(uA) | EAR99 | Low | 0.045 | - | 16.45@2Min | 1280 | Not Required(mm) | 2000(hr) | 2000 | - | - | - | 125 | -55 | Surface Mount | Surface Mount | -55C to 125C | 125C | -55C | - | Not Required(mm) | 6.3 | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | High Ripple Current|High Temperature Range|Low Leakage|Low ESR|Long Life | 20% | - | - | - | - | - | - | 20% | - | - | Obsolete | - | - | - | - | Polymer Hybrid | - | - | - | - | - | 47000000(pF) | - | - | - | Cylindrical | - | Not Required | - | - | - | - | Polar | - | - | - | - | 35VDC | - | 1280(mA) | - | - | - | - | - | 0.045(ohm) | - | 6.3 X 8 | Not Required(mm) | - | - | - | - | - | 8(Max) | - | - | RoHS Compliant | - | - | ||
![]() NSPE-TZ331M25V10X12.8NBYF NIC Components | 320 |
| - | - | - | - | - | - | - | - | 2 | - | 330uF | 82.5(uA) | EAR99 | Low | 0.014 | - | 82.5@2Min | 2890 | Not Required(mm) | 3000(hr) | 3000 | - | - | - | 125 | -55 | Surface Mount | Surface Mount | -55C to 125C | 125C | -55C | - | Not Required(mm) | 10 | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | High Ripple Current|High Temperature Range|Low Leakage|Low ESR|Long Life | 20% | - | - | - | - | - | - | 20% | - | - | Obsolete | - | - | - | - | Polymer Hybrid | - | - | - | - | - | 330000000(pF) | - | - | - | Cylindrical | - | Not Required | - | - | - | - | Polar | - | - | - | - | 25VDC | - | 2890(mA) | - | - | - | - | - | 0.014(ohm) | - | 10 X 12.8 | Not Required(mm) | - | - | - | - | - | 12.8(Max) | - | - | RoHS Compliant | - | - | ||
![]() NSPE-TZ680M25V6.3X8NBYF NIC Components | 497 |
| - | 18 Weeks, 4 Days | - | - | - | - | - | ALUMINUM (WET) | 2 | - | 68uF | - | EAR99 | Low | 0.035 | NIC COMPONENTS CORP | 17@2Min | 1380 | - | - | 2000 | - | NIC Components Corp | NSPE-TZ680M25V6.3X8NBYF | 125 | -55 | Surface Mount | - | - | - | - | Active | - | 6.3 | 2.15 | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | - | High Ripple Current|Low ESR|Long Life|High Temperature Range|Low Leakage | - | - | - | - | - | - | - | 20% | - | - | Obsolete | - | - | - | EAR99 | Polymer Hybrid | - | - | - | - | 8532.22.00.20 | - | - | - | - | Cylindrical | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | - | - | - | - | 25VDC | - | - | - | - | - | - | - | - | - | 6.3 X 8 | - | - | - | - | - | - | 8(Max) | - | - | RoHS Compliant | - | - | ||
![]() NSPE-TZ561M16V10X12.8NBYF NIC Components | 367 |
| - | - | - | - | - | - | - | - | 2 | - | 560uF | 89.6@2MIN(uA) | EAR99 | Low | 0.014 | - | 89.6@2Min | 3030 | Not Required(mm) | 2500(hr) | 2500 | - | - | - | 125 | -55 | Surface Mount | Surface Mount | -55C to 125C | 125C | -55C | - | Not Required(mm) | 10 | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | High Ripple Current|Low Leakage|High Temperature Range|Low ESR|Long Life | 20% | - | - | - | - | - | - | 20% | - | - | Obsolete | - | - | - | - | Polymer Hybrid | - | - | - | - | - | 560UF(pF) | - | - | - | Cylindrical | - | Not Required | - | - | - | - | Polar | - | - | - | - | 16VDC | - | 3030(mA) | - | - | - | - | - | 0.014(ohm) | - | 10 X 12.8 | Not Required(mm) | - | - | - | - | - | 12.8(Max) | - | - | RoHS Compliant | - | - | ||
![]() NSPE-TZ470M25V6.3X6.3NBYF NIC Components | 996 |
| - | - | - | - | - | - | - | - | 2 | - | 47uF | 11.75(uA) | EAR99 | Low | 0.04 | - | 11.75@2Min | 1260 | Not Required(mm) | 1500(hr) | 1500 | - | - | - | 125 | -55 | Surface Mount | Surface Mount | -55C to 125C | 125C | -55C | - | Not Required(mm) | 6.3 | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | High Ripple Current|High Temperature Range|Long Life|Low Leakage|Low ESR | 20% | - | - | - | - | - | - | 20% | - | - | Obsolete | - | - | - | - | Polymer Hybrid | - | - | - | - | - | 47000000(pF) | - | - | - | Cylindrical | - | Not Required | - | - | - | - | Polar | - | - | - | - | 25VDC | - | 1260(mA) | - | - | - | - | - | 0.04(ohm) | - | 6.3 X 6.3 | Not Required(mm) | - | - | - | - | - | 6.3(Max) | - | - | RoHS Compliant | - | - | ||
![]() NSPE-TZ180M40V6.3X6.3NBYF NIC Components | 767 |
| - | 18 Weeks, 4 Days | - | - | - | - | - | ALUMINUM (WET) | 2 | - | 18uF | 7.2@2MIN(uA) | EAR99 | Low | 0.055 | NIC COMPONENTS CORP | 7.2@2Min | 1050 | Not Required(mm) | 1500(hr) | 1500 | - | NIC Components Corp | NSPE-TZ180M40V6.3X6.3NBYF | 125 | -55 | Surface Mount | Surface Mount | -55C to 125C | 125C | -55C | Active | Not Required(mm) | 6.3 | 2.15 | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | High Ripple Current|High Temperature Range|Low Leakage|Low ESR|Long Life | 20% | - | - | - | - | - | - | 20% | - | - | Obsolete | - | - | - | EAR99 | Polymer Hybrid | - | - | - | - | 8532.22.00.20 | 18000000(pF) | - | - | - | Cylindrical | unknown | Not Required | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | - | - | - | - | 40VDC | - | 1050(mA) | - | - | - | - | - | 0.055(ohm) | - | 6.3 X 6.3 | Not Required(mm) | - | - | - | - | - | 6.3(Max) | - | - | RoHS Compliant | - | - | ||
![]() NSPE-TZ820M16V6.3X6.3NBYF NIC Components | 682 |
| - | 18 Weeks, 4 Days | - | - | - | - | - | ALUMINUM (WET) | 2 | - | 82uF | 13.12@2MIN(uA) | EAR99 | Low | 0.038 | NIC COMPONENTS CORP | 13.12@2Min | 1320 | Not Required(mm) | 1500(hr) | 1500 | - | NIC Components Corp | NSPE-TZ820M16V6.3X6.3NBYF | 125 | -55 | Surface Mount | Surface Mount | -55C to 125C | 125C | -55C | Active | Not Required(mm) | 6.3 | 2.15 | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | High Ripple Current|Low Leakage|High Temperature Range|Low ESR|Long Life | 20% | - | - | - | - | - | - | 20% | - | - | Obsolete | - | - | - | EAR99 | Polymer Hybrid | - | - | - | - | 8532.22.00.20 | 82000000(pF) | - | - | - | Cylindrical | unknown | Not Required | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | - | - | - | - | 16VDC | - | 1320(mA) | - | - | - | - | - | 0.038(ohm) | - | 6.3 X 6.3 | Not Required(mm) | - | - | - | - | - | 6.3(Max) | - | - | RoHS Compliant | - | - | ||
![]() NSPE-TZ270M35V6.3X6.3NBYF NIC Components | 462 |
| - | 18 Weeks, 4 Days | - | - | - | - | - | ALUMINUM (WET) | 2 | - | 27uF | 9.45(uA) | EAR99 | Low | 0.05 | NIC COMPONENTS CORP | 9.45@2Min | 1070 | Not Required(mm) | 1500(hr) | 1500 | - | NIC Components Corp | NSPE-TZ270M35V6.3X6.3NBYF | 125 | -55 | Surface Mount | Surface Mount | -55C to 125C | 125C | -55C | Active | Not Required(mm) | 6.3 | 2.15 | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | High Ripple Current|High Temperature Range|Low Leakage|Low ESR|Long Life | 20% | - | - | - | - | - | - | 20% | - | - | Obsolete | - | - | - | EAR99 | Polymer Hybrid | - | - | - | - | 8532.22.00.20 | 27000000(pF) | - | - | - | Cylindrical | unknown | Not Required | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | - | - | - | - | 35VDC | - | 1070(mA) | - | - | - | - | - | 0.05(ohm) | - | 6.3 X 6.3 | Not Required(mm) | - | - | - | - | - | 6.3(Max) | - | - | RoHS Compliant | - | - | ||
![]() PCF0J220MCL1GB Nichicon | 1166 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.157Dia 4.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | SILVER OVER COPPER | - | - | General Purpose | 8532.22.00 | 22μF | 6.3V | - | - | - | - | - | - | - | - | 200mOhm | Polar | - | - | - | 1717 | - | 0.1mA | 700mA | 2000 hours | 0.12 | - | 700mA @ 100kHz | - | - | - | - | - | 4mm | 5.5mm | 0.217 5.50mm | - | 4.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXJ160ARA221MF61G United Chemi-Con | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 220μF | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 175mA @ 120Hz | 3.5A @ 100kHz | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLF1E100MCL2 Nichicon | 6403 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | PLF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | - | 10μF | 25V | - | - | - | - | - | 3.5mm | - | 19mm | 60mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | - | 1.5A | 2000 hours | - | - | 1.5A @ 100kHz | - | - | - | - | - | 8mm | 6mm | 0.276 7.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NSPE-TZ270M40V6.3X8NBYF NIC Components | 556 |
| - | 18 Weeks, 4 Days | - | - | - | - | - | ALUMINUM (WET) | 2 | - | 27uF | 10.8@2MIN(uA) | EAR99 | Low | 0.048 | NIC COMPONENTS CORP | 10.8@2Min | 1230 | Not Required(mm) | 2000(hr) | 2000 | - | NIC Components Corp | NSPE-TZ270M40V6.3X8NBYF | 125 | -55 | Surface Mount | Surface Mount | -55C to 125C | 125C | -55C | Active | Not Required(mm) | 6.3 | 2.14 | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | High Ripple Current|High Temperature Range|Low Leakage|Low ESR|Long Life | 20% | - | - | - | - | - | - | 20% | - | - | Obsolete | - | - | - | EAR99 | Polymer Hybrid | - | - | - | - | 8532.22.00.20 | 27UF(pF) | - | - | - | Cylindrical | unknown | Not Required | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | - | - | - | - | 40VDC | - | 1230(mA) | - | - | - | - | - | 0.048(ohm) | - | 6.3 X 8 | Not Required(mm) | - | - | - | - | - | 8(Max) | - | - | RoHS Compliant | - | - | ||
![]() 875105145011 Würth Elektronik | 1626 | - | Datasheet | 77 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 390μF | 6.3V | - | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | 3.4A | 2000 hours | - | 170mA @ 120Hz | 3.4A @ 100kHz | - | - | - | - | - | - | - | 0.303 7.70mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 16SEPF150M TSS Panasonic Electronic Components | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | 55 | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2012 | OS-CON™, SEPF | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | General Purpose | - | 150μF | 16V | - | - | - | - | - | 2.5mm | - | - | 30mOhm | POLARIZED | 0.098 2.50mm | - | 450 μm | - | 16V | 480μA | 2.59A | 5000 hours | - | 129.5mA @ 120Hz | 2.59A @ 100kHz | 12 % | - | - | - | - | 6.3mm | - | 0.217 5.50mm | 5.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RS80J471MDNASQ Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | 6.3V | Box | - | - | - | - | 2.5mm | - | - | 8mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | 6.3V | 740μA | 5A | 5000 hours | - | 500mA @ 120Hz | 5A @ 100kHz | 0.1 % | - | - | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLS1C331MDO1 Nichicon | 6 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | PLS | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 330μF | 16V | - | - | - | - | - | 5mm | - | - | 9mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 16V | 1.056mA | 4.7A | 5000 hours | 0.08 | - | 4.7A @ 100kHz | - | - | - | - | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RHT1V101MDN1 Nichicon | 6 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | -55°C~125°C | Bulk | - | FPCAP, RHT | 0.394Dia 10.00mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 100μF | - | - | - | - | - | - | - | - | - | 25mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 325mA @ 120Hz | 3.25A @ 100kHz | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | - | - | - | - | - | ||
![]() RS80J331MDN1PX Nichicon | 34 |
| - | - | Through Hole | - | Radial | WIRE | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 330μF | 6.3V | TAPE | 5mm | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 8mOhm | Polar | - | - | 600 μm | - | 6.3V | - | 5A | 2000 hours | 0.1 | - | - | 0.1 % | - | 519μA | - | - | 6.3mm | 8mm | 8.9916mm | 8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RL81C181MDN1PX Nichicon | 9 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 180μF | 16V | TAPE | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12mOhm | Polar | - | - | 600 μm | - | 16V | - | 5A | 2000 hours | - | - | - | 0.12 % | - | 576μA | - | - | 8mm | 8mm | 8.9916mm | 8mm | - | - | - | - | RoHS Compliant | - | - |