- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL80J102MDN1KX Nichicon | 27300 |
| Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Polymer | - | Matte Tin (Sn) | General Purpose | - | - | 1000μF | 6.3V | - | - | - | - | - | 3.5mm | 9mOhm | POLARIZED | 0.138 3.50mm | - | - | 600 μm | - | 6.3V | 1.26mA | 5.7A | 2000 hours | - | - | 570mA @ 120Hz | 5.7A @ 100kHz | - | - | 8mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 20SVF180M Panasonic Electronic Components | 37200 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | - | - | - | 20V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 180μF | 20V | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 50.5mA @ 120Hz | 1.01A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 16SVPA82MAA Panasonic Electronic Components | 999 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OS-CON™, SVPA | 0.315Dia 8.00mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 82μF | 16V | TR | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | 3333 | - | 0.262mA | 2.76A | 2000 hours | 0.12 | - | 138mA @ 120Hz | 2.76A @ 100kHz | 12 % | - | 8mm | 8.3mm | 0.276 7.00mm | 9mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A765MU158M0JLAE010 KEMET | 36 |
| Datasheet | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 1500μF | 6.3V | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECASD60D477M006K00 Murata Electronics | 648 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 6mOhm | - | General Purpose | - | - | 470μF | 2V | TR, EMBOSSED, 13 INCH | 4.3mm | - | 7343 | 2917 | - | 6mOhm | Polar | - | Yes | 2V | - | - | - | 0.094mA | 3.5A | 1000 hours | 0.06 | - | - | 3.5A @ 100kHz | - | - | - | 7.3mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RL81C181MDN1KX Nichicon | 48 |
| Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | 4.535924g | - | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 180μF | 16V | - | - | - | - | - | 3.5mm | 12mOhm | Polar | 0.138 3.50mm | - | - | 600 μm | - | 16V | 576μA | 5A | 2000 hours | - | - | 500mA @ 120Hz | 5A @ 100kHz | 0.12 % | - | 8mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZC1H121P Panasonic Electronic Components | 30000 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | - | - | 120μF | - | - | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 240mA @ 100Hz | 1.6A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCV1H101MCL2GS Nichicon | 1747 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin/Bismuth (Sn/Bi) | General Purpose | ESR IS MEASURED AT 100KHZ | 8532.22.00 | 100μF | 50V | - | - | - | - | - | 4.6mm | 27mOhm | POLARIZED | - | - | - | - | 4141 | 50V | 1mA | 3.6A | 3000 hours | - | - | - | 3.6A @ 100kHz | - | - | 10mm | 12.7mm | 0.500 12.70mm | 10.3mm | 10.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PCK0J221MCO1GS Nichicon | 3542 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCK | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | General Purpose | - | 8532.22.00 | 220μF | 6.3V | - | - | - | - | - | - | 10mOhm | POLARIZED | - | - | - | - | 2626 | 6.3V | 416μA | 3.9A | 2000 hours | 0.12 | - | - | 3.9A @ 100kHz | - | - | 6.3mm | 6mm | 0.236 6.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A765EB157M0JLAE020 KEMET | 7050 |
| Datasheet | 50 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 150μF | 6.3V | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | 6.3mm | 5.7mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HBW101M1ETR-0608S SURGE | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260" L x 0.260" W (6.60mm x 6.60mm) | 4000 Hrs @ 125°C | SURGE | Strip | Active | Non-Compliant | 25 V | -55°C ~ 125°C | - | - | HBW | 0.248" Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | Hybrid | - | - | General Purpose | - | - | 100 μF | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 140 mA @ 120 Hz | 1.4 A @ 100 kHz | - | - | - | - | 0.315" (8.00mm) | - | - | - | - | - | Lead Free | - | ||
![]() A758BG106M1EAAE070 KEMET | 2724 |
| Datasheet | 50 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Bulk | 2016 | A758 | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 10μF | 25V | - | - | - | - | - | - | 70mOhm | - | 0.079 2.00mm | - | - | - | - | - | - | - | 5000 hours | - | - | - | 750mA @ 100kHz | - | - | 5mm | 7mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HBV221M1ETR-0810S SURGE | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | 10000 Hrs @ 105°C | SURGE | Strip | Active | Non-Compliant | 25 V | -55°C ~ 105°C | - | - | HBV | 0.315" Dia (8.00mm) | ±20% | - | - | - | - | - | - | - | Hybrid | - | - | General Purpose | - | - | 220 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 mOhms | 230 mA @ 120 Hz | 2.3 A @ 100 kHz | - | - | - | - | 0.413" (10.50mm) | - | - | - | - | - | Lead Free | - | ||
![]() 6SVPC100M Panasonic Electronic Components | 1500 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 100μF | 6.3V | TR | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | 2121 | 6.3V | 300μA | 1.97A | 2000 hours | 0.12 | - | 107.5mA @ 120Hz | 2.15A @ 100kHz | 12 % | 1.97A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6SEPC470MX+TSS Panasonic Electronic Components | 2280 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | e1 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | - | 470μF | 6.3V | - | - | - | - | - | 3.5mm | 8mOhm | Polar | 0.138 3.50mm | - | - | 600 μm | - | 6.3V | 592μA | 5.7A | 5000 hours | 0.1 | - | 285mA @ 120Hz | 5.7A @ 100kHz | 10 % | - | 8mm | - | 0.354 9.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2SEPC820MW+TSS Panasonic Electronic Components | 2289 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | 9 | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | General Purpose | - | - | 820μF | 2.5V | Box | - | - | - | - | 2.5mm | 7mOhm | Polar | 0.098 2.50mm | - | - | 600 μm | - | 2.5V | 500μA | 5.6A | 5000 hours | - | - | 280mA @ 120Hz | 5.6A @ 100kHz | 10 % | - | 6.3mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APSK2R5ELL561ME08S United Chemi-Con | 9 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NPCAP™-PSK | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | General Purpose | - | - | 560μF | 2.5V | - | - | - | - | - | 2mm | 7mOhm | - | 0.079 2.00mm | - | - | 450 μm | - | - | - | 4.35A | 5000 hours | - | - | - | 4.35A @ 100kHz | 0.1 % | - | - | - | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZK1E471V Panasonic Electronic Components | 50000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2017 | ZK, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | - | - | 470μF | 25V | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() APXE2R5ARA471MF80G United Chemi-Con | 34 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | NPCAP™-PXE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 13mOhm | - | General Purpose | - | - | 470μF | 2.5V | - | - | - | - | - | - | 13mOhm | - | - | - | - | - | - | - | 235μA | 3.6A | 2000 hours | - | - | - | 3.6A @ 100kHz | 0.12 % | - | - | 6.6mm | 0.303 7.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PLX1V101MDL1TD Nichicon | 91 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | 2009 | PLX | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymer | - | - | General Purpose | - | - | 100μF | 35V | TR | - | AEC-Q200 | - | - | 5mm | 28mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 700μA | 1.04A | 3000 hours | 0.12 | - | - | 2.7A @ 100kHz | - | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |