- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6PS390MH11 United Chemi-Con | In Stock | - | - | - | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | 2 | - | EAR99 | - | - | 105°C | -55°C | - | ESR MEASURED AT 100KHZ-300KHZ | - | 390μF | 6.3V | BULK | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 12mOhm | POLARIZED | - | - | 0.4914mA | 4.77A | 2000 hours | - | - | - | 0.12 % | - | - | 12.9794mm | 11.5mm | - | RoHS Compliant | ||
![]() RR71C101MDN1KX Nichicon | 25 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | 16V | - | - | 2015 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 100μF | - | TAPE | 3.5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | - | 0.08mA | 5.6A | 2000 hours | 0.06 | - | - | - | - | - | 13.0048mm | 11.5mm | - | RoHS Compliant | ||
![]() RNU1C271MDN1PX Nichicon | 34 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | 16V | - | - | 2013 | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 270μF | - | TAPE | 5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 8mOhm | Polar | - | - | 0.864mA | 5A | 2000 hours | 0.08 | - | - | - | - | - | 13.0048mm | 11.5mm | - | RoHS Compliant | ||
![]() RR50E102MDN1KX Nichicon | 36 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | 2.5V | - | - | 2015 | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 1mF | - | TAPE | 3.5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 5mOhm | Polar | - | - | 0.625mA | 6.63A | 2000 hours | 0.15 | - | - | - | - | - | 13.0048mm | 11.5mm | - | RoHS Compliant | ||
![]() RR50E102MDN1PX Nichicon | 43 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | 2.5V | - | - | 2015 | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 1mF | - | TAPE | 5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 5mOhm | Polar | - | - | 0.625mA | 6.63A | 2000 hours | 0.15 | - | - | - | - | - | 13.0048mm | 11.5mm | - | RoHS Compliant | ||
![]() RNU1J390MDN1PH Nichicon | 21 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 39μF | 63V | - | - | 5.0038mm | - | 25mOhm | - | 0.197 5.00mm | - | 492μA | 2.6A | 2000 hours | - | 260mA @ 120Hz | 2.6A @ 100kHz | 0.12 % | 10mm | 12.5mm | 0.551 14.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() PLE0E821MDO1TD Nichicon | 13 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Box (TB) | 2015 | PLE | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 820μF | - | - | 3.5mm | 3.5052mm | - | 5mOhm | Polar | 0.138 3.50mm | 2.5V | 0.41mA | 6.6A | 2000 hours | 0.08 | - | 6.6A @ 100kHz | - | 8mm | - | 0.472 12.00mm | 12mm | - | ROHS3 Compliant | ||
![]() PLF1D820MCL2TD Nichicon | 30 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | General Purpose | - | - | 82μF | 20V | - | - | 5.0038mm | - | 40mOhm | Polar | 0.197 5.00mm | - | 328μA | 2.6A | 2000 hours | - | - | 2.6A @ 100kHz | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() RS80E561MDN1PX Nichicon | 30 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 560μF | - | - | 5mm | 2.4892mm | - | 7mOhm | Polar | 0.098 2.50mm | 2.5V | 0.5mA | 5.6A | 2000 hours | 0.1 | 560mA @ 120Hz | 5.6A @ 100kHz | - | 6.3mm | - | 0.354 9.00mm | 8mm | - | ROHS3 Compliant | ||
![]() RNS1D330MDS1PX Nichicon | 46 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RNS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 33μF | - | - | 2.5mm | 2.4892mm | - | 49mOhm | Polar | 0.098 2.50mm | 20V | 0.099mA | 2.2A | 2000 hours | 0.06 | 220mA @ 120Hz | 2.2A @ 100kHz | - | 6.3mm | - | 0.433 11.00mm | - | - | ROHS3 Compliant | ||
![]() APSG160ELL122MH20S United Chemi-Con | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 20000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | NPCAP™-PSG | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | - | 1200μF | - | - | - | 3.5052mm | - | 8mOhm | Polar | 0.138 3.50mm | - | - | 7.5A | 20000 hours | - | - | 7.5A @ 100kHz | - | - | - | 0.846 21.50mm | - | - | ROHS3 Compliant | ||
![]() RNU1E391MDN1 Nichicon | 46 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Bulk | - | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | - | - | Active | - | - | - | EAR99 | Polymer | - | - | - | General Purpose | - | 8532.22.00 | 390μF | - | - | - | - | - | 14mOhm | - | 0.197 5.00mm | - | - | - | - | - | 500mA @ 120Hz | 5A @ 100kHz | - | - | - | 0.551 14.00mm | - | - | - | ||
![]() PLF0G561MCO6TD Nichicon | 22 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 560μF | - | - | 3.5mm | 3.5052mm | - | 7mOhm | Polar | 0.138 3.50mm | 4V | 0.448mA | 5.2A | 2000 hours | 0.08 | - | 5.2A @ 100kHz | - | 8mm | - | 0.354 9.00mm | 9mm | - | ROHS3 Compliant | ||
![]() PCJ0G391MCL1GS Nichicon | 22 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCJ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | - | 390μF | 4V | - | - | - | - | 14mOhm | Polar | - | - | - | 3.47A | 2000 hours | - | - | 3.47A @ 100kHz | - | 6.3mm | 8mm | 0.315 8.00mm | 8mm | - | ROHS3 Compliant | ||
![]() RE50E821MDN1PX Nichicon | 32 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | 2.5V | - | - | 2015 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 820μF | - | TAPE | 5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 5mOhm | Polar | - | - | 0.513mA | 6.3A | 2000 hours | 0.1 | - | - | - | 8mm | - | 8.9916mm | 8mm | - | RoHS Compliant | ||
![]() RR70G561MDN1PX Nichicon | 27 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | 4V | - | - | 2015 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 560μF | - | TAPE | 5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | 4V | 0.224mA | 5.6A | 2000 hours | 0.08 | - | - | - | - | - | 13.0048mm | 11.5mm | - | RoHS Compliant | ||
![]() RS80E331MDNASQPX Nichicon | 36 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | 2.5V | - | - | 2015 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 330μF | - | TAPE | 5mm | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | - | 0.5mA | 5.6A | 5000 hours | 0.1 | - | - | - | 6.3mm | - | 8.9916mm | 8mm | - | RoHS Compliant | ||
![]() RNU1C101MDSASQPX Nichicon | 26 |
| - | 18 Weeks | Through Hole | - | Radial | - | ALUMINUM (SOLID POLYMER) | - | - | 16V | - | - | 2013 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 100μF | - | Ammo Pack | 2.5mm | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 25mOhm | Polar | - | - | - | 2.82A | 5000 hours | - | - | - | - | 6.3mm | - | 10.9982mm | 10mm | - | RoHS Compliant | ||
![]() RL80J561MDN1PX Nichicon | 25 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | 6.3V | - | - | 2015 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 560μF | - | TAPE | 5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 8mOhm | Polar | - | - | 0.706mA | 5.7A | 2000 hours | 0.12 | - | - | - | 8mm | - | 8.9916mm | 8mm | - | RoHS Compliant | ||
![]() RL80E152MDN1PX Nichicon | 14 |
| - | 18 Weeks | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | 2.5V | - | - | 2015 | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 1.5mF | - | TAPE | 5mm | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | - | 0.938mA | 6.1A | 2000 hours | 0.12 | - | - | - | 8mm | - | 8.9916mm | 8mm | - | RoHS Compliant |