- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR50G821MDN1PH Nichicon | 36 |
| - | 18 Weeks | Through Hole | - | Radial | - | WIRE | - | - | ALUMINUM (SOLID POLYMER) | - | - | 4V | - | - | 2009 | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 82μF | - | BULK | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 5mOhm | Polar | - | 4V | 0.82mA | 7.22A | 2000 hours | 0.15 | - | - | - | - | 10mm | - | 13.9954mm | 12.5mm | - | RoHS Compliant | - | ||
![]() RNU1C101MDSASQJX Nichicon | 26 |
| - | 18 Weeks | Through Hole | - | Radial | - | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | 16V | - | - | 2013 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 100μF | - | Ammo Pack | 5mm | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 25mOhm | Polar | - | - | - | 2.82A | 5000 hours | - | - | - | - | - | 6.3mm | - | 10.9982mm | 10mm | - | RoHS Compliant | - | ||
![]() RL80E561MDNASQPX Nichicon | 43 |
| - | 18 Weeks | Through Hole | - | Radial | - | - | - | - | ALUMINUM (DRY/SOLID) | - | - | 2.5V | - | - | 2013 | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 560μF | - | Tape | 5mm | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 6mOhm | Polar | - | - | - | 6.1A | 5000 hours | - | - | - | - | - | 8mm | - | 8.9916mm | 8mm | - | RoHS Compliant | - | ||
![]() PLF1C181MDO1 Nichicon | 42 |
| - | - | - | - | Aluminum | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | 20% | e4 | yes | - | - | 2 | Radial | EAR99 | - | Silver (Ag) | 105°C | -55°C | - | 8532.22.00 | 180μF | 16V | Bulk | - | - | 3.5mm | - | - | 9mOhm | POLARIZED | - | - | - | 5A | - | 0.08 | - | - | - | 576μA | 8mm | - | - | 12mm | - | RoHS Compliant | - | ||
![]() RHT1A391MDN1KX Nichicon | 40 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Box (TB) | 2015 | FPCAP, RHT | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | 8532.22.00 | 390μF | - | - | - | - | 3.5052mm | - | - | 16mOhm | Polar | 0.138 3.50mm | - | - | 3.95A | 1000 hours | - | 395mA @ 120Hz | 3.95A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLF0E152MDO6 Nichicon | 48 |
| - | 17 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | PLF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | - | 2 | Radial | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 1500μF | 2.5V | - | - | - | 3.5mm | - | - | 7mOhm | POLARIZED | 0.138 3.50mm | - | 750μA | 6.1A | - | 0.08 | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | 8mm | - | 0.492 12.50mm | 12mm | - | RoHS Compliant | - | ||
![]() PLF0G122MDO1 Nichicon | 40 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | 1.500002g | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2007 | PLF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | - | 1200μF | 4V | - | - | - | 5mm | - | 19mm | 8mOhm | Polar | 0.197 5.00mm | 4V | 960μA | 5.6A | 2000 hours | 0.08 | - | 5.6A @ 100kHz | - | - | 10mm | 13mm | 0.512 13.00mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RF80E101MDN1JT Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RF8 | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 100μF | - | - | 2.5mm | - | 2.0066mm | - | - | 7mOhm | Polar | 0.079 2.00mm | 2.5V | 0.5mA | 4.2A | 2000 hours | 0.1 | 420mA @ 120Hz | 4.2A @ 100kHz | - | - | 5mm | - | 0.354 9.00mm | 8mm | - | ROHS3 Compliant | - | ||
![]() RNS0J391MDN1PX Nichicon | 9 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RNS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 390μF | - | - | 3.5mm | - | 3.5052mm | - | - | 10mOhm | Polar | 0.138 3.50mm | 6.3V | 0.369mA | 5.23A | 2000 hours | 0.08 | 523mA @ 120Hz | 5.23A @ 100kHz | - | - | 8mm | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() RF80G331MDN1JT Nichicon | 9 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RF8 | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | - | - | 2.5mm | - | 2.0066mm | - | - | 8mOhm | Polar | 0.079 2.00mm | 4V | 0.5mA | 4A | 2000 hours | 0.1 | 400mA @ 120Hz | 4A @ 100kHz | - | - | 5mm | - | 0.354 9.00mm | 8mm | - | ROHS3 Compliant | - | ||
![]() RL80J821MDNASQPX Nichicon | 9 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 5000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 820μF | - | - | - | - | - | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | 570mA @ 120Hz | 5.7A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | - | ||
![]() RNS0J331MDN1 Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RNS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | 6.3V | Box | 5mm | - | 5.0038mm | - | - | 10mOhm | Polar | 0.197 5.00mm | - | 311.9μA | 5.5A | 2000 hours | - | 550mA @ 120Hz | 5.5A @ 100kHz | 0.07 % | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() RR70J331MDN1PH Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RR7 | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | - | - | 5mm | - | 5.0038mm | - | - | 7mOhm | Polar | 0.197 5.00mm | 6.3V | 0.104mA | 6.1A | 2000 hours | 0.07 | 610mA @ 120Hz | 6.1A @ 100kHz | - | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() RR50J471MDN1PX Nichicon | 9 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | FPCAP, RR5 | 0.315Dia 8.00mm | ±20% | - | - | Active | - | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | 8532.22.00 | 470μF | - | - | - | - | - | - | - | 5mOhm | - | 0.138 3.50mm | - | - | - | - | - | 663mA @ 120Hz | 6.63A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ||
![]() RNU0E152MDN1 Nichicon | 9 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1500μF | 2.5V | - | 3.5mm | - | 3.5052mm | - | - | 7mOhm | Polar | 0.138 3.50mm | - | 937.5μA | 5.7A | 2000 hours | - | 570mA @ 120Hz | 5.7A @ 100kHz | 0.08 % | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | ROHS3 Compliant | - | ||
![]() RR70J102MDN1PH Nichicon | 25 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RR7 | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1000μF | - | - | 5mm | - | 5.0038mm | - | - | 7mOhm | Polar | 0.197 5.00mm | 6.3V | 0.63mA | 6.1A | 2000 hours | 0.12 | 610mA @ 120Hz | 6.1A @ 100kHz | - | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() RS80E471MDNASQ Nichicon | 96800 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | 2.5V | Box | 2.5mm | - | 2.4892mm | - | - | 7mOhm | Polar | 0.098 2.50mm | - | 500μA | 5.6A | 5000 hours | - | 560mA @ 120Hz | 5.6A @ 100kHz | 0.1 % | - | 6.3mm | - | 0.354 9.00mm | 8mm | - | ROHS3 Compliant | - | ||
![]() RHT1A331MDN1PX Nichicon | 9 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 1000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Box (TB) | 2015 | FPCAP, RHT | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | - | - | 5mm | - | 3.5052mm | - | - | 17mOhm | Polar | 0.138 3.50mm | 10V | 0.66mA | 3.95A | 1000 hours | 0.12 | 395mA @ 120Hz | 3.95A @ 100kHz | - | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | ROHS3 Compliant | - | ||
![]() RNU1H390MDN1PX Nichicon | 6 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | - | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 39μF | - | - | - | compliant | - | - | - | 25mOhm | - | 0.138 3.50mm | - | - | - | - | - | 240mA @ 120Hz | 2.4A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | RoHS Compliant | - | ||
![]() RNU1E680MDN1 Nichicon | 6 |
| - | 18 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | - | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 68μF | 25V | TAPE | - | - | 3.5mm | - | - | 24mOhm | POLARIZED | 0.138 3.50mm | - | 850μA | 3.6A | - | - | 360mA @ 120Hz | 3.6A @ 100kHz | 0.12 % | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | RoHS Compliant | - |