- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APXA6R3ARA681MJC0G United Chemi-Con | 21 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 10mOhm | - | - | - | General Purpose | - | 680μF | 6.3V | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | 5.5A | 2000 hours | - | - | 5.5A @ 100kHz | - | - | - | - | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A700V107M006ATE018 KEMET | 34 |
| - | - | - | - | - | YES | J BEND | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.29.00.40 | 100μF | 6.3V | TR, 7 INCH | - | - | - | 7343 | 2917 | - | ALUMINUM ELECTROLYTIC CAPACITOR | 18mOhm | POLARIZED | - | - | - | - | - | - | 3.9A | - | 0.06 | - | - | 6 % | 25μA | - | 2mm | - | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() RS80J471MDNASQPX Nichicon | 746 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | 6.3V | - | 5mm | - | - | - | - | 2.4892mm | - | 8mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | 6.3V | 740μA | 5A | 5000 hours | 0.1 | 500mA @ 120Hz | 5A @ 100kHz | 0.1 % | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLE0G821MDO1TD Nichicon | 13 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Box (TB) | 2015 | PLE | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 820μF | - | - | 5mm | - | - | - | - | 5.0038mm | - | 5mOhm | Polar | 0.197 5.00mm | 4V | - | - | - | 0.656mA | 7A | 2000 hours | 0.08 | - | 7A @ 100kHz | - | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | - | ||
![]() RNU1C331MDN1KX Nichicon | 1472 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | - | - | 3.5mm | - | - | - | - | 3.5052mm | - | 8mOhm | Polar | 0.138 3.50mm | 16V | - | - | - | 1.056mA | 6.1A | 2000 hours | 0.08 | 610mA @ 120Hz | 6.1A @ 100kHz | - | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RS80J681MCN1JT Nichicon | 36 |
| - | 18 Weeks | Through Hole | - | Radial | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | 6.3V | - | - | 2015 | - | - | 20% | - | - | Active | - | 2 | - | EAR99 | - | - | - | 105°C | -55°C | - | 8532.22.00 | 680μF | - | - | - | - | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 8mOhm | Polar | - | - | - | - | - | - | 4.7A | 2000 hours | - | - | - | - | - | - | - | 8.9916mm | - | - | - | - | RoHS Compliant | - | ||
![]() 875105245014 Würth Elektronik | 602 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 270μF | 10V | - | - | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | 2.69A | 2000 hours | - | 134.5mA @ 120Hz | 2.69A @ 100kHz | - | - | - | - | 0.303 7.70mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() EEF-SR0E181R4 Panasonic Electronic Components | 80000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2015 | SP-Cap, SR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 180μF | 2.5V | - | - | 4.3mm | - | 7343 | 2917 | - | - | 4.5mOhm | Polar | - | - | - | - | 2.5V | 45μA | 8.5A | 2000 hours | - | - | 8.5A @ 100kHz | - | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() PLS0E821MCO8 Nichicon | 11 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLS | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 820μF | 2.5V | - | - | - | - | - | - | 2.5mm | - | 8mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | 2.5V | 500μA | 4.8A | 5000 hours | 0.08 | - | 4.8A @ 100kHz | - | - | 6.3mm | 9mm | 0.354 9.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 875075561006 Würth Elektronik | 933 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 150μF | 25V | - | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | 4.8A | 2000 hours | - | 240mA @ 120Hz | 4.8A @ 100kHz | - | - | - | - | 0.488 12.40mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 875115157010 Würth Elektronik | 750 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 1200μF | 6.3V | - | - | - | - | - | - | - | - | 11mOhm | Polar | - | - | - | - | - | - | 5.1A | 2000 hours | - | 255mA @ 120Hz | 5.1A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 875105244012 Würth Elektronik | 978 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 180μF | 10V | - | - | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | - | 1.97A | 2000 hours | - | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | - | - | - | 0.228 5.80mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RWA0D471MEG Nichicon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, WA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 470μF | 2V | - | - | - | - | 7343 | 2917 | - | - | 9mOhm | - | - | - | - | - | - | 940μA | 3.3A | 1000 hours | - | - | - | - | - | - | 4.3mm | 0.177 4.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() 875105544003 Würth Elektronik | 798 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 22μF | 25V | - | - | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | - | 2.2A | 2000 hours | - | 110mA @ 120Hz | 2.2A @ 100kHz | - | - | - | - | 0.228 5.80mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RSH0E391MCN1GB Nichicon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RSH | 0.248Dia 6.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 390μF | 2.5V | - | - | - | unknown | - | - | - | - | 20mOhm | POLARIZED | - | - | - | 2628 | - | 488μA | 3A | 2000 hours | - | - | - | 0.12 % | - | 6.3mm | 4.7mm | 0.185 4.70mm | 7.2mm | 6.5mm | - | - | RoHS Compliant | - | ||
![]() 16PS330MBJ12 United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2003 | NPCAP™-PS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 330μF | 16V | - | - | - | - | - | - | 5.0038mm | - | 14mOhm | - | 0.197 5.00mm | - | - | - | - | - | 5.05A | 2000 hours | - | - | 5.05A @ 100kHz | 0.12 % | - | - | - | 0.551 14.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() RNU1J330MDN1PX Nichicon | 6 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | - | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | - | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 33μF | - | - | - | - | compliant | - | - | - | - | 26mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 230mA @ 120Hz | 2.3A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() APXG200ARA151MF80G United Chemi-Con | 859 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 150μF | - | - | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | - | 3.2A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() EEF-CD0E151R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | - | 150μF | 2.5V | BULK | - | 4.3mm | - | 7343 | 2917 | - | - | 18mOhm | POLARIZED | - | - | - | - | - | 22.5μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 80SXE56M Panasonic Electronic Components | 188 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 125°C | 80V | -55°C~125°C | Bulk | - | OS-CON™, SXE | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | 56μF | - | - | - | - | - | - | - | - | - | 28mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 155mA @ 120Hz | 3.1A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - |