- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Ihs Manufacturer | IL (uA) | IR (mA) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Special Features | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Ripple Current (AC) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63SXE56M Panasonic Electronic Components | 103 | - | Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | -55°C~125°C | Bulk | - | OS-CON™, SXE | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | 56μF | - | - | - | - | - | - | - | - | - | 25mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 147.5mA @ 120Hz | 2.95A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 63SXE100M Panasonic Electronic Components | 2572 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | -55°C~125°C | Bulk | - | OS-CON™, SXE | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | - | - | - | - | - | - | - | - | - | 25mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 164mA @ 120Hz | 3.28A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESRD330M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 670.01263mg | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 33μF | 6.3V | TR | 4.3mm | - | unknown | 7343 | 2917 | - | - | 28mOhm | POLARIZED | - | - | - | - | - | - | 3μA | 2A | 1000 hours | - | - | 2A @ 100kHz | 0.06 % | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEF-UD0G151R Panasonic Electronic Components | 36000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Tin (Sn) | - | - | General Purpose | - | 150μF | 4V | BULK | 4.3mm | - | - | 7343 | 2917 | - | - | 15mOhm | Polar | - | - | 4V | - | - | - | 0.036mA | 3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | - | - | - | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-CX0G181R Panasonic Electronic Components | 24500 |
| - | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 180μF | - | BULK | - | - | - | - | - | - | - | 15mOhm | POLARIZED | - | - | 4V | - | - | - | 0.072mA | - | - | 0.06 | - | 5.1A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() APS-200ELL151MJC5S United Chemi-Con | 1391 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | NPCAP™-PS | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 150μF | 20V | - | - | - | - | - | - | 5mm | - | 20mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | - | - | 4.32A | 2000 hours | - | - | 4.32A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | 0.492 12.50mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() RNS1C151MDN1PH Nichicon | 528 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RNS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 150μF | 16V | - | - | - | - | - | - | 5.0038mm | - | 10mOhm | Polar | 0.197 5.00mm | No | - | 600 μm | - | 16V | 360μA | 5.5A | 2000 hours | - | 550mA @ 120Hz | 5.5A @ 100kHz | 0.06 % | - | - | - | - | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 875075555002 Würth Elektronik | 100 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 47μF | 25V | - | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | - | 4.21A | 2000 hours | - | 210.5mA @ 120Hz | 4.21A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.461 11.70mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 25SVPF56M Panasonic Electronic Components | 194 |
| - | 10 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 6 | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 56μF | 25V | TR | - | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | 25V | 280μA | 2.8A | 5000 hours | 0.12 | 140mA @ 120Hz | 2.8A @ 100kHz | 12 % | - | - | - | - | 2.8A | - | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() APXJ160ARA271MFA0J United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 270uF | - | Super Low | 0.016 | - | 864@2Min | 5080 | 15000 | - | - | - | 105 | -55 | Surface Mount | - | - | - | - | - | - | - | 6.3 | - | - | - | - | - | - | - | - | - | - | 20% | - | - | Active | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | - | Polar | - | - | - | - | - | 16VDC | - | - | - | - | - | - | - | - | - | - | 6.3 X 9.7 | - | - | - | - | - | - | - | 9.7 | - | - | RoHS Compliant | - | ||
![]() EEF-CX0J101R Panasonic Electronic Components | 3500 | - | - | 18 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 2 | - | 130.010913mg | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | - | 100μF | 6.3V | BULK | 4.3mm | - | - | 7343 | 2917 | 1.3mm | - | 15mOhm | Polar | - | - | - | 2.4 mm | - | 6.3V | 63μA | 2.7A | 1000 hours | - | - | 5.1A @ 100kHz | 0.06 % | - | - | - | - | 2.7A | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 80SXE33M Panasonic Electronic Components | 20000 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80V | -55°C~125°C | Bulk | - | OS-CON™, SXE | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | 33μF | - | - | - | - | - | - | - | - | - | 35mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 124.5mA @ 120Hz | 2.49A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 100SXE27M Panasonic Electronic Components | 20000 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | OS-CON™, SXE | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | 27μF | - | - | - | - | - | - | - | - | - | 30mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 150mA @ 120Hz | 3A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 100SXE18MX Panasonic Electronic Components | 982 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | OS-CON™, SXE | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | 18μF | - | - | - | - | - | - | - | - | - | 40mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 117.5mA @ 120Hz | 2.35A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 35SVPF22M Panasonic Electronic Components | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 6 | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPF | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 22μF | 35V | TR | - | - | - | - | - | - | - | 35mOhm | Polar | - | - | - | - | - | 35V | 154μA | 2.6A | 5000 hours | 0.12 | 130mA @ 120Hz | 2.6A @ 100kHz | 12 % | - | - | - | - | 2.6A | - | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6SVPC220MV Panasonic Electronic Components | 990 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | - | 6 | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2005 | OS-CON™, SVPC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 220μF | 6.3V | TR | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | 6.3V | 300μA | 3.16A | 2000 hours | 0.12 | 158mA @ 120Hz | 3.16A @ 100kHz | 12 % | - | - | - | - | 3.16A | - | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2R5SVPC560M Panasonic Electronic Components | 52 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | - | 6 | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVPC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 560μF | 2.5V | TR | - | - | - | - | - | - | - | 16mOhm | Polar | - | - | - | - | - | 2.5V | 300μA | 3.5A | 2000 hours | 0.12 | 175mA @ 120Hz | 3.5A @ 100kHz | 12 % | - | - | - | - | 3.5A | - | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-CS0G121R Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap CS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 120μF | - | TR, Embossed , 13 Inch | - | - | - | - | - | - | - | 15mOhm | POLARIZED | - | - | 4V | - | - | - | - | - | - | - | - | 5.1A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 7.3mm | 4.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() NSPE-TZ101M35V8X10.8NBYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 100uF | EAR99 | Low | 0.028 | - | 35@2Min | 1780 | 3000 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | - | 8 | - | Compliant | - | High Ripple Current|Low Leakage|High Temperature Range|Low ESR|Long Life | - | - | - | - | - | - | 20% | - | - | Obsolete | - | - | - | - | Polymer Hybrid | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | - | Polar | - | - | - | - | - | 35VDC | - | - | - | - | - | - | - | - | - | - | 8 X 10.8 | - | - | - | - | - | - | - | 10.8(Max) | - | - | RoHS Compliant | - | ||
![]() NPC331M2D8YATRF NIC Components | In Stock | - | - | - | Surface Mount | - | - | YES | J BEND | SURFACE MOUNT | - | ALUMINUM (SOLID POLYMER) | - | 2 | - | 330uF | EAR99 | Low | 0.007 | NIC COMPONENTS CORP | 26.4@5Min | 3500 | 2000 | - | NIC Components Corp | NPC331M2D8YATRF | 105 | -55 | Surface Mount | 105 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | 4.3 | - | 5.67 | Compliant | Yes | High Ripple Current|Low ESR|Pb-Free|Low Impedance | - | - | Tape and Reel | - | NPC | - | 20% | e4 | Yes | Obsolete | - | - | SMD/SMT | EAR99 | Polymer | - | Gold (Au) | 105 °C | -55 °C | - | 8532.22.00.20 | 330 µF | - | TR, 13 INCH | 4.3 mm | Flat | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 7 mΩ | Polar | - | - | 2 V | - | 2917 | 2VDC | 26.4 µA | 3.5 A | - | 0.10 | - | - | - | 20% | 20% | 7 mΩ | 7.3 X 4.3 X 2.9 | - | 7.3 | - | 2.9 mm | - | 7.3 mm | 4.3 mm | 2.9 | No | - | RoHS Compliant | Lead Free |