- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Diameter (mm) | Terminal Pitch (mm) | Voltage Rated | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Size(mm) | Diameter | Height | Height Seated (Max) | Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2.5SXB82M1.9X7.3 Rubycon | 31 |
| Datasheet | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | 2.5V | - | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 82μF | - | - | - | - | - | - | - | - | - | - | - | 13mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4SLE68M1.4X7.3 Rubycon | 32677 |
| Datasheet | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | 4V | - | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 68μF | - | - | - | - | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | 3A @ 100kHz | - | - | - | - | 0.055 1.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SE0D561ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 5mOhm | Tin (Sn) | - | - | General Purpose | - | 560μF | 2V | BULK | - | 4.3mm | - | - | 7343 | 2917 | - | - | - | 5mOhm | POLARIZED | - | 2V | - | - | 0.112mA | 4A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-SL0E151ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | - | 150μF | 2.5V | BULK | - | 4.3mm | - | - | 7343 | 2917 | - | - | - | 9mOhm | POLARIZED | - | - | - | - | 37.5μA | 3A | 1000 hours | - | - | 3A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PLF1E100MCL7TP Nichicon | 16214 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | 25V | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 10μF | 25V | - | - | - | - | - | - | - | 2.4892mm | - | - | 65mOhm | Polar | 0.098 2.50mm | - | - | - | 125μA | 1.5A | 2000 hours | - | - | 1.5A @ 100kHz | - | - | - | - | 0.236 6.00mm | 6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UE0G271ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 270μF | 4V | BULK | - | 4.3mm | - | - | 7343 | 2917 | - | - | - | 12mOhm | POLARIZED | - | 4V | - | - | 0.108mA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | - | - | - | 4.2mm | 0.169 4.30mm | 7.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() 2SXE150M1.9X7.3 Rubycon | 48 |
| Datasheet | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | 2V | - | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 150μF | - | - | - | - | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2.5SZE100M1.4X7.3 Rubycon | 48 |
| Datasheet | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | 2.5V | - | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SZE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | - | - | - | - | - | - | - | - | - | - | - | 5mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HHXC250ARA470MF61G United Chemi-Con | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | 25V | - | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 47μF | - | - | - | - | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | 900mA @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() RNS1E150MDS1JX Nichicon | 30460 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RNS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 15μF | 25V | - | - | - | - | - | - | - | 2.5mm | - | - | 49mOhm | Polar | 0.098 2.50mm | - | 500 μm | 25V | 75μA | 2.2A | 2000 hours | - | 220mA @ 120Hz | 2.2A @ 100kHz | 0.06 % | - | 6.3mm | 10mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PCJ1C390MCL1GS Nichicon | 1112 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | 16V | - | -55°C~105°C | Tape & Reel (TR) | 2006 | PCJ | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 39μF | 16V | - | - | - | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | 16V | 124μA | 2.07A | 2000 hours | - | - | 2.07A @ 100kHz | 0.12 % | - | 5mm | 6mm | 0.236 6.00mm | 6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 50PZF100M10X9 Rubycon | 1299 | - | - | 22 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | 50V | - | -55°C~125°C | Bulk | 2015 | PZF | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | - | Automotive | - | 100μF | - | - | 19mm | - | - | - | - | - | 5.0038mm | - | - | 28mOhm | Polar | 0.197 5.00mm | 50V | - | - | - | 80mA | 4000 hours | - | 80mA @ 120Hz | 1.6A @ 100kHz | - | - | 10mm | - | 0.433 11.00mm | 9mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PLF1D101MDO2 Nichicon | 76 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | PLF | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 100μF | 20V | - | - | - | - | - | - | - | 3.5mm | - | 19mm | 22mOhm | POLARIZED | 0.138 3.50mm | - | - | - | 0.4mA | 3.32A | 2000 hours | - | - | 3.32A @ 100kHz | - | - | 8mm | 12mm | 0.472 12.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 827ULR6R3MFF Illinois Capacitor | In Stock | - | Datasheet | - | - | Through Hole | - | Radial | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | Bulk | - | - | - | 20% | - | - | - | - | 2 | - | - | - | - | - | 105°C | -55°C | - | - | 820μF | - | - | - | - | - | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 200mOhm | Polar | - | - | - | - | - | 6.1A | 2000 hours | - | - | - | - | - | - | - | 8.9916mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() APS-100ELL271MHB5S United Chemi-Con | 339 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | NPCAP™-PS | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 270μF | 10V | - | - | - | - | - | - | - | 3.5mm | - | - | 14mOhm | - | 0.138 3.50mm | - | 600 μm | 10V | - | 4.42A | 2000 hours | - | - | 4.42A @ 100kHz | 0.12 % | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() NSPE-H151M25V8X10.8NSWF NIC Components | 727 |
| - | - | - | - | - | - | - | - | - | 2 | - | 150uF | EAR99 | Low | 0.027 | 37.5@2Min | 1900 | - | 10000 | - | 105 | -55 | Surface Mount | 8 | - | - | - | - | Tape and Reel | - | - | - | 20% | - | - | Active | - | - | - | - | Polymer Hybrid | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | - | - | Polar | - | - | - | 25VDC | - | - | - | - | - | - | - | 8 X 10.8 | - | - | - | - | 10.8(Max) | - | - | RoHS Compliant | - | - | ||
![]() EA750KK107M1EAA KEMET Corporation | 20 |
| - | - | - | - | - | - | - | - | - | 2 | - | 100uF | - | Low | 0.04 | 500@2Min | 4500 | 0.6 | 2000 | - | 105 | -55 | Through Hole | 8 | 3.5 | - | Long Lead | - | Bulk | - | - | - | 20% | - | - | Active | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | - | - | - | - | Polar | - | - | - | 25VDC | - | - | - | - | - | - | - | 8 X 8 | - | - | - | - | 8 | - | - | Supplier Unconfirmed | - | - | ||
![]() 870135374005 Würth Elektronik | 42 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Box (TB) | - | WCAP-PTHT | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 330μF | 16V | - | - | - | - | - | - | - | 3.5052mm | - | - | 10mOhm | Polar | 0.138 3.50mm | - | - | - | - | 5.6A | 2000 hours | - | 280mA @ 120Hz | 5.6A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 875075555001 Würth Elektronik | 30507 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | 25V | - | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 39μF | 25V | - | - | - | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | 4.21A | 2000 hours | - | 210.5mA @ 120Hz | 4.21A @ 100kHz | - | - | - | - | 0.461 11.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 870055675008 Würth Elektronik | 450 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | 35V | - | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 82μF | 35V | - | - | - | - | - | - | - | 5.0038mm | - | - | 25mOhm | Polar | 0.197 5.00mm | - | - | - | - | 3.7A | 2000 hours | - | 185mA @ 120Hz | 3.7A @ 100kHz | - | - | - | - | 0.551 14.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - |