- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A755MS477M1CAAE013 KEMET | 46 |
| Datasheet | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | 20% | - | yes | - | - | 2 | - | - | - | - | - | 105°C | -55°C | - | - | - | 470μF | 16V | Bulk | 5mm | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 13mOhm | POLARIZED | - | - | - | - | - | 1.128mA | 5250mA | 5000 hours | 0.10 | - | - | - | - | 10mm | 12mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() A700D337M002ATE007 KEMET | 100 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 8532.29.00.40 | 330μF | 2V | TR, EMBOSSED PLASTIC, 7 INCH | - | 4.3mm | - | - | 7343 | 2917 | - | - | - | 7mOhm | POLARIZED | - | 2V | - | - | - | 39.6μA | 6A | - | 0.06 | - | 6A @ 100kHz | 6 % | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1E560P Panasonic Electronic Components | 1000000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Polymer | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive | - | - | 56μF | 25V | TR, 15 INCH | - | - | - | - | - | - | 1.8mm | - | - | 50mOhm | Polar | - | - | 650 μm | 2626 | 25V | 3μA | 900mA | 4000 hours | .14 | 135mA @ 100Hz | 900mA @ 100kHz | - | 900mA | 6.3mm | 5.8mm | 0.240 6.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() APXE6R3ARA471MH80G United Chemi-Con | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 80 | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 470μF | 6.3V | - | - | - | - | - | - | - | 3.1mm | - | - | 13mOhm | Polar | - | - | 1.1 mm | - | 6.3V | 592μA | 3.95A | 2000 hours | - | - | 3.95A @ 100kHz | 0.12 % | - | 8mm | 8.3mm | 0.303 7.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 20SEP22M Panasonic Electronic Components | 4978 | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 6 | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2005 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 22μF | 20V | - | - | - | - | - | - | - | 2.5mm | - | - | 60mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 20V | 220μA | 1.45A | 3000 hours | 0.1 | 72.5mA @ 120Hz | 1.45A @ 100kHz | 10 % | - | 6.3mm | 6mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-UD0J151R Panasonic Electronic Components | 160000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | - | - | 150μF | 6.3V | BULK | - | 4.3mm | - | - | 7343 | 2917 | - | - | - | 18mOhm | POLARIZED | - | - | - | - | - | 3μA | 2.5A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PCF0G151MCL6GS Nichicon | 49 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2015 | PCF | 0.197Dia 5.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 150μF | - | - | - | - | - | - | - | - | - | - | - | 30mOhm | POLARIZED | - | 4V | - | 2121 | - | 0.3mA | - | - | 0.12 | - | 2A @ 100kHz | - | - | - | - | 0.236 6.00mm | 6mm | 5.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCF1A151MCL1GS Nichicon | 25 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 8532.22.00 | 150μF | 10V | - | - | - | - | - | - | - | - | - | - | 21mOhm | POLARIZED | - | - | - | 4141 | 10V | 300μA | 3.3A | 2000 hours | - | - | 3.3A @ 100kHz | 0.12 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6SXB100M Rubycon | 3500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 100μF | 6.3V | - | - | - | - | - | 7343 | 2917 | - | - | - | 18mOhm | POLARIZED | - | - | - | - | - | 0.0252mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCX1C271MCS1GS Nichicon | 41 |
| Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.394Dia 10.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | TIN BISMUTH | - | - | General Purpose | - | - | 270μF | 16V | - | - | - | - | - | - | - | 4.6mm | - | - | 27mOhm | POLARIZED | - | - | - | 4341 | 16V | 864μA | 2.3A | 3000 hours | - | - | 2.3A @ 100kHz | 0.12 % | - | 10mm | 10.5mm | 0.433 11.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() A755KS687M0EAAE014 KEMET | 630 | - | Datasheet | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | 20% | - | yes | - | - | 2 | - | - | - | - | - | 105°C | -55°C | - | - | - | 680μF | 2.5V | BULK | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 14mOhm | POLARIZED | - | - | - | - | - | - | 4800mA | 5000 hours | 0.1 | - | - | - | - | 8mm | 12mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() APXG200ARA121MF61G United Chemi-Con | 14 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXG | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | - | 120μF | 20V | - | - | - | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | 480μA | 3.2A | 2000 hours | - | - | 3.2A @ 100kHz | 0.12 % | - | - | - | 0.240 6.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EEF-SX0G101R Panasonic Electronic Components | 18552 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | - | - | - | General Purpose | - | - | 100μF | 4V | BULK | - | 4.3mm | - | - | 7343 | 2917 | - | - | - | 9mOhm | POLARIZED | - | 4V | - | - | - | 24μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 10SVPC68M Panasonic Electronic Components | 28800 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | - | 6 | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | OS-CON™, SVPC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 68μF | 10V | TR | - | - | - | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | 2121 | 10V | 300μA | 1.97A | 2000 hours | 0.12 | 98.5mA @ 120Hz | 1.97A @ 100kHz | 12 % | 1.97A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A700X477M002ATE010 KEMET | 18500 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | - | Aluminium | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | - | 470μF | 2V | TR, Embossed Plastic, 7 Inch | - | 4.3mm | - | - | 7343 | 2917 | - | - | 1.3mm | 10mOhm | POLARIZED | - | - | - | - | 2V | 56.4μA | 4.7A | - | 0.06 | - | 4.7A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 25SEPF180M Panasonic Electronic Components | 8000 |
| - | 10 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 12 | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 180μF | 25V | - | - | - | - | - | - | - | 3.5mm | - | - | 16mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 25V | 900μA | 4.65A | 5000 hours | - | 232.5mA @ 120Hz | 4.65A @ 100kHz | 12 % | - | 8mm | 12mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HZC227M025F24T-F Cornell Dubilier Electronics (CDE) | 537 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | HZC | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Hybrid | - | - | - | - | Automotive, Bypass, Decoupling | - | - | 220μF | 25V | - | - | - | unknown | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | 55μA | 1.6A | 4000 hours | - | 160mA @ 120Hz | 1.6A @ 100kHz | 0.14 % | - | 8mm | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CS1C330R Panasonic Electronic Components | 3500 |
| Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | Aluminium | 80.002354mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 33μF | 16V | Tape, Embossed | - | 4.3mm | - | - | 7343 | 2917 | - | - | - | 40mOhm | POLARIZED | - | - | - | - | 16V | 158.4μA | 3A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PLX1E820MCL1TD Nichicon | 27 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | - | - | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Box (TB) | 2009 | PLX | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 82μF | 25V | TR | - | - | - | AEC-Q200 | - | - | 3.5mm | - | - | 28mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 410μA | 780mA | 3000 hours | 0.12 | - | 2A @ 100kHz | - | - | 8mm | 9mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A755KS827M1AAAE014 KEMET | 3489 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | A755 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | - | 820μF | 10V | - | - | - | - | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 5000 hours | - | 241mA @ 120Hz | 4.82A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |