- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | IL (uA) | IR (mA) | Lifetime (h) | Lifetime @ Temp. | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Diameter (mm) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Size(mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 875115252003 Würth Elektronik | 473 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 470μF | 10V | - | - | - | - | - | - | - | - | 11mOhm | Polar | - | - | - | - | - | - | 4.8A | 2000 hours | - | 240mA @ 120Hz | 4.8A @ 100kHz | - | - | - | - | 0.343 8.70mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEF-CD0G680ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 68μF | 4V | BULK | - | 4.3mm | - | - | - | - | - | 18mOhm | POLARIZED | - | - | 4V | - | - | 27.2μA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() APXC4R0ARA151ME60G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2004 | NPCAP™-PXC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 150μF | 4V | - | - | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | - | 2A | 1000 hours | - | - | 2A @ 100kHz | - | - | - | 5.7mm | 0.224 5.70mm | 5.9mm | 5.3mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() APXC160ARA390MF60G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2004 | NPCAP™-PXC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 39μF | 16V | - | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | 2.3A | 1000 hours | - | - | 2.3A @ 100kHz | - | - | - | 5.7mm | 0.224 5.70mm | 7.2mm | 6.6mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() APXJ6R3ARA561MF80G United Chemi-Con | 1241 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 15000 Hrs @ 105°C | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXJ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 560μF | - | - | - | - | - | - | - | - | - | 8mOhm | - | - | - | - | - | - | - | - | - | - | 250mA @ 120Hz | 5A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNS1C331MDN1PH Nichicon | 39 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2009 | FPCAP, RNS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | 16V | - | - | - | - | - | - | 5.0038mm | - | 10mOhm | POLARIZED | 0.197 5.00mm | No | - | 600 μm | 16V | 792μA | 5.5A | 2000 hours | - | 550mA @ 120Hz | 5.5A @ 100kHz | 0.08 % | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HHXC250ARA330ME61G United Chemi-Con | 1195 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 33μF | - | - | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | 550mA @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HHXC250ARA560MF61G United Chemi-Con | 12 |
| Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | HXC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 56μF | - | - | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | - | 900mA @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 870025375010 Würth Elektronik | 445 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | 16V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTG5 | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 820μF | 16V | - | - | - | - | - | - | 5.0038mm | - | 12mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 5.5A | 2000 hours | - | 275mA @ 120Hz | 5.5A @ 100kHz | - | - | - | - | 0.551 14.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEF-SR0D221R Panasonic Electronic Components | 3845 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | 130.010913mg | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | 2V | -55°C~105°C | Tape & Reel (TR) | 2015 | SP-Cap, SR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 220μF | 2V | - | - | 4.3mm | - | 7343 | 2917 | - | - | 6mOhm | Polar | - | - | - | - | 2V | 44μA | 7.5A | 2000 hours | - | - | 7.5A @ 100kHz | - | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.2926mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 870235175009 Würth Elektronik | 606 | - | Datasheet | 63 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | 6.3V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PT5H | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 2000μF | 6.3V | - | - | - | - | - | - | 5.0038mm | - | 7mOhm | Polar | 0.197 5.00mm | - | - | - | - | - | 6.64A | 5000 hours | - | 332mA @ 120Hz | 6.64A @ 100kHz | - | - | - | - | 0.551 14.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 875115257007 Würth Elektronik | 762 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 820μF | 10V | - | - | - | - | - | - | - | - | 11mOhm | Polar | - | - | - | - | - | - | 5.1A | 2000 hours | - | 255mA @ 120Hz | 5.1A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 875105345011 Würth Elektronik | 206 | - | Datasheet | 84 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 150μF | 16V | - | - | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | 2.69A | 2000 hours | - | 134.5mA @ 120Hz | 2.69A @ 100kHz | - | - | - | - | 0.303 7.70mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 875115350002 Würth Elektronik | 1092 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | 105°C | -55°C | General Purpose | - | 220μF | 16V | - | - | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | - | - | 3.5A | 2000 hours | - | 175mA @ 120Hz | 3.5A @ 100kHz | - | - | - | - | 0.303 7.70mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RPS1A561MCN1GS Nichicon | 479 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RPS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | 105°C | -55°C | General Purpose | - | 560μF | 10V | - | - | - | - | - | - | 1.1mm | - | 13mOhm | - | - | - | - | - | 10V | 840μA | 5.3A | - | - | 530mA @ 120Hz | 5.3A @ 100kHz | 0.15 % | - | 10mm | 12.4mm | 0.488 12.40mm | 12.4mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PLF0G102MDO1 Nichicon | 30 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | PLF | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | - | - | General Purpose | - | 1000μF | 4V | - | - | - | - | - | - | 5mm | 19mm | 6mOhm | POLARIZED | 0.197 5.00mm | - | 4V | - | - | 0.8mA | 6.64A | 2000 hours | 0.08 | - | 6.64A @ 100kHz | - | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RR50G821MDN1 Nichicon | 30 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | FPCAP, RR5 | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 820μF | 4V | Box | - | - | - | - | - | 5.0038mm | - | 5mOhm | POLARIZED | 0.197 5.00mm | - | 4V | - | - | 820μA | 7.22A | 2000 hours | - | 722mA @ 120Hz | 7.22A @ 100kHz | 0.15 % | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLV1C271MDL1TD Nichicon | 6 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2009 | PLV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | 8532.22.00 | 270μF | 16V | - | 3.5mm | - | - | - | - | 3.5052mm | - | 24mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 864μA | 2.5A | 3000 hours | - | - | 2.5A @ 100kHz | 0.12 % | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXA100ARA470ME60G United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | 47uF | EAR99 | Super Low | 0.04 | 94@2Min | 1270 | 15000 | - | 105 | -55 | Surface Mount | 5 | - | - | Tape and Reel | - | - | - | 20% | - | - | Active | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | - | - | 10VDC | - | - | - | - | - | - | - | 5 X 5.7 | - | - | - | - | - | 5.7 | - | - | RoHS Compliant | - | - | ||
![]() RWA1E470MEG Nichicon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FPCAP, WA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | 47μF | 25V | - | - | - | - | 7343 | 2917 | - | - | 60mOhm | - | - | - | - | - | - | 118μA | 1A | 1000 hours | - | - | - | - | - | - | 4.3mm | 0.177 4.50mm | - | - | - | - | - | RoHS Compliant | - | - |