- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNL1C102MDS1PX Nichicon | 276 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | 2017 | FPCAP, RNL | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | - | 1000μF | - | - | - | - | - | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 750mA @ 120Hz | 7.5A @ 100kHz | - | - | - | 0.846 21.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() APS-250ETD101MJC5S United Chemi-Con | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | General Purpose | - | 100μF | 25V | - | - | - | - | - | 5mm | 20mOhm | - | 0.138 3.50mm | - | - | - | - | 4.32A | 2000 hours | - | - | 4.32A @ 100kHz | 0.12 % | - | - | 0.512 13.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() PLS0E331MCO8TD Nichicon | 41 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLS | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | General Purpose | - | 330μF | 2.5V | - | - | - | - | - | 2.4892mm | 8mOhm | Polar | 0.098 2.50mm | - | - | - | 500μA | 4.8A | 5000 hours | - | - | 4.8A @ 100kHz | - | - | - | 0.354 9.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 50PFV22M6.3X6.1 Rubycon | 890 | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | Automotive | - | 22μF | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RR50J681MDN1PH Nichicon | 46 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RR5 | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.22.00 | 680μF | - | BULK | 5mm | - | - | - | 5.0038mm | 5mOhm | Polar | 0.197 5.00mm | 6.3V | - | - | 1.071mA | 7.22A | 2000 hours | 0.15 | 722mA @ 120Hz | 7.22A @ 100kHz | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() ESRD8R2M08B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | - | 8.2μF | 8V | - | - | - | 7343 | 2917 | - | 55mOhm | POLARIZED | - | 8V | - | - | 3μA | 1.4A | 1000 hours | - | - | 1.4A @ 100kHz | 0.06 % | - | 1.8mm | 0.071 1.80mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() ESRE331M02B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | ESRE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | Bypass, Decoupling | - | 330μF | 2V | - | - | unknown | 7343 | 2917 | - | 12mOhm | POLARIZED | - | 2V | - | - | 0.0396mA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | 4.1mm | 0.161 4.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() EEF-SD0D271R Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | - | 270μF | 2V | BULK | - | - | 7343 | 2917 | - | 7mOhm | Polar | - | 2V | - | - | 0.0324mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | 0.06 % | - | 3.1mm | 0.110 2.80mm | 7.3mm | 4.3mm | - | RoHS Compliant | Lead Free | - | ||
![]() 63PZF33M8X9 Rubycon | 2000 | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM (SOLID POLYMER) | - | - | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Bulk | 2015 | PZF | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | Automotive | - | 33μF | - | - | 3.5mm | - | - | - | 3.5052mm | 40mOhm | Polar | 0.138 3.50mm | 63V | - | - | - | 55mA | 4000 hours | - | 55mA @ 120Hz | 1.1A @ 100kHz | - | 8mm | - | 0.433 11.00mm | 9mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 35PEV68M6.3X8 Rubycon | 550 | - | - | 17 Weeks | - | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | Automotive | - | 68μF | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() APXK2R5ARA221MF46G United Chemi-Con | 24 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | NPCAP™-PXK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | General Purpose | - | 220μF | 2.5V | - | - | - | - | - | - | 19mOhm | Polar | - | - | - | - | 300μA | 2.78A | 1000 hours | - | - | 2.78A @ 100kHz | - | - | - | 0.177 4.50mm | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() 35PEV47M6.3X6.1 Rubycon | 1160 | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.248Dia 6.30mm | ±20% | - | - | Active | - | 2 | - | - | Hybrid | - | Automotive | - | 47μF | - | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PLS0G561MCO6TD Nichicon | 30 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | General Purpose | - | 560μF | 4V | - | - | - | - | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | - | - | - | 448μA | 5.2A | 5000 hours | - | - | 5.2A @ 100kHz | - | - | - | 0.354 9.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RR70J821MDN1 Nichicon | 46 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RR7 | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.22.00 | 820μF | 6.3V | TAPE | - | - | - | - | 5.0038mm | 7mOhm | POLARIZED | 0.197 5.00mm | - | - | - | 516.6μA | 6.1A | - | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.12 % | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLF0J331MDL4 Nichicon | 91 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2007 | PLF | 0.248Dia 6.30mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Silver (Ag) | General Purpose | 8532.22.00 | 330μF | 6.3V | - | 2.5mm | - | - | - | 2.4892mm | 24mOhm | POLARIZED | 0.098 2.50mm | - | - | - | 0.416mA | 3.3A | 2000 hours | 0.08 | - | 3.3A @ 100kHz | - | 6.3mm | - | 0.413 10.50mm | 10.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RNE1C101MDS1JX Nichicon | 30 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM (DRY/SOLID) | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RNE | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.22.00 | 100μF | - | - | 2.5mm | - | - | - | 2.0066mm | 35mOhm | Polar | 0.079 2.00mm | 16V | - | - | - | 2.3A | 2000 hours | - | 230mA @ 120Hz | 2.3A @ 100kHz | - | 5mm | - | 0.433 11.00mm | 10mm | - | - | ROHS3 Compliant | - | - | ||
![]() RNS1D150MDS1JT Nichicon | 902 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2009 | FPCAP, RNS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.22.00 | 15μF | 20V | - | - | - | - | - | 2.5mm | 63mOhm | Polar | 0.098 2.50mm | - | 450 μm | 20V | 50μA | 1.7A | 2000 hours | - | 170mA @ 120Hz | 1.7A @ 100kHz | 0.06 % | 6.3mm | 7mm | 0.315 8.00mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() PLV1E271MDL1 Nichicon | 13 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | PLV | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.22.00 | 270μF | 25V | - | 5mm | - | - | - | 5.0038mm | 25mOhm | Polar | 0.197 5.00mm | - | - | - | 1.35mA | 2.8A | 3000 hours | - | - | 2.8A @ 100kHz | 0.12 % | 10mm | - | 0.512 13.00mm | 13mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLE0G561MCO1TD Nichicon | 13 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Box (TB) | 2015 | PLE | 0.315Dia 8.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | Silver (Ag) | General Purpose | 8532.22.00 | 560μF | - | - | 3.5mm | - | - | - | 3.5052mm | 5mOhm | Polar | 0.138 3.50mm | 4V | - | - | 0.448mA | 6A | 2000 hours | 0.08 | - | 6A @ 100kHz | - | 8mm | - | 0.354 9.00mm | 9mm | - | - | ROHS3 Compliant | - | - | ||
![]() RNU1C101MDS1 Nichicon | 50 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | FPCAP, RNU | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | General Purpose | 8532.22.00 | 100μF | 16V | - | 2.5mm | - | - | - | 2.4892mm | 25mOhm | Polar | 0.098 2.50mm | - | - | - | 320μA | 2.82A | 2000 hours | - | 282mA @ 120Hz | 2.82A @ 100kHz | 0.08 % | 6.3mm | - | 0.433 11.00mm | 10mm | - | - | ROHS3 Compliant | - | - |