- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16SVPG270MX Panasonic Electronic Components | 11 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | OS-CON™, SVPG | 0.248Dia 6.30mm | ±20% | - | - | Active | 2A (4 Weeks) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 270μF | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | 254mA @ 120Hz | 5.08A @ 100kHz | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLF1E6R8MCL2TP Nichicon | 41 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 6.8μF | - | - | - | - | - | 2.4892mm | 80mOhm | Polar | 0.098 2.50mm | - | - | 1.2A | 2000 hours | - | - | 1.2A @ 100kHz | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCG0J271MCL1GS Nichicon | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 270μF | 6.3V | - | - | - | - | - | 23mOhm | - | - | - | 340μA | 2.6A | 2000 hours | - | - | 2.6A @ 100kHz | 0.12 % | - | - | 6.3mm | 6mm | 0.236 6.00mm | 6mm | - | - | - | ROHS3 Compliant | - | ||
![]() PLS0J331MDL4TD Nichicon | 31 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLS | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 330μF | 6.3V | - | - | - | - | 2.4892mm | 20mOhm | Polar | 0.098 2.50mm | - | 416μA | 3A | 5000 hours | - | - | 3A @ 100kHz | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 875115452003 Würth Elektronik | 325 | - | Datasheet | 24 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | 175mA @ 120Hz | 3.5A @ 100kHz | - | - | - | - | - | 0.343 8.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() APXK4R0ARA391MF61G United Chemi-Con | 837 |
| - | - | - | Surface Mount | - | Radial | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | yes | - | - | - | SMD/SMT | - | - | - | - | 105°C | -55°C | - | - | 390μF | 4V | - | - | - | - | - | 17mOhm | - | - | - | - | 3.39A | 1000 hours | - | - | - | - | 780μA | - | - | - | 5.7912mm | 5.8mm | - | No | - | RoHS Compliant | - | ||
![]() EEF-SL0D181R Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | - | 180μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | 21.6μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() RHT0J681MDN1 Nichicon | 39 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | ALUMINUM | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2009 | FPCAP, RHT | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 680μF | 6.3V | - | - | - | - | 5.0038mm | 12mOhm | POLARIZED | 0.197 5.00mm | - | 856.8μA | 5.45A | 1000 hours | - | 545mA @ 120Hz | 5.45A @ 100kHz | 0.12 % | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNE1C471MDN1 Nichicon | 47 |
| - | 18 Weeks | Silver | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | FPCAP, RNE | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | 16V | Box | - | - | - | 3.5mm | 10mOhm | Polar | 0.138 3.50mm | - | 1.504mA | 5.4A | 2000 hours | - | 540mA @ 120Hz | 5.4A @ 100kHz | 0.08 % | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 875105444003 Würth Elektronik | 738 |
| Datasheet | 63 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 22μF | 20V | - | - | - | - | - | 30mOhm | Polar | - | - | - | 2.2A | 2000 hours | - | 110mA @ 120Hz | 2.2A @ 100kHz | - | - | - | - | - | 0.228 5.80mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 875105445006 Würth Elektronik | 718 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 47μF | 20V | - | - | - | - | - | 25mOhm | Polar | - | - | - | 2.67A | 2000 hours | - | 133.5mA @ 120Hz | 2.67A @ 100kHz | - | - | - | - | - | 0.303 7.70mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 870025374005 Würth Elektronik | 445 | - | Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTG5 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 330μF | 16V | - | - | - | - | 3.5052mm | 12mOhm | Polar | 0.138 3.50mm | - | - | 4.5A | 2000 hours | - | 225mA @ 120Hz | 4.5A @ 100kHz | - | - | - | - | - | 0.354 9.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 870025174011 Würth Elektronik | 852 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTG5 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 1200μF | 6.3V | - | - | - | - | 3.5052mm | 12mOhm | Polar | 0.138 3.50mm | - | - | 5.5A | 2000 hours | - | 275mA @ 120Hz | 5.5A @ 100kHz | - | - | - | - | - | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 6SXE47M Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 47μF | 6.3V | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | 0.011844mA | 3A | 2000 hours | 0.1 | - | 3A @ 100kHz | - | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RNL1C102MDS1KX Nichicon | 79 |
| - | 18 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | - | FPCAP, RNL | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 1000μF | - | - | - | - | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | 750mA @ 120Hz | 7.5A @ 100kHz | - | - | - | - | - | 0.846 21.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLG0G182MDO1TD Nichicon | 30 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Box (TB) | 2015 | PLG | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 1800μF | - | - | - | - | - | 3.5052mm | 9mOhm | Polar | 0.138 3.50mm | - | - | 6.5A | 2000 hours | - | - | 6.5A @ 100kHz | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEF-FD0D680R Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2002 | SP-Cap FD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 28mOhm | Tin (Sn) | - | - | General Purpose | - | 68μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 28mOhm | POLARIZED | - | 2V | 0.00816mA | 2A | 1000 hours | - | - | 2A @ 100kHz | 0.06 % | - | - | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ESRD151M04XR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | Aluminium | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 150μF | 4V | TR | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | 4V | 0.036mA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() EEF-UE0D561LR Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 7mOhm | Tin (Sn) | - | - | General Purpose | - | 560μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 7mOhm | POLARIZED | - | 2V | 0.0672mA | 3.7A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() PLS1C271MDO1TD Nichicon | 3000 |
| - | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLS | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 270μF | 16V | - | - | - | - | 3.5052mm | 9mOhm | Polar | 0.138 3.50mm | - | 864μA | 4.5A | 5000 hours | - | - | 4.5A @ 100kHz | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - |