- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLV1K220MDL1TD Nichicon | 1572 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PLV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 22μF | 80V | - | - | - | - | - | 5.0038mm | 35mOhm | - | 0.197 5.00mm | - | - | 352μA | 2.3A | 3000 hours | - | - | 2.3A @ 100kHz | 0.12 % | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLF1A101MDL4TD Nichicon | 50 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | - | - | - | - | - | - | 2.4892mm | 25mOhm | Polar | 0.098 2.50mm | - | - | - | 2.9A | 2000 hours | - | - | 2.9A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNE1C821MDN1PH Nichicon | 12 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (DRY/SOLID) | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RNE | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 820μF | - | - | 5mm | - | - | - | 5.0038mm | 11mOhm | Polar | 0.197 5.00mm | 16V | - | - | 5.6A | 2000 hours | - | 560mA @ 120Hz | 5.6A @ 100kHz | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLF1C181MDO1TD Nichicon | 31 |
| - | 17 Weeks | - | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.22.00 | 180μF | 16V | - | - | - | - | - | 3.5mm | 9mOhm | POLARIZED | 0.138 3.50mm | - | - | 576μA | 5A | - | - | - | 5A @ 100kHz | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL81C101MDN1KX Nichicon | 9 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (DRY/SOLID) | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 100μF | - | - | 3.5mm | - | - | - | 3.5052mm | 12mOhm | Polar | 0.138 3.50mm | 16V | - | - | 5A | 2000 hours | - | 500mA @ 120Hz | 5A @ 100kHz | - | 8mm | - | 0.354 9.00mm | 8mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PLF1A681MDO1TD Nichicon | 1008 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLF | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | 680μF | 10V | - | - | - | - | - | 5.0038mm | 7mOhm | Polar | 0.197 5.00mm | - | - | 1.36mA | 6.1A | 2000 hours | - | - | 6.1A @ 100kHz | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RR50J471MDN1KX Nichicon | 40 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RR5 | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.22.00 | 470μF | 6.3V | - | - | - | - | - | 3.5052mm | 5mOhm | Polar | 0.138 3.50mm | - | - | 592μA | 6.63A | 2000 hours | - | 663mA @ 120Hz | 6.63A @ 100kHz | 0.15 % | 8mm | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNU1E470MDN1 Nichicon | 30 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 47μF | 25V | - | 3.5mm | - | - | - | 3.5052mm | 24mOhm | Polar | 0.138 3.50mm | - | - | 587.5μA | 3.6A | 2000 hours | - | 360mA @ 120Hz | 3.6A @ 100kHz | 0.12 % | 8mm | - | 0.512 13.00mm | 11.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXF6R3ARA391MH70G United Chemi-Con | 289 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | NPCAP™-PXF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 390μF | 6.3V | - | - | - | - | - | - | 10mOhm | Polar | - | - | - | 737μA | 4.5A | 15000 hours | - | - | 4.5A @ 100kHz | 0.12 % | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZE1V151P Panasonic Electronic Components | 10000 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 145°C | 35V | -55°C~145°C | Tape & Reel (TR) | - | ZE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 150μF | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | 105mA @ 100Hz | 700mA @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZE1J560P Panasonic Electronic Components | 12 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 145°C | 63V | -55°C~145°C | Tape & Reel (TR) | - | ZE | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 56μF | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | 120mA @ 100Hz | 800mA @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RNU0J221MDS1JX Nichicon | 1165 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RNU | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 220μF | 6.3V | - | - | - | - | - | 2.4892mm | 20mOhm | - | 0.098 2.50mm | - | - | - | 3.2A | 2000 hours | - | 320mA @ 120Hz | 3.2A @ 100kHz | - | 6.3mm | 10mm | 0.433 11.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HHSC630ELL101MJC5S United Chemi-Con | 4030 | - | Datasheet | 16 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Bulk | - | HSC | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Hybrid | - | - | - | - | Automotive | - | 100μF | - | - | - | - | - | - | - | 20mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | 200mA @ 120Hz | 2A @ 100kHz | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-LR0E181R Panasonic Electronic Components | 2894 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2015 | SP-Cap, LR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 180μF | 2.5V | - | - | 4.3mm | 7343 | 2917 | - | 4.5mOhm | Polar | - | - | 2.5V | 45μA | 8.5A | 2000 hours | - | - | 7.5A @ 100kHz | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 875105240002 Würth Elektronik | 819 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | Aluminium | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 15μF | 10V | - | - | - | - | - | - | 45mOhm | Polar | - | - | - | - | 1.2A | 2000 hours | - | 60mA @ 120Hz | 1.2A @ 100kHz | - | - | 5.5mm | 0.217 5.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEF-UE0E391R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | - | - | General Purpose | - | 390μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | 0.0585mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 875105444004 Würth Elektronik | 702 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 33μF | 20V | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | 2.2A | 2000 hours | - | 110mA @ 120Hz | 2.2A @ 100kHz | - | - | - | 0.228 5.80mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 870055775006 Würth Elektronik | 614 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 56μF | 50V | - | - | - | - | - | 5.0038mm | 35mOhm | Polar | 0.197 5.00mm | - | - | - | 2A | 2000 hours | - | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | 0.551 14.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 875115150003 Würth Elektronik | 783 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 330μF | 6.3V | - | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | 3.5A | 2000 hours | - | 175mA @ 120Hz | 3.5A @ 100kHz | - | - | - | 0.303 7.70mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RNS1D330MDS1 Nichicon | 14 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RNS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 33μF | 20V | Box | 2.5mm | - | - | - | 2.4892mm | 49mOhm | Polar | 0.098 2.50mm | - | - | 99μA | 2.2A | 2000 hours | - | 220mA @ 120Hz | 2.2A @ 100kHz | 0.06 % | 6.3mm | - | 0.433 11.00mm | 10mm | - | - | - | ROHS3 Compliant | - | - |