- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-UE0E331XE Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 330μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | 10mOhm | POLARIZED | - | - | - | - | - | - | 0.0825mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZC1K470V Panasonic Electronic Components | 35000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | Polymer | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 80V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | 125°C | -55°C | Automotive | - | 47μF | 80V | - | - | - | - | - | - | 36mOhm | - | - | - | - | - | - | - | 37.6μA | 1.36A | 100000 hours | - | 204mA @ 100Hz | 1.36A @ 100kHz | 8 % | - | - | 10.8mm | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() A759MS156M2CAAE094 KEMET | 9 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2016 | A759 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 15μF | 160V | - | - | - | - | - | - | 94mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 2000 hours | - | 79mA @ 120Hz | 1.58A @ 100kHz | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A765KH337M1ALAE017 KEMET | 1050 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 330μF | 10V | - | - | - | - | - | - | 17mOhm | - | - | - | - | - | - | - | - | - | 2000 hours | - | 117.5mA @ 120Hz | 2.35A @ 100kHz | - | - | 8mm | 7.5mm | 0.307 7.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-UE0D471ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 470μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | 2V | - | - | - | 0.094mA | 3.3A | - | 0.1 | - | 3.3A @ 100kHz | - | - | - | 4.2mm | 0.169 4.30mm | 7.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() 4SVPC1200M Panasonic Electronic Components | 4782000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | 12 | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 1200μF | 4V | TR | - | - | - | - | - | 12mOhm | Polar | - | - | - | - | 3333 | 4V | 960μA | 4.7A | 2000 hours | 0.15 | 235mA @ 120Hz | 4.7A @ 100kHz | 15 % | 4.7A | 8mm | 11.9mm | 0.472 12.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4SEPC560MW Panasonic Electronic Components | 11000 |
| - | 10 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | - | 5000 Hrs @ 105°C | 4V | -55°C~105°C | Bulk | 2007 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 560μF | - | - | 2.5mm | - | - | - | - | 7mOhm | POLARIZED | 0.098 2.50mm | - | 4V | - | - | - | 0.5mA | - | - | 0.1 | 280mA @ 120Hz | 5.6A @ 100kHz | - | - | 6.3mm | - | 0.354 9.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 63SXV39M Panasonic Electronic Components | 2000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SXV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 39μF | 63V | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | - | 46.5mA @ 120Hz | 930mA @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10SEQP120M Panasonic Electronic Components | 41 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 120μF | 10V | - | 3.5mm | - | - | - | - | 35mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | - | 0.6mA | - | 1000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | - | - | 8mm | - | 0.276 7.00mm | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SX0D561E4 Panasonic Electronic Components | 1798 |
| - | 18 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 560μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | - | 4.5mOhm | POLARIZED | - | - | - | - | - | 2V | 112μA | 3.8A | 1000 hours | 0.06 | - | 8.5A @ 100kHz | - | 3.8A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 80SXV47M Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SXV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 47μF | 80V | - | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | - | - | - | - | - | 49mA @ 120Hz | 980mA @ 10kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCR1V271MCL1GS Nichicon | 2882 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 949.99252mg | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.24.0020 | 270μF | 35V | - | - | 10.3mm | - | - | 4.6mm | 20mOhm | POLARIZED | - | - | - | - | 4141 | 35V | 3μA | 3.1A | 4000 hours | - | - | 3.1A @ 100kHz | 0.08 % | - | 10mm | 10mm | 0.394 10.00mm | 11mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXA6R3ARA151MH70G United Chemi-Con | 6000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 150μF | 6.3V | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | 3.02A | 2000 hours | - | - | 3.02A @ 100kHz | - | - | - | - | 0.264 6.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXE100ARA271MH70G United Chemi-Con | 35 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 70 | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | NPCAP™-PXE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 270μF | 10V | - | - | - | - | - | 3.1mm | 21mOhm | Polar | - | - | - | 1.1 mm | - | 10V | 540μA | 3.22A | 2000 hours | - | - | 3.22A @ 100kHz | 0.12 % | - | 8mm | 8.3mm | 0.264 6.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PCX1V680MCS1GS Nichicon | 21 |
| Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCX | 0.394Dia 10.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | TIN BISMUTH | - | - | General Purpose | - | 68μF | 35V | - | - | - | - | - | 4.6mm | 30mOhm | POLARIZED | - | - | - | - | 4341 | 35V | 476μA | 2.2A | 3000 hours | - | - | 2.2A @ 100kHz | 0.12 % | - | 10mm | 10.5mm | 0.433 11.00mm | 11mm | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECASD41B226M030K00 Murata Electronics | 20000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 30mOhm | - | - | - | General Purpose | - | 22μF | 12.5V | TR, EMBOSSED, 13 INCH | - | 4.3mm | 7343 | 2917 | - | 30mOhm | POLARIZED | - | Yes | - | - | - | - | 0.0275mA | 1.6A | 1000 hours | 0.06 | - | 1.6A @ 100kHz | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-LS0D221R Panasonic Electronic Components | 24500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap LS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 220μF | 2V | - | - | 4.3mm | 7343 | 2917 | - | 6mOhm | POLARIZED | - | - | - | - | - | 2V | 44μA | 3.5A | 1000 hours | - | - | 7.5A @ 100kHz | - | 3.5A | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4SEQP560M Panasonic Electronic Components | 575 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 560μF | 4V | - | 3.5mm | - | - | - | - | 13mOhm | POLARIZED | 0.138 3.50mm | - | 4V | - | - | - | 0.448mA | - | 1000 hours | 0.15 | 226mA @ 120Hz | 4.52A @ 100kHz | - | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CD0J100ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | - | 10μF | 6.3V | BULK | - | 4.3mm | 7343 | 2917 | - | 55mOhm | POLARIZED | - | - | - | - | - | - | 6.3μA | 1.4A | 1000 hours | - | - | 1.4A @ 100kHz | 0.06 % | 1.4A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() A765KH567M0GLAE016 KEMET | 25 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 4V | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | - | - | 2000 hours | - | 161mA @ 120Hz | 3.22A @ 100kHz | - | - | 8mm | 7.5mm | 0.307 7.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |