- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance Value | Equivalent Series Resistance Type | ESR (Ohm) | HTS | Ihs Manufacturer | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Current - Leakage | Size(mm) | Product | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPS1C330MCN1GS Nichicon | 36 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.256 L x 0.256 W (6.50mm x 6.50mm) | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | + 105 C | - | Nichicon | - 55 C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Can | - | - | - | Active | - | - | - | 16 V | 16 VDC | - | -55°C ~ 105°C | - | - | FPCAP, RPS | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | Polymer | - | - | - | General Purpose | - | - | 33 µF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 40mOhm | - | - | - | - | - | 211 uA | 1.7 A | - | - | 170 mA @ 120 Hz | 1.7 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 40 mOhms | - | - | Aluminum Polymer Capacitors | - | 6.3 mm | - | 0.236 (6.00mm) | 5.7 mm | - | - | - | - | ||
![]() HHSD350ELL271MJC5S United Chemi-Con | 41 |
| Datasheet | 16 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~105°C | Bulk | - | HSD | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Hybrid | - | - | - | Automotive | - | - | 270μF | - | - | - | - | - | - | - | - | - | - | - | - | 17mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 390mA @ 120Hz | 3A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() PLS0J561MCO8TD Nichicon | 228 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLS | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | General Purpose | - | - | 560μF | - | 6.3V | - | - | - | - | - | - | - | - | 2.4892mm | - | 9mOhm | Polar | 0.098 2.50mm | - | - | - | 706μA | 4.3A | 5000 hours | - | - | 4.3A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.354 9.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 63PFV10M6.3X6.1 Rubycon | 615 | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | -55°C~125°C | Tape & Reel (TR) | - | PFV | 0.248Dia 6.30mm | ±20% | - | - | Active | - | 2 | - | - | Hybrid | - | - | - | Automotive | ESR IS MEASURED AT 100KHZ | - | 10μF | - | - | BULK | - | - | - | - | - | - | - | - | - | 120mOhm | POLARIZED | - | 63V | 2626 | - | 0.0063mA | 35mA | - | 0.08 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | 6.6mm | 6.6mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RR71A221MDN1PH Nichicon | 20 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | ALUMINUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RR7 | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 220μF | - | 10V | - | 5mm | - | - | - | - | - | - | 5.0038mm | - | 7mOhm | Polar | 0.197 5.00mm | - | - | - | 110μA | 6.1A | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.07 % | - | - | - | - | - | - | - | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() RNL1C821MDS1PX Nichicon | 37 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~105°C | Tape & Box (TB) | 2017 | FPCAP, RNL | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | - | 820μF | - | - | - | - | - | - | - | - | - | - | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 750mA @ 120Hz | 7.5A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.846 21.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() A700V127M002ATE018 KEMET | 47 |
| - | - | - | - | - | YES | J BEND | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.29.00.40 | 120μF | - | 2V | TR, EMBOSSED PLASTIC, 7 INCH | - | 4.3mm | - | - | - | 7343 | 2917 | - | ALUMINUM ELECTROLYTIC CAPACITOR | 18mOhm | POLARIZED | - | 2V | - | - | - | 3.9A | - | 0.06 | - | - | 6 % | - | - | - | - | 14.4μA | - | - | - | - | 2mm | - | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 25PEV56M6.3X6.1 Rubycon | 1000 | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.248Dia 6.30mm | ±20% | e3 | - | Active | - | 2 | - | EAR99 | Hybrid | Tin (Sn) | - | - | Automotive | - | 8532.24.0020 | 56μF | - | - | BULK | - | - | - | - | - | - | - | - | - | 50mOhm | POLARIZED | - | 25V | 2626 | - | 0.014mA | 65mA | - | 0.14 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 10PS470MJ12 United Chemi-Con | 1114 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | - | 470uF | Super Low | 0.012 | 8532.22.00.20 | UNITED CHEMI-CON INC | 5300 | 0.6 | 0.6(mm) | 2000(hr) | 2000 | - | United Chemi-Con Inc | 10PS470MJ12 | PS | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | 105C | -55C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Transferred | Not Required(mm) | 10 | - | 8.25 | 5 | 20% | - | - | Long Lead | - | - | - | - | - | 20% | - | - | Unconfirmed | - | - | - | EAR99 | Polymer | - | - | - | - | ESR MEASURED AT 100KHZ-300KHZ | - | 470UF(pF) | - | - | BULK | - | - | Aluminum Cylindrical Can | unknown | Radial | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | 10 V | - | 10VDC | 0.94 mA | 5300(mA) | - | 0.12 | - | - | - | 20% | 20% | - | 0.012(ohm) | - | 10 X 12.5 | - | Not Required(mm) | - | - | - | - | - | 12.5 | Supplier Unconfirmed | - | ||
![]() RL81C271MDNASQ Nichicon | 41 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~105°C | Bulk | - | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | - | 270μF | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 500mA @ 120Hz | 5A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.354 9.00mm | - | - | - | - | - | ||
![]() RL81C101MDN1PX Nichicon | In Stock | - | - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | ALUMINUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~105°C | Tape & Reel (TR) | - | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | - | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 100μF | - | - | - | 5mm | - | - | compliant | - | - | - | - | - | 12mOhm | POLARIZED | 0.138 3.50mm | 16V | - | - | - | - | - | - | 500mA @ 120Hz | 5A @ 100kHz | - | - | - | - | - | - | - | - | - | 8mm | - | 0.354 9.00mm | 8mm | - | - | RoHS Compliant | - | ||
![]() PLF0G271MCO8 Nichicon | 33 |
| - | - | - | - | Aluminum | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e4 | yes | - | - | 2 | Radial | EAR99 | - | Silver (Ag) | 105°C | -55°C | - | - | 8532.22.00 | 270μF | - | 4V | Bulk | - | - | - | - | - | - | - | 2.5mm | - | 7mOhm | POLARIZED | - | 4V | - | - | - | 5.6A | - | 0.08 | - | - | - | - | - | - | - | 500μA | - | - | - | 6.3mm | - | - | 9mm | - | - | RoHS Compliant | - | ||
![]() RL80G561MDN1 Nichicon | 27 |
| - | - | Through Hole | - | Radial | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 560μF | - | 4V | Box | 3.5mm | - | - | - | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6mOhm | Polar | - | 4V | - | - | - | 6.1A | 2000 hours | - | - | - | 0.12 % | - | - | - | - | 560μA | - | - | - | - | - | 8.9916mm | 8mm | - | - | RoHS Compliant | - | ||
![]() RS61C101MCS1 Nichicon | 96800 |
| - | - | Through Hole | - | Radial | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | EAR99 | - | - | 105°C | -55°C | - | - | 8532.22.00 | 100μF | - | - | - | - | - | - | - | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 24mOhm | Polar | - | - | - | - | - | 2.49A | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.0104mm | - | - | - | RoHS Compliant | - | ||
![]() RS80J561MDN1 Nichicon | 18 |
| - | - | Through Hole | - | Radial | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 560μF | - | 6.3V | Box | 2.5mm | - | - | - | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 8mOhm | Polar | - | - | - | - | - | 5A | 2000 hours | - | - | - | 0.1 % | - | - | - | - | 882μA | - | - | - | 6.3mm | - | 8.9916mm | 8mm | - | - | RoHS Compliant | - | ||
![]() RR71C680MDN1PX Nichicon | 35 |
| - | 18 Weeks | Through Hole | - | Radial | - | WIRE | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | 2015 | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 68μF | - | - | TAPE | 5mm | - | - | - | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | - | - | - | 0.054mA | 5.6A | 2000 hours | 0.06 | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.0048mm | 11.5mm | - | - | RoHS Compliant | - | ||
![]() RNU1J560MDN1 Nichicon | 41 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | -55°C~105°C | Bulk | - | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | - | 2 | - | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 56μF | - | - | - | - | - | - | compliant | - | - | - | - | - | 25mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 260mA @ 120Hz | 2.6A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | RoHS Compliant | - | ||
![]() RR70G122MDN1PH Nichicon | 30 |
| - | - | Through Hole | - | Radial | - | WIRE | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 1.2mF | - | - | TAPE | 5mm | - | - | - | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | 4V | - | - | 0.96mA | 6.1A | 2000 hours | 0.15 | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | 13.9954mm | 12.5mm | - | - | RoHS Compliant | - | ||
![]() RR70E681MDN1PX Nichicon | 30 |
| - | - | Through Hole | - | Radial | - | WIRE | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 680μF | - | - | TAPE | 5mm | - | - | - | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | - | - | - | 0.425mA | 5.6A | 2000 hours | 0.08 | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.0048mm | 11.5mm | - | - | RoHS Compliant | - | ||
![]() RNS1C680MDN1 Nichicon | 26 |
| - | - | Through Hole | - | Radial | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 68μF | - | 16V | Box | 3.5mm | - | - | - | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 25mOhm | Polar | - | - | - | - | - | 3.6A | 2000 hours | - | - | - | 0.06 % | - | - | - | - | 163.2μA | - | - | - | - | - | 13.0048mm | 11.5mm | - | - | RoHS Compliant | - |