- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Surface Mount Land Size | Brand | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Current - Leakage | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLS1C101MDL4TD Nichicon | 34 |
| - | 17 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2015 | PLS | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | Polymer | - | - | - | General Purpose | - | 100μF | - | 16V | - | - | - | - | - | - | 2.4892mm | - | 24mOhm | Polar | 0.098 2.50mm | - | - | - | 320μA | 2.8A | 5000 hours | - | - | 2.8A @ 100kHz | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RF80J331MDN1PX Nichicon | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | Nichicon | 2000 | 2000 Hrs @ 105°C | Nichicon | + 105 C | Nichicon | - 55 C | Tape & Reel (TR) | Can | Active | Details | 6.3 V | 6.3 VDC | -55°C ~ 105°C | Ammo Pack | - | RF8 | 0.197 Dia (5.00mm) | 20 % | - | - | - | - | - | - | - | Polymer | - | - | - | General Purpose | - | 330 uF | Capacitors | - | - | - | - | Radial | - | - | - | - | 11mOhm | - | 2 mm | - | - | - | 500 uA | 3.7 A | - | - | 370 mA @ 120 Hz | 3.7 A @ 100 kHz | - | Electrolytic Capacitors | 11 mOhms | - | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 5 mm | - | 0.354 (9.00mm) | 8 mm | - | - | - | - | - | ||
![]() RHT1V101MDN1PH Nichicon | 50 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | FPCAP, RHT | 0.394Dia 10.00mm | ±20% | - | - | Active | - | - | Radial | - | Polymer | - | - | - | General Purpose | - | 100μF | - | 35V | - | - | - | - | - | - | 5mm | - | 25mOhm | - | 0.197 5.00mm | - | - | - | 700μA | 3.25A | 1000 hours | - | 325mA @ 120Hz | 3.25A @ 100kHz | - | - | - | - | - | - | 10mm | - | 0.551 14.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() APSC4R0ETD681MHB5S United Chemi-Con | 46 |
| - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | yes | - | - | - | - | - | - | - | 105°C | -55°C | - | - | 680μF | - | 4V | - | - | - | - | - | - | 3.5052mm | - | 7mOhm | - | - | - | - | - | - | 6.1A | 2000 hours | - | - | - | 0.1 % | - | - | - | - | - | - | - | 9.398mm | 11.5mm | - | - | - | RoHS Compliant | - | ||
![]() RL81C271MDN1PX Nichicon | 42 |
| - | 18 Weeks | PCB, Through Hole | - | Radial | - | WIRE | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | 20% | e3 | yes | Active | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 270μF | - | 16V | TAPE | - | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 10mOhm | Polar | - | - | 600 μm | 16V | - | 5A | 2000 hours | - | - | - | 0.12 % | - | - | 864μA | - | - | 8mm | 8mm | 8.9916mm | 8mm | - | - | - | RoHS Compliant | - | ||
![]() RNS1E101MDN1 Nichicon | 41 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | ALUMINUM (DRY/SOLID) | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | FPCAP, RNS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 100μF | - | 25V | - | - | - | - | - | - | 5mm | - | 15mOhm | - | 0.197 5.00mm | - | - | - | 500μA | 4.5A | 2000 hours | - | 450mA @ 120Hz | 4.5A @ 100kHz | 0.08 % | - | - | - | - | - | 10mm | - | 0.551 14.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() APSA4R0ETD561MHB5S United Chemi-Con | In Stock | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | yes | - | - | - | - | - | - | - | 105°C | -55°C | - | - | 560μF | - | 4V | - | - | - | - | - | - | 3.5mm | - | 7mOhm | - | - | - | - | - | - | 5.58A | 2000 hours | - | - | - | 0.08 % | - | - | - | - | - | - | - | 12.9794mm | 11.5mm | - | - | - | RoHS Compliant | - | ||
![]() RNL1C821MDS1KX Nichicon | 37 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | 16V | - | -55°C~105°C | Tape & Box (TB) | 2017 | FPCAP, RNL | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 820μF | - | - | - | - | - | - | - | - | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 750mA @ 120Hz | 7.5A @ 100kHz | - | - | - | - | - | - | - | - | 0.846 21.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RS80E122MDN1JT Nichicon | 48 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (DRY/SOLID) | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2013 | FPCAP, RS8 | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 1200μF | - | 2.5V | - | - | - | - | - | - | 2.4892mm | - | 7mOhm | - | 0.098 2.50mm | - | - | - | 750μA | 5.6A | 2000 hours | - | 560mA @ 120Hz | 5.6A @ 100kHz | 0.1 % | - | - | - | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700V127M002ATE028 KEMET | 9 |
| - | - | Surface Mount | - | - | - | J BEND | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.29.00.40 | 120μF | - | 2V | TR, EMBOSSED PLASTIC, 7 INCH | - | 4.3mm | - | 7343 | 2917 | - | ALUMINUM ELECTROLYTIC CAPACITOR | 28mOhm | POLARIZED | - | 2V | - | - | - | 3.1A | - | 0.06 | - | - | 6 % | - | - | 14.4μA | - | - | - | 2mm | - | 7.3mm | 4.3mm | No | - | RoHS Compliant | - | ||
![]() 2.5SW470M2.9X7.3 Rubycon | 25 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | 2.5V | - | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 470μF | - | - | - | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 63PZA33M10X10 Rubycon | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | 63V | - | -55°C~105°C | Bulk | 2013 | PZA | 0.394Dia 10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Polymer | - | - | - | Automotive | - | 33μF | - | - | - | - | - | - | - | - | - | - | 31mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 110mA @ 120Hz | 2.2A @ 100kHz | - | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() HHXD250ARA101MF80G United Chemi-Con | 13 | - | Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | 25V | - | -55°C~105°C | Tape & Reel (TR) | - | HXD | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | - | 100μF | - | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | 200mA @ 120Hz | 2A @ 100kHz | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() AWR-2R5SRB122MF25S United Chemi-Con | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | 0.657Lx0.476W 16.70mmx12.10mm | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | 2.5V | - | -55°C~105°C | Tape & Reel (TR) | - | Proadlizer® WR | 0.658Lx0.477W 16.70mmx12.10mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 1200μF | - | - | - | - | - | - | - | - | - | - | 2mOhm | - | - | - | - | - | - | 5A | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() RR71C151MDN1 Nichicon | 130 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | FPCAP, RR7 | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 150μF | - | 16V | TAPE | - | - | - | - | - | 5.0038mm | - | 7mOhm | POLARIZED | 0.197 5.00mm | - | - | - | 120μA | 6.1A | - | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.06 % | - | - | - | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RHT1C271MDN1 Nichicon | 41 |
| - | 18 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | 16V | - | -55°C~125°C | Bulk | - | FPCAP, RHT | 0.394Dia 10.00mm | ±20% | - | - | Active | - | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | 8532.22.00 | 270μF | - | - | Tape | 5mm | - | - | - | - | - | - | 16mOhm | POLARIZED | 0.197 5.00mm | 16V | - | - | 0.864mA | - | - | 0.12 | 475mA @ 120Hz | 4.75A @ 100kHz | - | - | - | - | - | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | - | - | RoHS Compliant | - | ||
![]() RNS0G561MDN1 Nichicon | 11 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2015 | FPCAP, RNS | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 560μF | - | 4V | Box | 3.5mm | - | - | - | - | 3.5052mm | - | 10mOhm | Polar | 0.138 3.50mm | 4V | - | - | 336μA | 5.23A | 2000 hours | - | 523mA @ 120Hz | 5.23A @ 100kHz | 0.08 % | - | - | - | - | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RL80E821MDNASQ Nichicon | 18 |
| - | - | Through Hole | - | Radial | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 820μF | - | 2.5V | Box | 3.5mm | - | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6mOhm | Polar | - | - | - | - | - | 6.1A | 5000 hours | - | - | - | 0.12 % | - | - | 512.5μA | - | - | - | - | 8.9916mm | 8mm | - | - | - | RoHS Compliant | - | ||
![]() RNU0J681MDN1 Nichicon | 33 |
| - | - | Through Hole | - | Radial | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 680μF | - | 6.3V | Bulk | 3.5mm | - | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | - | - | - | - | 5.7A | 2000 hours | - | - | - | 0.08 % | - | - | 856.8μA | - | - | - | - | 13.0048mm | 11.5mm | - | - | - | RoHS Compliant | - | ||
![]() RS80E331MDN1PX Nichicon | 44 |
| - | - | Through Hole | - | Radial | - | WIRE | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 330μF | - | - | TAPE | 5mm | - | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | - | - | - | 0.5mA | 5.6A | 2000 hours | 0.1 | - | - | - | - | - | - | - | - | 6.3mm | - | 8.9916mm | 8mm | - | - | - | RoHS Compliant | - |