- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Leakage Current | Ripple Current | Life (Hours) | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLV1E121MDL1 Nichicon | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLV | 0.394Dia 10.00mm | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 120μF | 25V | 5mm | 25mOhm | POLARIZED | 0.197 5.00mm | 600μA | 2.8A | 3000 hours | 2.8A @ 100kHz | 0.12 % | 10mm | 0.512 13.00mm | No | RoHS Compliant | ||
![]() PLV1D181MDL1 Nichicon | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | PLV | 0.394Dia 10.00mm | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 180μF | 20V | 5mm | 25mOhm | POLARIZED | 0.197 5.00mm | 720μA | 2.8A | 3000 hours | 2.8A @ 100kHz | 0.12 % | 10mm | 0.512 13.00mm | No | RoHS Compliant | ||
![]() 2SW470MR06 Rubycon | In Stock | - | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Bulk | 2016 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Obsolete | 3 (168 Hours) | - | - | - | Polymer | - | - | - | General Purpose | - | 470μF | - | - | - | - | - | - | 3.5A | 2000 hours | - | - | - | 0.114 2.90mm | - | ROHS3 Compliant | ||
![]() 2SXB150M1.9X7.3 Rubycon | 25 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 150μF | - | - | 13mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | ||
![]() 2.5SXB150M1.9X7.3 Rubycon | 25 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 150μF | - | - | 13mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | ||
![]() 8SXB33M1.9X7.3 Rubycon | 25 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 8V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 33μF | - | - | 18mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | ||
![]() 4SXE120M1.9X7.3 Rubycon | 32940 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 120μF | - | - | 9mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | ||
![]() 2.5SZE120M1.4X7.3 Rubycon | 20 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SZE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 120μF | - | - | 5mOhm | - | - | - | - | - | - | - | - | 0.055 1.40mm | - | ROHS3 Compliant | ||
![]() 2.5SLG150M1.4X7.3 Rubycon | 50 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SLG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | - | General Purpose | - | 150μF | - | - | 9mOhm | - | - | - | - | - | 2.7A @ 100kHz | - | - | 0.043 1.10mm | - | ROHS3 Compliant | ||
![]() 8SXB47M1.9X7.3 Rubycon | 20 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 8V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 47μF | - | - | 18mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | ||
![]() RR50J391MDN1LX Nichicon | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | Radial | - | - | 6.3V | - | - | 2015 | - | - | 20% | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | 390μF | - | 3.5052mm | 5mOhm | Polar | - | - | 6.63A | 2000 hours | - | - | - | 13.0048mm | - | RoHS Compliant | ||
![]() 2SXE100M1.9X7.3 Rubycon | 25 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 100μF | - | - | 9mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | ||
![]() 4SXE68M1.9X7.3 Rubycon | 32675 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 68μF | - | - | 9mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | ||
![]() 2.5SXE100M1.9X7.3 Rubycon | 25 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 100μF | - | - | 9mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | ||
![]() 4SXE82M1.9X7.3 Rubycon | 32854 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 82μF | - | - | 9mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | ||
![]() 2.5SXE220MX Rubycon | 25 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 220μF | - | - | 9mOhm | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | ||
![]() 6SW100MX Rubycon | 32972 |
| Datasheet | 16 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2014 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 100μF | - | - | 9mOhm | - | - | - | - | - | - | - | - | 0.106 2.70mm | - | ROHS3 Compliant | ||
![]() PLF0E681MCO1 Nichicon | 11 |
| - | 28 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2015 | PLF | - | ±20% | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | 680μF | - | - | - | Polar | - | - | - | 2000 hours | - | - | - | - | - | ROHS3 Compliant | ||
![]() 4SLG68M1.4X7.3 Rubycon | 32990 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SLG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | - | General Purpose | - | 68μF | - | - | 15mOhm | - | - | - | - | - | 2.1A @ 100kHz | - | - | 0.043 1.10mm | - | ROHS3 Compliant | ||
![]() 2SW470MX Rubycon | 50 |
| Datasheet | 16 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | 2014 | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | - | - | - | - | Polymer | - | - | - | General Purpose | - | 470μF | - | - | 9mOhm | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | ROHS3 Compliant |