- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4SXE150M1.9X7.3 Rubycon | 50 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 150μF | - | - | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2.5SW220M2.9X7.3 Rubycon | 50 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 220μF | - | - | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4SW220M2.9X7.3 Rubycon | 50 |
| Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SW | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 220μF | - | - | - | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 50PEV22M6.3X6.1 Rubycon | 750 | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | PEV | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | - | Automotive | - | 22μF | - | - | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PLF0E821MDO1 Nichicon | 9 |
| - | - | Through Hole | - | Radial | WIRE | ALUMINUM (SOLID POLYMER) | - | - | - | - | Bulk | - | - | - | 20% | e4 | yes | - | - | 2 | - | EAR99 | - | - | Silver (Ag) | 105°C | -55°C | - | 8532.22.00 | 820μF | 2.5V | - | 3.5mm | - | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6mOhm | POLARIZED | - | - | - | - | - | 6.2A | 2000 hours | - | - | - | 0.08 % | - | - | - | 410μA | - | 8mm | 12mm | 11.9888mm | 12mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() RNU1E331MDN1 Nichicon | 25 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 330μF | 25V | - | - | - | - | - | - | 5mm | - | 14mOhm | - | 0.197 5.00mm | - | - | - | 1.65mA | 5A | 5000 hours | - | 500mA @ 120Hz | 5A @ 100kHz | 0.12 % | - | - | - | - | - | 10mm | - | 0.551 14.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RNL1C122MDS1PX Nichicon | 1223 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | 2017 | FPCAP, RNL | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 1200μF | - | - | - | - | - | - | - | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 750mA @ 120Hz | 7.5A @ 100kHz | - | - | - | - | - | - | - | - | 0.846 21.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RNS1D150MDS1 Nichicon | 18 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RNS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 15μF | 20V | Box | 2.5mm | - | - | - | - | 2.4892mm | - | 63mOhm | Polar | 0.098 2.50mm | - | - | - | 50μA | 1.7A | 2000 hours | - | 170mA @ 120Hz | 1.7A @ 100kHz | 0.06 % | - | - | - | - | - | 6.3mm | - | 0.315 8.00mm | 7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPCX331M02R12 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | SMD/SMT | - | ALUMINUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | 105°C | -40°C | - | - | 330μF | 2V | TR, 13 Inch | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 2V | 2917 | - | - | 3000mA | 1000 hours | - | - | - | - | 20% | 20% | 12 mΩ | - | - | - | 1.9mm | - | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | - | ||
![]() EEH-ZS1E561P Panasonic Electronic Components | 95 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | ZS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 560μF | - | - | - | - | - | - | - | - | - | 11mOhm | - | - | - | - | - | - | - | - | - | 600mA @ 100Hz | 4A @ 100kHz | - | - | - | - | - | - | - | - | 0.661 16.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECASD41E226M040KA0 Murata Electronics | 200 |
| Datasheet | 10 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 22μF | - | - | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 1.6A @ 100kHz | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-CX0D561R Panasonic Electronic Components | 24500 |
| - | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 560μF | 2V | Tape, Embossed | - | 4.3mm | - | 7343 | 2917 | - | - | 15mOhm | POLARIZED | - | - | - | 2V | 112μA | 2.7A | 1000 hours | - | - | 5.1A @ 100kHz | - | - | - | - | - | 2.7A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-GX0E331R Panasonic Electronic Components | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap GX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 330μF | - | - | - | - | - | - | - | - | - | 3mOhm | - | - | - | - | - | - | - | - | - | - | 10.2A @ 100kHz | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1H220V Panasonic Electronic Components | 1482 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 22μF | - | - | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | 110mA @ 100Hz | 1.1A @ 100kHz | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1H330XV Panasonic Electronic Components | 35950 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 33μF | - | - | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | 160mA @ 100Hz | 1.6A @ 100kHz | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 875105242007 Würth Elektronik | 732 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 56μF | 10V | - | - | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | - | 1.97A | 2000 hours | - | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEF-CD0J470R Panasonic Electronic Components | 10000 | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | 2002 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 47μF | - | BULK | - | - | compliant | - | - | - | - | 18mOhm | POLARIZED | - | 6.3V | - | - | 0.011844mA | 2500mA | - | 0.06 | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | - | ||
![]() EEF-UD0J101R Panasonic Electronic Components | 440 | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 100μF | - | BULK | - | - | compliant | - | - | - | - | 15mOhm | POLARIZED | - | 6.3V | - | - | 0.0252mA | 3000mA | - | 0.1 | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | - | ||
![]() EEF-UE0G181R Panasonic Electronic Components | 1550 | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 180μF | - | BULK | - | - | compliant | - | - | - | - | 12mOhm | POLARIZED | - | 4V | - | - | 0.0432mA | 3300mA | - | 0.1 | - | - | - | - | - | - | - | - | - | - | 0.165 4.20mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | - | ||
![]() EEF-SX0D331R Panasonic Electronic Components | 24500 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | - | 330μF | 2V | BULK | - | 4.3mm | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | 2V | - | - | 39.6μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | - | - | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - |