- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-ZA1V470V Panasonic Electronic Components | 538 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 47μF | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | 195mA @ 100Hz | 1.3A @ 100kHz | - | - | 0.217 5.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECASD60E477M4R5K00 Murata Electronics | 30 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | General Purpose | 470μF | - | - | - | - | - | 4.5mOhm | - | - | - | - | - | - | - | - | 4A @ 100kHz | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECASD41C686M040KA0 Murata Electronics | 9000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | General Purpose | 68μF | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | 1.6A @ 100kHz | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UE0D331R Panasonic Electronic Components | 2000 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | - | General Purpose | 330μF | 2V | BULK | 4.3mm | 7343 | 2917 | 12mOhm | POLARIZED | - | 2V | 0.0396mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | RoHS Compliant | Lead Free | - | ||
![]() 2.5SXE180M1.9X7.3 Rubycon | 25 |
| Datasheet | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | - | - | - | - | Polymer | - | - | General Purpose | 180μF | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1V270V Panasonic Electronic Components | 1096 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 27μF | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | 130mA @ 100Hz | 1.3A @ 100kHz | - | - | 0.217 5.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1J100V Panasonic Electronic Components | 753 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 10μF | - | - | - | - | - | 120mOhm | - | - | - | - | - | - | - | 100mA @ 100Hz | 1A @ 100kHz | - | - | 0.217 5.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2.5SWZ220M1.9X7.3 Rubycon | 50 |
| Datasheet | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | PC-CON, SWZ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | General Purpose | 220μF | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZS1V471V Panasonic Electronic Components | 3421 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | ZS, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 470μF | - | - | - | - | - | 11mOhm | - | - | - | - | - | - | - | 600mA @ 100Hz | 4A @ 100kHz | - | - | 0.661 16.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZS1J151P Panasonic Electronic Components | 9500 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | - | ZS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 150μF | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | 525mA @ 100Hz | 3.5A @ 100kHz | - | - | 0.661 16.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CT1D470R Panasonic Electronic Components | 6888 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CT | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | General Purpose | 47μF | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | 3.2A @ 100kHz | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0G101ER Panasonic Electronic Components | 63000 |
| - | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 100μF | - | BULK | - | - | - | 9mOhm | POLARIZED | - | 4V | 0.04mA | - | - | 0.06 | - | 6.3A @ 100kHz | - | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() A758BG106M1EDAE070 KEMET | 27927 |
| Datasheet | 15 Weeks | - | - | Through Hole | Radial, Can | - | - | - | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | - | A758 | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 10μF | - | - | - | - | - | 70mOhm | - | 0.079 2.00mm | - | - | - | - | - | 37.5mA @ 120Hz | 750mA @ 100kHz | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECASD31A686M040KA0 Murata Electronics | 25 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | General Purpose | 68μF | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | 1.6A @ 100kHz | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0D391R Panasonic Electronic Components | 25 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | General Purpose | 390μF | 2V | BULK | 4.3mm | 7343 | 2917 | 9mOhm | POLARIZED | - | 2V | 46.8μA | 3A | 1000 hours | - | - | - | 0.06 % | 2mm | 0.079 2.00mm | 7.3mm | - | No | ROHS3 Compliant | - | - | ||
![]() ECASD31C476M040KA0 Murata Electronics | 2688 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | General Purpose | 47μF | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | 1.6A @ 100kHz | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1V680XV Panasonic Electronic Components | 2462 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 68μF | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | 300mA @ 100Hz | 2A @ 100kHz | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECASD40G227M009K00 Murata Electronics | 2201 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | General Purpose | 220μF | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | 3A @ 100kHz | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZS1E561V Panasonic Electronic Components | 300 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | ZS, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 560μF | - | - | - | - | - | 11mOhm | - | - | - | - | - | - | - | 600mA @ 100Hz | 4A @ 100kHz | - | - | 0.661 16.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZS1H221V Panasonic Electronic Components | 4160 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | ZS, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 220μF | - | - | - | - | - | 13mOhm | - | - | - | - | - | - | - | 555mA @ 100Hz | 3.7A @ 100kHz | - | - | 0.661 16.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |