- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESRD101M06R Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | 670.01263mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | ESRD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | Bypass, Decoupling | - | 100μF | 6.3V | TR | 4.3mm | unknown | 7343 | 2917 | - | - | 15mOhm | POLARIZED | - | - | - | - | - | 3μA | 3A | 1000 hours | 0.1 | - | - | 3A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UE0E331R Panasonic Electronic Components | 6000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | - | - | General Purpose | - | 330μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | - | - | 12mOhm | POLARIZED | - | - | - | - | - | 0.0495mA | 3.3A | 1000 hours | 0.1 | - | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PCV1V560MCL1GS Nichicon | 317 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCV | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 56μF | 35V | - | - | - | - | - | 3.2mm | - | 31mOhm | POLARIZED | - | - | 1.1 mm | 3333 | 35V | 392μA | 1.9A | 3000 hours | - | - | - | 1.9A @ 100kHz | - | - | 8mm | 10mm | 0.394 10.00mm | 9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() EEF-CX0E471R Panasonic Electronic Components | 24500 |
| - | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 470μF | - | BULK | - | - | - | - | - | - | 15mOhm | POLARIZED | - | 2.5V | - | - | - | 0.1175mA | - | - | 0.06 | - | - | 5.1A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() RSL0J151MCN1GB Nichicon | 18 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.256Lx0.256W 6.50mmx6.50mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FPCAP, RSL | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 150μF | 6.3V | - | - | - | - | - | - | - | 18mOhm | POLARIZED | - | - | - | 2626 | - | 473μA | 3.2A | 2000 hours | - | - | 320mA @ 120Hz | 3.2A @ 100kHz | 0.12 % | - | 6.3mm | 4.2mm | 0.165 4.20mm | 7.2mm | 6.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0G181ER Panasonic Electronic Components | 41 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 180μF | 4V | BULK | 4.3mm | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | - | - | 4V | 72μA | 3A | 1000 hours | - | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-CS1C220R Panasonic Electronic Components | 41 |
| Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 80.002354mg | - | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2018 | SP-Cap CS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 22μF | 16V | Tape, Embossed | 4.3mm | - | 7343 | 2917 | - | - | 40mOhm | POLARIZED | - | - | - | - | 16V | 105.6μA | 3A | 1000 hours | - | - | - | 3.2A @ 100kHz | - | - | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 25SVPK120M Panasonic Electronic Components | 360 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 120μF | 25V | - | - | - | - | - | - | - | 24mOhm | - | - | - | - | - | - | - | - | - | - | - | 50.5mA @ 120Hz | 1.01A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCG0G272MCL1GS Nichicon | 34 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PCG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | 8532.22.00 | 2700μF | 4V | - | - | - | - | - | - | - | 11mOhm | POLARIZED | - | 4V | - | 4141 | - | 2.16mA | 5.3A | 2000 hours | - | - | - | 5.3A @ 100kHz | 0.12 % | - | 10mm | 12.7mm | 0.500 12.70mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A700V825M016ATE045 KEMET | 50 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.29.00.40 | 8.2μF | 16V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 1.3mm | 45mOhm | POLARIZED | - | - | - | - | 16V | 5.2μA | 2.4A | 2000 hours | 0.06 | - | - | 2.4A @ 100kHz | 6 % | - | - | 2mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APXE100ARA560ME61G United Chemi-Con | 35 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | 61 | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | NPCAP™-PXE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | - | 56μF | 10V | - | - | - | - | - | 1.4mm | - | 28mOhm | Polar | - | - | 800 μm | - | 10V | 112μA | 2.31A | 2000 hours | - | - | - | 2.31A @ 100kHz | 0.12 % | - | 5mm | 5.3mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() APXF2R5ARA331MF45G United Chemi-Con | 11 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | - | - | - | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2016 | NPCAP™-PXF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 330μF | - | - | - | - | - | - | - | - | 12mOhm | Polar | - | - | - | - | - | - | 3.5A | 3000 hours | - | - | - | 3.5A @ 100kHz | - | - | - | - | 0.185 4.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 50SEK120M Panasonic Electronic Components | 3400 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Bulk | - | OS-CON™, SEK | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | 120μF | 50V | - | - | - | - | - | - | - | 20mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 67.5mA @ 120Hz | 1.35A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4SEPC680M Panasonic Electronic Components | 4000 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 680μF | 4V | - | - | - | - | - | 3.5mm | - | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 4V | 544μA | 6.1A | 5000 hours | 0.1 | - | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | 8mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PCG1C271MCL1GS Nichicon | 921 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | PCG | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | 25mOhm | Silver (Ag) | - | - | General Purpose | - | 270μF | 16V | - | - | - | - | - | - | - | 25mOhm | POLARIZED | - | - | - | 4141 | - | 864μA | 3.3A | 2000 hours | - | - | - | 3.3A @ 100kHz | 0.12 % | - | 10mm | 8mm | 0.315 8.00mm | 11mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 16SVPS39M Panasonic Electronic Components | 114 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPS | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 39μF | 16V | TR | - | - | - | - | - | - | 24mOhm | Polar | - | - | - | 2626 | - | 0.3mA | 123mA | 5000 hours | 0.12 | - | 123mA @ 120Hz | 2.46A @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A765EN687M0ELAE012 KEMET | In Stock | - | Datasheet | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | yes | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | 680μF | 2.5V | - | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | 6.3mm | 9.7mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() A700V227M002ATE009 KEMET | 50000 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.29.00.40 | 220μF | 2V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 26.4μA | 5.5A | 2000 hours | 0.06 | - | - | 5.5A @ 100kHz | 6 % | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UE0G221XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 220μF | 4V | BULK | 4.3mm | - | - | - | - | - | 10mOhm | POLARIZED | - | 4V | - | - | - | 0.0528mA | 3.5A | 1000 hours | 0.1 | - | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() HBV101M1ETR-0608S SURGE | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260" L x 0.260" W (6.60mm x 6.60mm) | 10000 Hrs @ 105°C | SURGE | Strip | Active | Non-Compliant | 25 V | -55°C ~ 105°C | - | - | HBV | 0.248" Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | Hybrid | - | - | - | - | General Purpose | - | 100 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mOhms | 200 mA @ 120 Hz | 2 A @ 100 kHz | - | - | - | - | 0.315" (8.00mm) | - | - | - | - | - | Lead Free | - |