- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR71C271MDN1 Nichicon | In Stock | - | - | 18 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | FPCAP, RR7 | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | - | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 270μF | 16V | TAPE | - | - | - | - | 5mm | - | 7mOhm | POLARIZED | 0.197 5.00mm | 648μA | 6.1mA | 2000 hours | - | 610mA @ 120Hz | 6.1A @ 100kHz | 0.08 % | - | 10mm | - | 0.551 14.00mm | - | - | RoHS Compliant | - | ||
![]() RS80E561MDN1 Nichicon | 6 |
| - | - | - | Through Hole | - | Radial | - | - | ALUMINUM | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | - | 8532.22.00 | 560μF | 2.5V | Box | 2.5mm | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7mOhm | Polar | - | - | 5.6A | 2000 hours | - | - | - | 0.1 % | 500μA | 6.3mm | - | 8.9916mm | 8mm | - | RoHS Compliant | - | ||
![]() EEF-SL0E101R Panasonic Electronic Components | 131 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | - | - | - | General Purpose | - | 100μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | 15μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | No | RoHS Compliant | Lead Free | ||
![]() RNU0J471MDN1 Nichicon | 84 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | FPCAP, RNU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | 6.3V | - | 3.5mm | - | - | - | 3.5052mm | - | 7mOhm | Polar | 0.138 3.50mm | 592.2μA | 5.7A | 2000 hours | - | 570mA @ 120Hz | 5.7A @ 100kHz | 0.08 % | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | ROHS3 Compliant | - | ||
![]() RL80J821MDN1 Nichicon | 25 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RL8 | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 820μF | 6.3V | Box | 3.5mm | - | - | - | 3.5052mm | - | 8mOhm | Polar | 0.138 3.50mm | 1.0332mA | 5.7A | 2000 hours | - | 570mA @ 120Hz | 5.7A @ 100kHz | 0.12 % | - | 8mm | - | 0.354 9.00mm | 8mm | - | ROHS3 Compliant | - | ||
![]() RNS1C470MDS1 Nichicon | 34 |
| - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (DRY/SOLID) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2015 | FPCAP, RNS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 47μF | 16V | Box | 2.5mm | - | - | - | 2.4892mm | - | 42mOhm | Polar | 0.098 2.50mm | 112.8μA | 2.4A | 2000 hours | - | 240mA @ 120Hz | 2.4A @ 100kHz | 0.06 % | - | 6.3mm | - | 0.433 11.00mm | 10mm | - | ROHS3 Compliant | - | ||
![]() B40900B5337M000 TDK Electronics Inc. | 25 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 25V | -40°C~125°C | Tape & Reel (TR) | - | B40900 | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | General Purpose | - | 330μF | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | 2.8A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() 875075661004 Würth Elektronik | 101 | - | Datasheet | 28 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | - | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | 190mA @ 120Hz | 3.8A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 875075655005 Würth Elektronik | 314 | - | Datasheet | 24 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 120μF | - | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | 190mA @ 120Hz | 3.8A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | ||
![]() 875075761004 Würth Elektronik | 25 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 39μF | - | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 875075661008 Würth Elektronik | 181 | - | Datasheet | 56 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 220μF | - | - | - | - | - | - | - | - | 22mOhm | - | - | - | - | - | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() EEF-HE0E271R Panasonic Electronic Components | 2000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SP-Cap HE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | - | - | General Purpose | - | 270μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 12mOhm | Polar | - | 0.0675mA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | 0.1 % | - | - | 4.2mm | 0.169 4.30mm | 7.3mm | No | RoHS Compliant | Lead Free | ||
![]() 870235674005 Würth Elektronik | 420 | - | Datasheet | 70 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 82μF | - | - | - | - | - | - | - | - | 20mOhm | - | 0.138 3.50mm | - | - | - | - | 180mA @ 120Hz | 3.6A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() 875115652014 Würth Elektronik | 402 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 39μF | - | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | 90mA @ 120Hz | 1.8A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | ROHS3 Compliant | - | ||
![]() 875075655001 Würth Elektronik | 447 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 39μF | - | - | - | - | - | - | - | - | 32mOhm | - | - | - | - | - | - | 135mA @ 120Hz | 2.7A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | ||
![]() 875105945001 Würth Elektronik | 573 | - | Datasheet | 24 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 4.7μF | - | - | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | 53mA @ 120Hz | 1.06A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | - | ||
![]() 870056175004 Würth Elektronik | 810 |
| Datasheet | 24 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | 80V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 27μF | - | - | - | - | - | - | - | - | 35mOhm | - | 0.197 5.00mm | - | - | - | - | 140mA @ 120Hz | 2.8A @ 100kHz | - | - | - | - | 0.551 14.00mm | - | - | ROHS3 Compliant | - | ||
![]() 875075761003 Würth Elektronik | 434 |
| Datasheet | 63 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 33μF | - | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 870135774002 Würth Elektronik | 25 |
| Datasheet | 24 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Box (TB) | - | WCAP-PTHT | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 27μF | - | - | - | - | - | - | - | - | 32mOhm | - | 0.138 3.50mm | - | - | - | - | 135mA @ 120Hz | 2.7A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() 875075855005 Würth Elektronik | 157 | - | Datasheet | 24 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 39μF | - | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | 175mA @ 120Hz | 3.5A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - |