- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 870056174002 Würth Elektronik | 23 |
| Datasheet | 24 Weeks | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 80V | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 12μF | 38mOhm | 0.138 3.50mm | 105mA @ 120Hz | 2.1A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | ||
![]() 875075655003 Würth Elektronik | 23 |
| Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 82μF | 28mOhm | - | 165mA @ 120Hz | 3.3A @ 100kHz | 0.472 12.00mm | ROHS3 Compliant | ||
![]() 875115657016 Würth Elektronik | 408 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 68μF | 32mOhm | - | 125mA @ 120Hz | 2.5A @ 100kHz | 0.425 10.80mm | ROHS3 Compliant | ||
![]() 875075755001 Würth Elektronik | 847 |
| Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 10μF | 40mOhm | - | 90mA @ 120Hz | 1.8A @ 100kHz | 0.472 12.00mm | ROHS3 Compliant | ||
![]() 875115652006 Würth Elektronik | 301 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 82μF | 35mOhm | - | 130mA @ 120Hz | 2.6A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | ||
![]() 870055975002 Würth Elektronik | 477 |
| Datasheet | 24 Weeks | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 22μF | 50mOhm | 0.197 5.00mm | 80mA @ 120Hz | 1.6A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 875116157002 Würth Elektronik | 226 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 80V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 15μF | 40mOhm | - | 95mA @ 120Hz | 1.9A @ 100kHz | 0.425 10.80mm | ROHS3 Compliant | ||
![]() APMA200ARA390MF30S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Nonstandard SMD | 0.286Lx0.276W 7.20mmx7.00mm | 5000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PMA | 0.276Diax0.276W 7.00mmx7.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 39μF | 45mOhm | - | - | 2.1A @ 100kHz | 0.118 3.00mm | ROHS3 Compliant | ||
![]() APMA200ARA470MF30S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Nonstandard SMD | 0.286Lx0.276W 7.20mmx7.00mm | 5000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | NPCAP™-PMA | 0.276Diax0.276W 7.00mmx7.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 47μF | 50mOhm | - | - | 2A @ 100kHz | 0.118 3.00mm | ROHS3 Compliant | ||
![]() 875105744003 Würth Elektronik | 1308 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 15μF | 80mOhm | - | 40mA @ 120Hz | 800mA @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | ||
![]() 875115957002 Würth Elektronik | 589 | - | Datasheet | 28 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 12μF | 45mOhm | - | 95mA @ 120Hz | 1.9A @ 100kHz | 0.425 10.80mm | ROHS3 Compliant | ||
![]() 870055975004 Würth Elektronik | 385 | - | Datasheet | 24 Weeks | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Box (TB) | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 47μF | 50mOhm | 0.197 5.00mm | 80mA @ 120Hz | 1.6A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 875075955001 Würth Elektronik | 696 |
| Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 10μF | 55mOhm | - | 70mA @ 120Hz | 1.4A @ 100kHz | 0.472 12.00mm | ROHS3 Compliant | ||
![]() B40900B7277M000 TDK Electronics Inc. | 100000 | - | Datasheet | 14 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 35V | -40°C~125°C | Tape & Reel (TR) | B40900 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | General Purpose | 270μF | 20mOhm | - | - | 2.8A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | ||
![]() 875075655006 Würth Elektronik | 150 | - | Datasheet | 63 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 150μF | 25mOhm | - | 190mA @ 120Hz | 3.8A @ 100kHz | 0.472 12.00mm | ROHS3 Compliant | ||
![]() 875075861006 Würth Elektronik | 399 | - | Datasheet | 84 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 47μF | 30mOhm | - | 100mA @ 120Hz | 2A @ 100kHz | 0.500 12.70mm | ROHS3 Compliant | ||
![]() 875076155002 Würth Elektronik | 25 |
| Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 80V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 12μF | 40mOhm | - | 90mA @ 120Hz | 1.8A @ 100kHz | 0.472 12.00mm | ROHS3 Compliant | ||
![]() 875075661009 Würth Elektronik | 357 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 270μF | 20mOhm | - | 220mA @ 120Hz | 4.4A @ 100kHz | 0.500 12.70mm | ROHS3 Compliant | ||
![]() 875075761006 Würth Elektronik | 25 |
| Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 56μF | 35mOhm | - | 100mA @ 120Hz | 2A @ 100kHz | 0.500 12.70mm | ROHS3 Compliant | ||
![]() 875115645010 Würth Elektronik | 95 | - | Datasheet | 24 Weeks | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-PSHP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 18μF | 60mOhm | - | 70mA @ 120Hz | 1.4A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant |