- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Capacitance | Terminal Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 870235675006 Würth Elektronik | 69 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PT5H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 120μF | - | 18mOhm | - | 0.197 5.00mm | - | - | - | 200mA @ 120Hz | 4A @ 100kHz | - | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 875115645010 Würth Elektronik | 95 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 18μF | - | 60mOhm | - | - | - | - | - | 70mA @ 120Hz | 1.4A @ 100kHz | - | 0.315 8.00mm | - | ROHS3 Compliant | ||
![]() 875105644004 Würth Elektronik | 13 |
| Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 18μF | - | 64mOhm | - | - | - | - | - | 45mA @ 120Hz | 900mA @ 100kHz | - | 0.240 6.10mm | - | ROHS3 Compliant | ||
![]() APMA250ARA220MF30S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard SMD | - | 0.286Lx0.276W 7.20mmx7.00mm | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | NPCAP™-PMA | 0.276Diax0.276W 7.00mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 22μF | - | 50mOhm | - | - | - | - | - | - | 2A @ 100kHz | - | 0.118 3.00mm | - | ROHS3 Compliant | ||
![]() 870235674003 Würth Elektronik | 473 |
| Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PT5H | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 39μF | - | 32mOhm | - | 0.138 3.50mm | - | - | - | 140mA @ 120Hz | 2.8A @ 100kHz | - | 0.315 8.00mm | - | ROHS3 Compliant | ||
![]() 870056175005 Würth Elektronik | 534 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 80V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 33μF | - | 35mOhm | - | 0.197 5.00mm | - | - | - | 140mA @ 120Hz | 2.8A @ 100kHz | - | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 870235675007 Würth Elektronik | 400 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PT5H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 150μF | - | 18mOhm | - | 0.197 5.00mm | - | - | - | 200mA @ 120Hz | 4A @ 100kHz | - | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 870055974001 Würth Elektronik | 781 |
| Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTHR | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 10μF | - | 55mOhm | - | 0.138 3.50mm | - | - | - | 70mA @ 120Hz | 1.4A @ 100kHz | - | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 875116152001 Würth Elektronik | 48 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 80V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 10μF | - | 45mOhm | - | - | - | - | - | 80mA @ 120Hz | 1.6A @ 100kHz | - | 0.354 9.00mm | - | ROHS3 Compliant | ||
![]() 870056175003 Würth Elektronik | 502 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 80V | -55°C~105°C | Tape & Box (TB) | - | WCAP-PTHR | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 22μF | - | 35mOhm | - | 0.197 5.00mm | - | - | - | 140mA @ 120Hz | 2.8A @ 100kHz | - | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 875115852001 Würth Elektronik | 148 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 10μF | - | 45mOhm | - | - | - | - | - | 75mA @ 120Hz | 1.5A @ 100kHz | - | 0.354 9.00mm | - | ROHS3 Compliant | ||
![]() 875115952001 Würth Elektronik | 328 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 6.8μF | - | 48mOhm | - | - | - | - | - | 75mA @ 120Hz | 1.5A @ 100kHz | - | 0.354 9.00mm | - | ROHS3 Compliant | ||
![]() 875075755002 Würth Elektronik | 310 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 22μF | - | 40mOhm | - | - | - | - | - | 90mA @ 120Hz | 1.8A @ 100kHz | - | 0.472 12.00mm | - | ROHS3 Compliant | ||
![]() 875075855002 Würth Elektronik | 44 |
| Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 22μF | - | 35mOhm | - | - | - | - | - | 90mA @ 120Hz | 1.8A @ 100kHz | - | 0.461 11.70mm | - | ROHS3 Compliant | ||
![]() 875115652007 Würth Elektronik | 476 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 100μF | - | 30mOhm | - | - | - | - | - | 150mA @ 120Hz | 3A @ 100kHz | - | 0.354 9.00mm | - | ROHS3 Compliant | ||
![]() 875115657008 Würth Elektronik | 413 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSHP | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 120μF | - | 30mOhm | - | - | - | - | - | 160mA @ 120Hz | 3.2A @ 100kHz | - | 0.425 10.80mm | - | ROHS3 Compliant | ||
![]() 875075855001 Würth Elektronik | 312 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 10μF | - | 35mOhm | - | - | - | - | - | 90mA @ 120Hz | 1.8A @ 100kHz | - | 0.472 12.00mm | - | ROHS3 Compliant | ||
![]() 20SEQP68M T Panasonic Electronic Components | 25 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | Active | Not Applicable | 2 | EAR99 | Polymer | General Purpose | 68μF | 5mm | 40mOhm | POLARIZED | 0.197 5.00mm | 20V | 0.272mA | 0.12 | 37.95mA @ 120Hz | 759mA @ 100kHz | 10mm | 0.315 8.00mm | 8mm | ROHS3 Compliant | ||
![]() 870135775004 Würth Elektronik | 493 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Box (TB) | - | WCAP-PTHT | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 47μF | - | 25mOhm | - | 0.197 5.00mm | - | - | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 875076161003 Würth Elektronik | 339 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 80V | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PSLC | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | - | Polymer | General Purpose | 22μF | - | 38mOhm | - | - | - | - | - | 115mA @ 120Hz | 2.3A @ 100kHz | - | 0.500 12.70mm | - | ROHS3 Compliant |