- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | DCL | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Package Type | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Tradename | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | Subcategory | Technology | Construction | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GYB1J330MCW1GS Nichicon | 550 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | Nichicon | - | 33uF | - | - | 0.08 | EAR99 | Low | 0.04 | 500 | - | 20.79@2Min | 1600 | - | - | - | 10000 | 10000 Hrs @ 105°C | Nichicon | + 105 C | 105 | Nichicon | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | - | - | - | 63 V | 63 VDC | - | -55°C ~ 105°C | Tape and Reel | GYB | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | General Purpose | 33 uF | Capacitors | - | Cylindrical | SMD/SMT | - | 40mOhm | Polar | - | 63VDC | 20.79 uA | 1.6 A | 240 mA @ 120 Hz | 1.6 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | 8 X 10 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8 mm | - | 0.433 (11.00mm) | 10 mm | - | - | 10 | RoHS Compliant | - | ||
![]() EEH-AZA1V151B Panasonic | 366 | - | Datasheet | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZA | Panasonic | ± 20% | 150uF | - | 8 x 9.5 x 0.6mm | 0.12 | EAR99 | Standard | 0.027 | 1000 | - | 52.5@2Min | 2300 | 0.6 | - | - | 10000 | 10000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | - | 3.5 | - | - | 35 V | 35 VDC | Long Lead | -55°C ~ 105°C | Tape and Box | ZA-A | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 150µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 27mOhm | Polar | 3.5 mm | 35VDC | - | 2.3 A | 345 mA @ 100 Hz | 2.3 A @ 100 kHz | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZK1E471B Panasonic | 36000 | - | Datasheet | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZK | Panasonic | ± 20% | 470uF | - | 10 x 9.5 x 0.6mm | 0.14 | EAR99 | Low | 0.02 | 500 | - | 117.5@2Min | 2800 | 0.6 | - | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | - | 5 | - | - | 25 V | 25 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZK-A | 0.394 Dia (10.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 470µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 20mOhm | Polar | 5 mm | 25VDC | - | 2.8 A | 420 mA @ 100 Hz | 2.8 A @ 100 kHz | Electrolytic Capacitors | 0.02ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() PPC802M016FG2SAA Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 17 Weeks | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~125°C | Box | PPC | 0.246Lx0.197W 6.25mmx5.00mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 8000μF | - | - | - | - | - | 6mOhm | - | - | - | - | - | 36mA @ 20kHz | 60mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 875036219018 Würth Elektronik | 13 |
| Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PHLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 470μF | - | - | - | - | - | 4.5mOhm | - | - | - | - | - | - | 8.5A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 875036319015 Würth Elektronik | 55 | - | Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PHLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 390μF | - | - | - | - | - | 4.5mOhm | - | - | - | - | - | - | 8.5A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 875036319018 Würth Elektronik | 440 |
| Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PHLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 470μF | - | - | - | - | - | 4.5mOhm | - | - | - | - | - | - | 8.5A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEH-ZKE181XUP Panasonic Electronic Components | 11500 |
| - | 12 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | ZKU | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 180μF | - | - | - | - | - | 30mOhm | - | - | - | - | - | 270mA @ 100Hz | 1.8A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 875015019003 Würth Elektronik | 25 |
| Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PHGP | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 180μF | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | 5.6A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 875035019002 Würth Elektronik | 21 |
| Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PHLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 180μF | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | 6.3A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 875016319002 Würth Elektronik | 13 |
| Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PHGP | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 330μF | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | 5.1A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCH1D331MCL1GS Nichicon | 472 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 330uF | 198@2MIN(uA) | - | 0.08 | EAR99 | Low | 0.023 | 500 | 8532.22.00.20 | 198@2Min | 1800 | - | Not Required(mm) | 4000(hr) | 4000 | - | Nichicon | + 135 C | 135 | - | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 135C | 135C | -55C | - | Can | Not Required(mm) | 10 | - | - | Details | Not Required(mm) | - | - | 20% | - | - | 20 VDC | - | - | Tape and Reel | PCH | - | 20% | Active | - | Polymer | - | 330UF(pF) | Capacitors | - | Cylindrical | Not Required | - | - | Polar | - | 20VDC | - | 1800(mA) | - | - | Electrolytic Capacitors | 0.023(ohm) | 10 X 8 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 10 mm | - | - | 8 mm | - | 8mm | 8 | RoHS Compliant | - | ||
![]() EEH-AZS1H151B Panasonic | 472 | - | Datasheet | - | Through Hole | Radial, Can | 2 | - | 1.635 | EEH-AZS | Panasonic | ± 20% | 150uF | - | - | 0.1 | EAR99 | Low | 0.017 | 500 | - | 75@2Min | 3200 | 0.8 | - | - | 4000 | 4000 Hrs @ 125°C | Panasonic | + 125 C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | - | 5 | - | - | 50 V | 50 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZS-A | 0.394 Dia (10.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 150µF | Capacitors | - | Aluminum Cylindrical Can | Radial | - | 14mOhm | Polar | 0.197 (5.00mm) | 50VDC | - | 3.2 A | 480 mA @ 100 Hz | 3.2 A @ 100 kHz | Electrolytic Capacitors | 0.017ohm | 10 X 11.7 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | 0.500 (12.70mm) | 11.7 mm | - | 11.7mm | 11.7 | RoHS Compliant | AEC-Q200 | ||
![]() NSPE-H100M125V10X10.8LBYF NIC Components | In Stock | - | Datasheet | - | - | - | 2 | - | - | - | - | - | 10uF | - | - | - | EAR99 | Low | 0.09 | - | - | 100@2Min | 1250 | - | - | - | 10000 | - | - | - | 105 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | 10 | - | - | - | - | High Ripple Current|Wide Terminations|Extended Load Life|High Voltage|Anti-Vibration|Low ESR | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | Active | - | Polymer Hybrid | - | - | - | - | Cylindrical | - | - | - | Polar | - | 125VDC | - | - | - | - | - | - | 10 X 10.8 | - | - | - | - | - | - | - | - | - | - | - | 10.8(Max) | RoHS Compliant | - | ||
![]() PCH1J101MCL1GS Nichicon | 38 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 100uF | - | - | 0.08 | EAR99 | Low | 0.024 | 400 | 8532.22.00.20 | 189@2Min | 2100 | - | - | - | 4000 | - | Nichicon | + 135 C | 135 | - | - 55 C | -55 | Surface Mount | - | - | - | - | - | Can | - | 10 | - | - | Details | - | - | - | - | - | - | 63 VDC | - | - | Tape and Reel | PCH | - | 20% | Active | - | Polymer | - | 100µF | Capacitors | - | Cylindrical | SMD/SMT | - | - | Polar | - | 63VDC | - | 2.1A | - | - | Electrolytic Capacitors | 0.024ohm | 10 X 12.7 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | - | 12.7 mm | - | 12.7mm | 12.7 | RoHS Compliant | - | ||
![]() EEH-AZA1J680B Panasonic | 3000 | - | Datasheet | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZA | Panasonic | ± 20% | 68uF | - | 10 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.03 | 500 | - | 42.84@2Min | 1800 | 0.6 | - | - | 10000 | 10000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | - | 5 | - | - | 63 V | 63 VDC | Long Lead | -55°C ~ 105°C | Tape and Box | ZA-A | 0.394 Dia (10.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 68µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 30mOhm | Polar | 5 mm | 63VDC | - | 1.8 A | 270 mA @ 100 Hz | 1.8 A @ 100 kHz | Electrolytic Capacitors | 0.03ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 4SVPT560M Panasonic | 1097 | - | Datasheet | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 4SVPT | Panasonic | 20% | 560uF | - | 8x6.9mm | 0.12 % | EAR99 | Low | 0.022 | 1000 | - | 500@2Min | 3220 | - | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | - | - | OS-CON | 4 V | 4 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | - | - | Polymer | General Purpose | 560 uF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 22mOhm | Polar | - | 4VDC | 500 uA | 3200 mA | 161 mA @ 120 Hz | 3.22 A @ 100 kHz | Electrolytic Capacitors | 22 mOhm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | 8 x 6.9 | - | 8mm | - | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | RoHS Compliant | - | ||
![]() PCR1V331MCS1GS Nichicon | 18 |
| Datasheet | - | - | - | 2 | - | - | - | - | - | 330uF | - | - | - | - | Low | 0.032 | - | - | 346.5@2Min | 3900 | - | - | - | 4000 | - | - | - | 125 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | 10 | - | - | - | - | High Ripple Current|High Reliability | - | - | - | - | - | - | - | - | - | - | 20% | Active | - | Polymer | - | - | - | - | Cylindrical | - | - | - | Polar | - | 35VDC | - | - | - | - | - | - | 10 X 13.2 | - | - | - | - | - | - | - | - | - | - | - | 13.2 | RoHS Compliant | - | ||
![]() PCL1C820MCL1GS Nichicon | 892 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 82uF | 262@2MIN(uA) | - | - | EAR99 | Low | 0.03 | 1000 | 8532.22.00.20 | 262@2Min | 2700 | - | Not Required(mm) | 20000(hr) | 20000 | - | Nichicon | + 105 C | 105 | - | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 105C | 105C | -55C | - | Can | Not Required(mm) | 6.3 | - | - | Details | Not Required(mm) | - | - | 20% | - | - | 16 VDC | - | - | Carton|Box | PCL | - | 20% | Active | - | Polymer | - | 82UF(pF) | Capacitors | - | Cylindrical | Not Required | - | - | Polar | - | 16VDC | 262 uA | 2700(mA) | - | - | Electrolytic Capacitors | 0.03(ohm) | 6.3 X 6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 6.3 mm | - | - | 6 mm | - | 6mm | 6 | RoHS Compliant | - | ||
![]() EEH-ZK1V390UR Panasonic Electronic Components | 6613 |
| - | 12 Weeks | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~125°C | Tape & Reel (TR) | ZKU | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 39μF | - | - | - | - | - | 100mOhm | - | - | - | - | - | 112.5mA @ 100Hz | 750mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 |