- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | DCL | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Package Type | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Seated Plane Height | Terminal Pitch (mm) | Tolerance (+ or -) | Tradename | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | Subcategory | Technology | Construction | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCL1C820MCL1GS Nichicon | 892 |
| Datasheet | - | - | 2 | - | - | - | Nichicon | ± 20% | 82uF | 262@2MIN(uA) | - | - | EAR99 | Low | 0.03 | 1000 | 8532.22.00.20 | 262@2Min | 2700 | - | Not Required(mm) | 20000(hr) | 20000 | - | Nichicon | + 105 C | 105 | - | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 105C | 105C | -55C | - | Can | Not Required(mm) | 6.3 | - | - | Details | Not Required(mm) | - | 20% | - | - | 16 VDC | - | - | Carton|Box | PCL | - | 20% | Active | Polymer | - | 82UF(pF) | Capacitors | - | Cylindrical | Not Required | - | - | Polar | - | 16VDC | 262 uA | 2700(mA) | - | - | - | Electrolytic Capacitors | 0.03(ohm) | 6.3 X 6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 6.3 mm | - | - | 6 mm | - | 6mm | 6 | RoHS Compliant | - | ||
![]() 20SVPT390M Panasonic | 37200 |
| Datasheet | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 20SVPT | Panasonic | ± 20% | 390uF | - | 8x11.9mm | 0.12 % | EAR99 | Low | 0.014 | 400 | - | 1560@2Min | 4950 | - | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | - | OS-CON | 20 V | 20 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | - | Polymer | General Purpose | 390µF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 14mOhm | Polar | - | 20VDC | 1560 uA | 4.95A | 247.5 mA @ 120 Hz | 4.95 A @ 100 kHz | - | Electrolytic Capacitors | 0.014ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() NSPE-TF331M35V10X12.5NLBYF NIC Components | 446 |
| Datasheet | - | - | 2 | - | - | - | - | - | 330uF | - | - | - | EAR99 | Low | 0.017 | - | - | 115.5@2Min | 2260 | - | - | - | 4000 | - | - | - | 125 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | Active | Polymer Hybrid | - | - | - | - | Cylindrical | - | - | - | Polar | - | 35VDC | - | - | - | - | - | - | - | 10 X 12.5 | - | - | - | - | - | - | - | - | - | - | - | 12.5 | RoHS Compliant | - | ||
![]() EEH-AZA1V271B Panasonic | 278 | - | Datasheet | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZA | Panasonic | ± 20% | 270uF | - | 10 x 9.5 x 0.6mm | 0.12 | EAR99 | Standard | 0.02 | 500 | - | 94.5@2Min | 2500 | 0.6 | - | - | 10000 | 10000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | 5 | - | - | 35 V | 35 VDC | Long Lead | -55°C ~ 105°C | Tape and Box | ZA-A | 0.394 Dia (10.00mm) | 20% | - | Polymer Hybrid | Automotive | 270µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 20mOhm | Polar | 5 mm | 35VDC | - | 2.5 A | 375 mA @ 100 Hz | 2.5 A @ 100 kHz | - | Electrolytic Capacitors | 0.02ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() APSK6R3ELL271ME08S United Chemi-Con | 163 |
| Datasheet | Through Hole | Radial, Can | 2 | - | - | - | United Chemi-Con | - | 270uF | - | - | 0.12 | EAR99 | Super Low | 0.01 | 1000 | 8532.22.00.20 | 500@2Min | 3700 | 0.6 | - | - | 20000 | 20000 Hrs @ 105°C | United Chemi-Con (UCC) | + 105 C | 105 | United Chemi-Con | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | Can | - | 5 | Active | - | Details | - | 2 | - | NPCap | 6.3 V | 6.3 VDC | Long Lead | -55°C ~ 105°C | Bulk | PSK | 0.197 Dia (5.00mm) | 20% | Active | Polymer | General Purpose | 270 uF | Capacitors | - | Aluminum Cylindrical Can | Radial | - | 10mOhm | Polar | 2 mm | 6.3VDC | - | 3.7 A | 370 mA @ 120 Hz | 3.7 A @ 100 kHz | - | Electrolytic Capacitors | 10 mOhms | 5 X 8 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 5 mm | - | 0.354 (9.00mm) | 8 mm | - | - | 8 | RoHS Compliant | - | ||
![]() 16SVT270M Panasonic | 50000 |
| Datasheet | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 16SVT | Panasonic | ± 20% | 270uF | - | 8 x 6.9mm | 0.12 % | EAR99 | Low | 0.022 | 1000 | - | 864@2Min | 1040 | - | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | - | OS-CON | 16 V | 16 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.315 Dia (8.00mm) | 20% | - | Polymer | General Purpose | 270µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 3.2mm | 22mOhm | Polar | - | 16VDC | 864 μA | 1040mA | 165 mA @ 120 Hz | 3.3 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.022ohm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 8.3mm | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | RoHS Compliant | - | ||
![]() EEH-AZA1J560B Panasonic | 933 | - | Datasheet | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZA | Panasonic | ± 20% | 56uF | - | 10 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.03 | 500 | - | 35.28@2Min | 1800 | 0.6 | - | - | 10000 | 10000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | 5 | - | - | 63 V | 63 VDC | Long Lead | -55°C ~ 105°C | Tape and Box | ZA-A | 0.394 Dia (10.00mm) | 20% | - | Polymer Hybrid | Automotive | 56µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 30mOhm | Polar | 5 mm | 63VDC | - | 1.8 A | 270 mA @ 100 Hz | 1.8 A @ 100 kHz | - | Electrolytic Capacitors | 0.03ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() PCH1V271MCL1GS Nichicon | 631 |
| Datasheet | - | - | 2 | - | - | - | Nichicon | ± 20% | 270uF | - | - | 0.08 | EAR99 | Low | 0.02 | 500 | 8532.22.00.20 | 283.5@2Min | 2200 | - | - | - | 4000 | - | Nichicon | + 135 C | 135 | - | - 55 C | -55 | Surface Mount | - | - | - | - | - | Can | - | 10 | - | - | Details | - | - | - | - | - | 35 VDC | - | - | Tape and Reel | PCH | - | 20% | Active | Polymer | - | 270µF | Capacitors | - | Cylindrical | SMD/SMT | - | - | Polar | - | 35VDC | - | 2.2A | - | - | - | Electrolytic Capacitors | 0.02ohm | 10 X 10 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | - | 10 mm | - | 10mm | 10 | RoHS Compliant | - | ||
![]() EEH-AZS1J101B Panasonic | 5000 | - | Datasheet | Through Hole | Radial, Can | 2 | - | 1.635 | EEH-AZS | Panasonic | ± 20% | 100uF | - | 10 x 11.7 x 0.8mm | 0.08 | EAR99 | Low | 0.019 | 500 | - | 63@2Min | 3000 | 0.8 | - | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | 5 | - | - | 63 V | 63 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZS | 0.394 Dia (10.00mm) | 20% | - | Polymer Hybrid | Automotive | 100 µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 14mOhm | Polar | 0.197 (5.00mm) | 63VDC | - | 3 A | 450 mA @ 100 Hz | 3 A @ 100 kHz | - | Electrolytic Capacitors | 0.019ohm | 10 X 11.7 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.500 (12.70mm) | 11.7mm | - | 11.7mm | 11.7 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZK1E271B Panasonic | 138 | - | Datasheet | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZK | Panasonic | ± 20% | 270uF | - | 8 x 9.5 x 0.6mm | 0.14 | EAR99 | Low | 0.027 | 1000 | - | 67.5@2Min | 2000 | 0.6 | - | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | 3.5 | - | - | 25 V | 25 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZK-A | 0.315 Dia (8.00mm) | 20% | - | Polymer Hybrid | Automotive | 270µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 27mOhm | Polar | 3.5 mm | 25VDC | - | 2 A | 300 mA @ 100 Hz | 2 A @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZF1H560B Panasonic | 1941 |
| Datasheet | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZF | Panasonic | ± 20% | 56uF | - | 8 x 9.5 x 0.6mm | - | EAR99 | Standard | 0.035 | 1000 | - | 28@2Min | 700 | 0.6 | - | - | 1000 | 1000 Hrs @ 150°C | Panasonic | +150°C | 150 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | 3.5 | - | - | 50 V | 50 VDC | Long Lead | -55°C ~ 150°C | Tape and Reel | ZF-A | 0.315 Dia (8.00mm) | 20% | - | Polymer Hybrid | Automotive | 56µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 35mOhm | Polar | 0.138 (3.50mm) | 50VDC | - | 700 mA | 105 mA @ 100 Hz | 700 mA @ 100 kHz | - | Electrolytic Capacitors | 0.035ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() APXT160ARA271MF80G United Chemi-Con | 34 |
| Datasheet | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | United Chemi-Con | - | 270uF | - | - | - | EAR99 | Super Low | 0.022 | 900 | 8532.22.00.20 | 2160@2Min | 2850 | - | - | - | 15000 | 15000 Hrs @ 105°C | United Chemi-Con (UCC) | + 105 C | 105 | United Chemi-Con | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 6.3 | Active | - | Details | - | - | - | NPCap | 16 V | 16 VDC | - | -55°C ~ 105°C | Tape and Reel | NPCAP™-PXT | 0.248 Dia (6.30mm) | 20% | Active | Polymer | General Purpose | 270 µF | Capacitors | - | Aluminum Cylindrical Can | SMD/SMT | - | 22mOhm | Polar | - | 16VDC | 2.16 mA | 2.85 A | 142.5 mA @ 120 Hz | 2.85 A @ 100 kHz | - | Electrolytic Capacitors | 22 mOhms | 6.3 X 7.7 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | 0.315 (8.00mm) | 7.7 mm | - | - | 7.7 | RoHS Compliant | - | ||
![]() PCL1C220MCL1GS Nichicon | 902 | - | Datasheet | - | - | 2 | - | - | - | Nichicon | ± 20% | 22uF | 176@2MIN(uA) | - | - | EAR99 | Low | 0.09 | 1000 | 8532.22.00.20 | 176@2Min | 1000 | - | Not Required(mm) | 20000(hr) | 20000 | - | Nichicon | + 105 C | 105 | - | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 105C | 105C | -55C | - | Can | Not Required(mm) | 5 | - | - | Details | Not Required(mm) | - | 20% | - | - | 16 VDC | - | - | Carton|Box | PCL | - | 20% | Active | Polymer | - | 22UF(pF) | Capacitors | - | Cylindrical | Not Required | - | - | Polar | - | 16VDC | 176 uA | 1000(mA) | - | - | - | Electrolytic Capacitors | 0.09(ohm) | 5 X 6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 5 mm | - | - | 6 mm | - | 6mm | 6 | RoHS Compliant | - | ||
![]() EEH-AZK1V181B Panasonic | 1219 | - | Datasheet | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZK | Panasonic | ± 20% | 180uF | - | 8 x 9.5 x 0.6mm | 0.12 | EAR99 | Low | 0.027 | 1000 | - | 63@2Min | 2000 | 0.6 | - | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | 3.5 | - | - | 35 V | 35 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZK-A | 0.315 Dia (8.00mm) | 20% | - | Polymer Hybrid | Automotive | 180µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 27mOhm | Polar | 3.5 mm | 35VDC | - | 2 A | 300 mA @ 100 Hz | 2 A @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 2R5SVT560M Panasonic | 7000 |
| Datasheet | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | 2R5SVT | Panasonic | ± 20% | 560uF | - | 6.3x6.4mm | 0.12 % | EAR99 | Low | 0.016 | 1000 | - | 300@2Min | 1100 | - | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 6.3 | Active | - | Details | - | - | - | OS-CON | 2.5 V | 2.5 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.248 Dia (6.30mm) | 20% | - | Polymer | General Purpose | 560µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 2.1mm | 16mOhm | Polar | - | 2.5VDC | 300 μA | 1.1A | 175 mA @ 120 Hz | 3.5 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.016ohm | 6.3 X 6.4 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3mm | 6.6mm | 0.256 (6.50mm) | 6.4mm | - | 6.4mm | 6.4 | RoHS Compliant | - | ||
![]() 16SVT100M Panasonic | 50000 |
| Datasheet | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | 16SVT | Panasonic | ± 20% | 100uF | - | 6.3x6.4mm | 0.12 % | EAR99 | Low | 0.024 | 1000 | - | 300@2Min | 780 | - | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 6.3 | Active | - | Details | - | - | - | OS-CON | 16 V | 16 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.248 Dia (6.30mm) | 20% | - | Polymer | General Purpose | 100µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 2.1mm | 24mOhm | Polar | - | 16VDC | 300 μA | 780mA | 124.5 mA @ 120 Hz | 2.49 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.024ohm | 6.3 X 6.4 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3mm | 6.6mm | 0.256 (6.50mm) | 6.4mm | - | 6.4mm | 6.4 | RoHS Compliant | - | ||
![]() 25SVPT180M Panasonic | 4782000 |
| Datasheet | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 25SVPT | Panasonic | ± 20% | 180uF | - | 8x11.9mm | 0.12 % | EAR99 | Low | 0.016 | 400 | - | 900@2Min | 4650 | - | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | - | OS-CON | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | Active | Polymer | General Purpose | 180µF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 16mOhm | Polar | - | 25VDC | 900 uA | 4.65A | 232.5 mA @ 120 Hz | 4.65 A @ 100 kHz | - | Electrolytic Capacitors | 0.016ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() APXT6R3ARA561MF80G United Chemi-Con | 47 |
| Datasheet | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | United Chemi-Con | - | 560uF | - | - | - | EAR99 | Super Low | 0.022 | 900 | 8532.22.00.20 | 1760@2Min | 2850 | - | - | - | 15000 | 15000 Hrs @ 105°C | United Chemi-Con (UCC) | + 105 C | 105 | United Chemi-Con | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 6.3 | Active | - | Details | - | - | - | NPCap | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Tape and Reel | NPCAP™-PXT | 0.248 Dia (6.30mm) | 20% | Active | Polymer | General Purpose | 560 µF | Capacitors | - | Aluminum Cylindrical Can | SMD/SMT | - | 22mOhm | Polar | - | 6.3VDC | 1.76 mA | 2.85 A | 142.5 mA @ 120 Hz | 2.85 A @ 100 kHz | - | Electrolytic Capacitors | 22 mOhms | 6.3 X 7.7 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | 0.315 (8.00mm) | 7.7 mm | - | - | 7.7 | RoHS Compliant | - | ||
![]() 4SVPT1500M Panasonic | 7000 |
| Datasheet | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 4SVPT | Panasonic | ± 20% | 1500uF | - | 8x11.9mm | 0.12 % | EAR99 | Low | 0.012 | 400 | - | 1200@2Min | 4700 | - | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | - | OS-CON | 4 V | 4 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | - | Polymer | General Purpose | 1500µF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 12mOhm | Polar | - | 4VDC | 1200 uA | 4.7A | 235 mA @ 120 Hz | 4.7 A @ 100 kHz | - | Electrolytic Capacitors | 0.012ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() EMC366221003-EMC Panasonic | In Stock | - | Datasheet | - | - | 2 | - | - | - | - | - | 220uF | - | - | - | EAR99 | Low | 0.009 | - | 8532.22.00.40 | 44@2Min | 6300 | - | - | - | 2000 | - | - | - | 105 | - | - | -55 | Surface Mount | - | - | - | - | - | - | 4.3 | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | Active | Polymer | - | - | - | - | Flat | - | - | - | Polar | - | 2VDC | - | - | - | - | - | - | - | 7.3 X 4.3 X 1.9 | - | - | - | - | 7.3 | - | - | - | - | - | - | 1.9 | RoHS Compliant | - |