- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | DCL | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-ZF1J330V Panasonic | 46 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.99 | EEH-ZF | Panasonic | ± 20% | 33uF | - | 8 x 10.5mm | 0.8 | EAR99 | Low | 0.04 | 500 | 8532.22.00.20 | - | 20.79@2Min | 650 | - | - | - | 1000 | 1000 Hrs @ 150°C | Panasonic | - | +150°C | 150 | Panasonic Electronic Components | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Vibration-Proof Can | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | Low ESR | - | - | - | - | 63 V | 63 VDC | - | -55°C ~ 150°C | Tape and Reel | ZF-V | 0.315 Dia (8.00mm) | 20% | - | - | - | - | Polymer Hybrid | - | Automotive | - | 33µF | Capacitors | - | Hybrid | Cylindrical | - | SMD/SMT | - | - | 40mOhm | Polar | - | - | - | 63VDC | - | 650 mA | - | 65 mA @ 100 Hz | 650 mA @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.04ohm | 8 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | RoHS Compliant | AEC-Q200 | ||
![]() PN-326779 United Chemi-Con | In Stock | - | Datasheet | - | - | - | - | - | - | 2 | - | - | - | - | - | 470uF | - | - | - | EAR99 | Super Low | 0.012 | - | - | - | 940@2Min | 5300 | - | - | - | 15000 | - | - | - | - | 105 | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | - | Active | - | Polymer | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | - | 10VDC | - | - | - | - | - | - | - | - | - | - | 10 X 12.2 | - | - | - | - | - | - | - | - | - | - | - | 12.2 | RoHS Compliant | - | ||
![]() EEH-ZT1V271P Panasonic | 348 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.408 | EEH-ZT | Panasonic | ± 20% | 270uF | - | 10 x 10.2mm | - | EAR99 | Standard | 0.016 | 500 | - | - | 94.5@2Min | 3500 | - | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | - | - | - | - | 35 V | 35 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.394 Dia (10.00mm) | 20% | - | - | - | - | Polymer | - | Automotive | - | 270µF | Capacitors | - | Hybrid | Cylindrical | - | SMD/SMT | 3.1mm | - | 16mOhm | Polar | - | - | - | 35VDC | 94.5 μA | 3.5A | - | 525 mA @ 100 Hz | 3.5 A @ 100 kHz | 12% | - | - | Electrolytic Capacitors | 0.016ohm | 10 X 10.2 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | 10mm | 0.413 (10.50mm) | 10.2mm | - | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() GYB1V680MCW1GS Nichicon | 3257 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | Nichicon | - | 68uF | - | - | 0.12 | EAR99 | Low | 0.035 | 900 | - | - | 23.8@2Min | 2000 | - | - | - | 10000 | 10000 Hrs @ 105°C | Nichicon | - | + 105 C | 105 | Nichicon | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 6.3 | Active | - | - | Details | - | - | - | - | - | - | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | GYB | 0.248 Dia (6.30mm) | 20% | - | - | - | - | Polymer Hybrid | - | General Purpose | - | 68 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | 35mOhm | Polar | - | - | - | 35VDC | 23.8 uA | 2 A | - | 300 mA @ 120 Hz | 2 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 35 mOhms | 6.3 X 7.7 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | 0.323 (8.20mm) | 7.7 mm | - | - | 7.7 | RoHS Compliant | - | ||
![]() 25SVPT330M Panasonic | 4782000 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.4 | 25SVPT | Panasonic | ± 20% | 330uF | - | 10x12.6mm | 0.12 % | EAR99 | Low | 0.014 | 400 | - | - | 1650@2Min | 5000 | - | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | - | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 10 | Active | - | - | Details | - | - | - | - | - | OS-CON | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.394 Dia (10.00mm) | 20% | - | - | - | - | Polymer | - | General Purpose | - | 330µF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | - | - | 14mOhm | Polar | - | - | - | 25VDC | 1650 uA | 5A | - | 250 mA @ 120 Hz | 5 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.014ohm | 10 X 12.6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.500 (12.70mm) | 12.6mm | - | 12.6mm | 12.6 | RoHS Compliant | - | ||
![]() PCH1C102MCL1GS Nichicon | In Stock | - | Datasheet | - | - | - | - | - | - | 2 | - | - | - | Nichicon | - | 1000uF | - | - | 0.08 | EAR99 | Low | 0.013 | 400 | 8532.22.00.20 | - | 480@2Min | 2500 | - | - | - | 4000 | - | Nichicon | - | + 135 C | 135 | - | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Can | - | - | 10 | - | - | - | Details | - | - | - | - | - | - | - | - | 16 VDC | - | - | Tape and Reel | PCH | - | 20% | - | - | Active | - | Polymer | - | - | - | 1000 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | - | Polar | - | - | - | 16VDC | - | 2.5 A | - | - | - | - | - | - | Electrolytic Capacitors | 13 mOhms | 10 X 12.7 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | - | 12.7 mm | - | - | 12.7 | RoHS Compliant | - | ||
![]() NSPE-TF331M35V10X12.5NLBYF NIC Components | 446 |
| Datasheet | - | - | - | - | - | - | 2 | - | - | - | - | - | 330uF | - | - | - | EAR99 | Low | 0.017 | - | - | - | 115.5@2Min | 2260 | - | - | - | 4000 | - | - | - | - | 125 | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | - | Active | - | Polymer Hybrid | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | - | 35VDC | - | - | - | - | - | - | - | - | - | - | 10 X 12.5 | - | - | - | - | - | - | - | - | - | - | - | 12.5 | RoHS Compliant | - | ||
![]() EEH-AZA1V271B Panasonic | 278 | - | Datasheet | Through Hole | Radial, Can | - | - | - | - | 2 | - | 1.251 | EEH-AZA | Panasonic | ± 20% | 270uF | - | 10 x 9.5 x 0.6mm | 0.12 | EAR99 | Standard | 0.02 | 500 | - | - | 94.5@2Min | 2500 | 0.6 | - | - | 10000 | 10000 Hrs @ 105°C | Panasonic | - | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | - | Through Hole | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | Can | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | 5 | - | - | - | 35 V | 35 VDC | Long Lead | -55°C ~ 105°C | Tape and Box | ZA-A | 0.394 Dia (10.00mm) | 20% | - | - | - | - | Polymer Hybrid | - | Automotive | - | 270µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | - | Radial | 5mm | - | 20mOhm | Polar | 5 mm | - | - | 35VDC | - | 2.5 A | - | 375 mA @ 100 Hz | 2.5 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.02ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() HHXJ350ARA101MF80G United Chemi-Con | 15 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | United Chemi-Con | - | 100uF | - | - | 0.12 | EAR99 | Standard | 0.035 | 900 | 8532.22.00.20 | - | 35@2Min | 1700 | - | - | - | 4000 | 4000 Hrs @ 125°C | United Chemi-Con (UCC) | - | + 125 C | 125 | United Chemi-Con | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 6.3 | Active | - | - | Details | - | - | - | - | - | - | 0.015705 oz | 35 V | 35 VDC | - | -55°C ~ 125°C | Tape and Reel | HXJ | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | Polymer | - | Automotive | - | 100 µF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | 35mOhm | Polar | - | - | - | 35VDC | - | 1.7 A | - | 255 mA @ 120 Hz | 1.7 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 35 mOhms | 6.3 X 7.7 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | 0.315 (8.00mm) | 7.7 mm | - | - | 7.7 | RoHS Compliant | AEC-Q200 | ||
![]() APSK6R3ELL271ME08S United Chemi-Con | 163 |
| Datasheet | Through Hole | Radial, Can | - | - | - | - | 2 | - | - | - | United Chemi-Con | - | 270uF | - | - | 0.12 | EAR99 | Super Low | 0.01 | 1000 | 8532.22.00.20 | - | 500@2Min | 3700 | 0.6 | - | - | 20000 | 20000 Hrs @ 105°C | United Chemi-Con (UCC) | - | + 105 C | 105 | United Chemi-Con | - 55 C | -55 | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | Can | - | - | 5 | Active | - | - | Details | - | - | - | 2 | - | NPCap | - | 6.3 V | 6.3 VDC | Long Lead | -55°C ~ 105°C | Bulk | PSK | 0.197 Dia (5.00mm) | 20% | - | - | Active | - | Polymer | - | General Purpose | - | 270 uF | Capacitors | - | - | Aluminum Cylindrical Can | - | Radial | - | - | 10mOhm | Polar | 2 mm | - | - | 6.3VDC | - | 3.7 A | - | 370 mA @ 120 Hz | 3.7 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 10 mOhms | 5 X 8 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 5 mm | - | 0.354 (9.00mm) | 8 mm | - | - | 8 | RoHS Compliant | - | ||
![]() 16SVT270M Panasonic | 50000 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 16SVT | Panasonic | ± 20% | 270uF | - | 8 x 6.9mm | 0.12 % | EAR99 | Low | 0.022 | 1000 | - | - | 864@2Min | 1040 | - | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 8 | Active | - | - | Details | - | - | - | - | - | OS-CON | - | 16 V | 16 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | Polymer | - | General Purpose | - | 270µF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | 3.2mm | - | 22mOhm | Polar | - | - | - | 16VDC | 864 μA | 1040mA | - | 165 mA @ 120 Hz | 3.3 A @ 100 kHz | 12% | - | - | Electrolytic Capacitors | 0.022ohm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 8.3mm | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | RoHS Compliant | - | ||
![]() NSPE-TF471M25V10X12.5NLBYF NIC Components | In Stock | - | Datasheet | - | - | - | - | - | - | 2 | - | - | - | - | - | 470uF | - | - | - | EAR99 | Low | 0.016 | - | 8532.22.00.20 | - | 117.5@2Min | 2260 | - | - | - | 4000 | - | - | - | - | 125 | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | - | Active | - | Polymer Hybrid | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | - | 25VDC | - | - | - | - | - | - | - | - | - | - | 10 X 12.5 | - | - | - | - | - | - | - | - | - | - | - | 12.5 | RoHS Compliant | - | ||
![]() EEH-AZA1J560B Panasonic | 933 | - | Datasheet | Through Hole | Radial, Can | - | - | - | - | 2 | - | 1.251 | EEH-AZA | Panasonic | ± 20% | 56uF | - | 10 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.03 | 500 | - | - | 35.28@2Min | 1800 | 0.6 | - | - | 10000 | 10000 Hrs @ 105°C | Panasonic | - | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | - | Through Hole | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | Can | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | 5 | - | - | - | 63 V | 63 VDC | Long Lead | -55°C ~ 105°C | Tape and Box | ZA-A | 0.394 Dia (10.00mm) | 20% | - | - | - | - | Polymer Hybrid | - | Automotive | - | 56µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | - | Radial | 5mm | - | 30mOhm | Polar | 5 mm | - | - | 63VDC | - | 1.8 A | - | 270 mA @ 100 Hz | 1.8 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.03ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() PCH1H121MCL1GS Nichicon | 17 |
| Datasheet | - | - | - | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 120uF | 180@2MIN(uA) | - | 0.08 | EAR99 | Low | 0.025 | 500 | 8532.22.00.20 | - | 180@2Min | 2100 | - | Not Required(mm) | 4000(hr) | 4000 | - | Nichicon | - | + 135 C | 135 | - | - 55 C | -55 | - | Surface Mount | Surface Mount | -55C to 135C | 135C | -55C | - | - | - | - | - | - | Can | - | Not Required(mm) | 10 | - | - | - | Details | - | Not Required(mm) | - | - | 20% | - | - | - | 50 VDC | - | - | Tape and Reel | PCH | - | 20% | - | - | Active | - | Polymer | - | - | - | 120UF(pF) | Capacitors | - | - | Cylindrical | - | Not Required | - | - | - | Polar | - | - | - | 50VDC | - | 2100(mA) | - | - | - | - | - | - | Electrolytic Capacitors | 0.025(ohm) | 10 X 10 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 10 mm | - | - | 10 mm | - | 10mm | 10 | RoHS Compliant | - | ||
![]() PCH1V271MCL1GS Nichicon | 631 |
| Datasheet | - | - | - | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 270uF | - | - | 0.08 | EAR99 | Low | 0.02 | 500 | 8532.22.00.20 | - | 283.5@2Min | 2200 | - | - | - | 4000 | - | Nichicon | - | + 135 C | 135 | - | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Can | - | - | 10 | - | - | - | Details | - | - | - | - | - | - | - | - | 35 VDC | - | - | Tape and Reel | PCH | - | 20% | - | - | Active | - | Polymer | - | - | - | 270µF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | - | Polar | - | - | - | 35VDC | - | 2.2A | - | - | - | - | - | - | Electrolytic Capacitors | 0.02ohm | 10 X 10 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | - | 10 mm | - | 10mm | 10 | RoHS Compliant | - | ||
![]() PCL1A471MCL1GS Nichicon | 22 |
| Datasheet | - | - | - | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 470uF | 940(uA) | - | - | EAR99 | Low | 0.017 | 500 | 8532.22.00.20 | - | 940@2Min | 3800 | - | Not Required(mm) | 20000(hr) | 20000 | - | Nichicon | - | + 105 C | 105 | - | - 55 C | -55 | - | Surface Mount | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | Can | - | Not Required(mm) | 8 | - | - | - | Details | - | Not Required(mm) | - | - | 20% | - | - | - | 11.5 VDC | - | - | Carton|Box | PCL | - | 20% | - | - | Active | - | Polymer | - | - | - | 470UF(pF) | Capacitors | - | - | Cylindrical | - | Not Required | - | - | - | Polar | - | - | - | 10VDC | 940 uA | 3800(mA) | - | - | - | - | - | - | Electrolytic Capacitors | 0.017(ohm) | 8 X 10 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 8 mm | - | - | 10 mm | - | 10mm | 10 | RoHS Compliant | - | ||
![]() PCH1V151MCL1GS Nichicon | 213 | - | Datasheet | - | - | - | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 150uF | 157.5@2MIN(uA) | - | 0.08 | EAR99 | Low | 0.025 | 500 | 8532.22.00.20 | - | 157.5@2Min | 1800 | - | Not Required(mm) | 4000(hr) | 4000 | - | Nichicon | - | + 135 C | 135 | - | - 55 C | -55 | - | Surface Mount | Surface Mount | -55C to 135C | 135C | -55C | - | - | - | - | - | - | Can | - | Not Required(mm) | 10 | - | - | - | Details | - | Not Required(mm) | - | - | 20% | - | - | - | 35 VDC | - | - | Tape and Reel | PCH | - | 20% | - | - | Active | - | Polymer | - | - | - | 150UF(pF) | Capacitors | - | - | Cylindrical | - | Not Required | - | - | - | Polar | - | - | - | 35VDC | - | 1800(mA) | - | - | - | - | - | - | Electrolytic Capacitors | 0.025(ohm) | 10 X 8 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 10 mm | - | - | 8 mm | - | 8mm | 8 | RoHS Compliant | - | ||
![]() A700V826M006ATE0187280 KEMET Corporation | 34 |
| Datasheet | - | - | YES | J BEND | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | - | 0.13272 | - | KEMET | - | 82uF | - | - | 6 % | EAR99 | Very Low | 0.018 | 3000 | - | KEMET ELECTRONICS CORP | 21@5Min | 3900 | - | - | - | 2000 | - | KEMET | A700V826M006ATE0187280 | + 125 C | 125 | KEMET | - 55 C | -55 | Yes | Surface Mount | - | - | - | - | 125 °C | -55 °C | Tape & Reel (TR) | , 2917 | RECTANGULAR PACKAGE | SMT | Molded | Active | 4.3 | - | Active | - | 5.53 | Details | Yes | - | - | - | - | - | 0.004682 oz | - | 6.3 VDC | - | - | Tape and Reel | * | - | 20% | e3 | Yes | Active | EAR99 | Organic | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.40 | 82 uF | Capacitors | TR, EMBOSSED PLASTIC, 13 INCH | - | Flat | compliant | SMD/SMT | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | 6.3 V | 2917 | 6.3VDC | 20.664 uA | 3900 mA | 0.06 | - | - | - | 20% | 20% | Electrolytic Capacitors | 18 mOhms | 7.3 X 4.3 X 2 | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 7.3 | - | 2 mm | - | 7.3 mm | 4.3 mm | - | 2(Max) | RoHS Compliant | - | ||
![]() PCL0J102MCL1GS Nichicon | 254 | - | Datasheet | - | - | - | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 1000uF | 1260@2MIN(uA) | - | - | EAR99 | Low | 0.011 | 400 | 8532.22.00.20 | - | 1260@2Min | 4800 | - | Not Required(mm) | 20000(hr) | 20000 | - | Nichicon | - | + 105 C | 105 | - | - 55 C | -55 | - | Surface Mount | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | Can | - | Not Required(mm) | 8 | - | - | - | Details | - | Not Required(mm) | - | - | 20% | - | - | - | 6.3 VDC | - | - | Box|Carton | PCL | - | 20% | - | - | Active | - | Polymer | - | - | - | 1000UF(pF) | Capacitors | - | - | Cylindrical | - | Not Required | - | - | - | Polar | - | - | - | 6.3VDC | 1260 uA | 4800(mA) | - | - | - | - | - | - | Electrolytic Capacitors | 0.011(ohm) | 8 X 12 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 8 mm | - | - | 12 mm | - | 12mm | 12 | RoHS Compliant | - | ||
![]() PCL1D101MCL1GS Nichicon | 368 |
| Datasheet | - | - | - | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 100uF | 400@2MIN(uA) | - | - | EAR99 | Low | 0.022 | 400 | 8532.22.00.20 | - | 400@2Min | 3200 | - | Not Required(mm) | 20000(hr) | 20000 | - | Nichicon | - | + 105 C | 105 | - | - 55 C | -55 | - | Surface Mount | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | Can | - | Not Required(mm) | 8 | - | - | - | Details | - | Not Required(mm) | - | - | 20% | - | - | - | 20 VDC | - | - | Carton|Box | PCL | - | 20% | - | - | Active | - | Polymer | - | - | - | 100UF(pF) | Capacitors | - | - | Cylindrical | - | Not Required | - | - | - | Polar | - | - | - | 20VDC | - | 3200(mA) | - | - | - | - | - | - | Electrolytic Capacitors | 0.022(ohm) | 8 X 12 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | - | - | - | - | - | 12mm | 12 | RoHS Compliant | - |