- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | DCL | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50SVT39M Panasonic | 7000 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 50SVT | Panasonic | ± 20% | 39uF | - | 8 x 11.9mm | 0.12 % | EAR99 | Low | 0.025 | 400 | - | - | 390@2Min | 1200 | - | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 8 | Active | - | - | Details | - | - | - | - | OS-CON | - | 50 V | 50 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | Polymer | - | General Purpose | - | 39µF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | 3.2mm | - | 25mOhm | Polar | - | - | - | 50VDC | 390 μA | 1.2A | - | 190 mA @ 120 Hz | 3.8 A @ 100 kHz | 12% | - | - | Electrolytic Capacitors | 0.025ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 8.3mm | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() EEH-AZK1V331B Panasonic | 27 | - | Datasheet | - | Through Hole | Radial, Can | - | - | - | - | 2 | - | 1.251 | EEH-AZK | Panasonic | ± 20% | 330uF | - | 10 x 9.5 x 0.6mm | 0.12 | EAR99 | Low | 0.02 | 500 | - | - | 115.5@2Min | 2800 | 0.6 | - | - | 4000 | 4000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | - | Through Hole | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | Can | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | 5 | - | - | - | 35 V | 35 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZK-A | 0.394 Dia (10.00mm) | 20% | - | - | - | - | Polymer Hybrid | - | Automotive | - | 330µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | - | Radial | 5mm | - | 20mOhm | Polar | 5 mm | - | - | 35VDC | - | 2.8 A | - | 420 mA @ 100 Hz | 2.8 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.02ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() A700X337M004ATE008 KEMET Corporation | 1998 |
| Datasheet | 22 Weeks | Surface Mount | 2917 (7343 Metric) | YES | J BEND | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 0.30503 | A700X | KEMET | - | 330uF | - | - | 6 % | EAR99 | Very Low | 0.008 | 500 | 8532.29.00.40 | KEMET ELECTRONICS CORP | 79@5Min | 5300 | - | - | - | 2000 | 2000 Hrs @ 125°C | KEMET | A700X337M004ATE008 | + 125 C | 125 | KEMET | - 55 C | -55 | Yes | Surface Mount | - | - | - | - | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | , 2917 | RECTANGULAR PACKAGE | SMT | Molded | Active | 4.3 | - | Active | - | 5.12 | Details | Yes | - | - | - | - | 0.010760 oz | 4 V | 4 VDC | - | -55°C ~ 125°C | Tape and Reel | A700 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20% | e3 | - | - | EAR99 | Organic | Matte Tin (Sn) | General Purpose | 8532.29.00.40 | 330 uF | Capacitors | TR, 7 INCH | - | Flat | compliant | SMD/SMT | - | ALUMINUM ELECTROLYTIC CAPACITOR | 8mOhm | Polar | - | 4 V | 2917 | 4VDC | 79.2 uA | 5300 mA | 0.06 | - | 5.3 A @ 100 kHz | - | 20% | 20% | Electrolytic Capacitors | 8 mOhms | 7.3 X 4.3 X 4 | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 7.3 | - | 4 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | 4 | RoHS Compliant | - | ||
![]() 16SVT100M Panasonic | 50000 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | 16SVT | Panasonic | ± 20% | 100uF | - | 6.3x6.4mm | 0.12 % | EAR99 | Low | 0.024 | 1000 | - | - | 300@2Min | 780 | - | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 6.3 | Active | - | - | Details | - | - | - | - | OS-CON | - | 16 V | 16 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.248 Dia (6.30mm) | 20% | - | - | - | - | Polymer | - | General Purpose | - | 100µF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | 2.1mm | - | 24mOhm | Polar | - | - | - | 16VDC | 300 μA | 780mA | - | 124.5 mA @ 120 Hz | 2.49 A @ 100 kHz | 12% | - | - | Electrolytic Capacitors | 0.024ohm | 6.3 X 6.4 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3mm | 6.6mm | 0.256 (6.50mm) | 6.4mm | - | 6.4mm | 6.4 | RoHS Compliant | - | ||
![]() 25SVPT180M Panasonic | 4782000 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 25SVPT | Panasonic | ± 20% | 180uF | - | 8x11.9mm | 0.12 % | EAR99 | Low | 0.016 | 400 | - | - | 900@2Min | 4650 | - | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | - | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 8 | Active | - | - | Details | - | - | - | - | OS-CON | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | - | - | Active | - | Polymer | - | General Purpose | - | 180µF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | - | - | 16mOhm | Polar | - | - | - | 25VDC | 900 uA | 4.65A | - | 232.5 mA @ 120 Hz | 4.65 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.016ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() EEH-ZT1H101V Panasonic | 67 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.639 | EEH-ZT | Panasonic | ± 20% | 100uF | - | 10 x 10.5mm | - | EAR99 | Standard | 0.023 | 500 | - | - | 50@2Min | 2900 | - | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Vibration-Proof Can | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | - | - | - | 50 V | 50 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.394 Dia (10.00mm) | 20% | - | - | - | - | Polymer | - | Automotive | - | 100µF | Capacitors | - | Hybrid | Cylindrical | - | SMD/SMT | 4.6mm | - | 23mOhm | Polar | - | - | - | 50VDC | 50 μA | 2.9A | - | 435 mA @ 100 Hz | 2.9 A @ 100 kHz | 10% | - | - | Electrolytic Capacitors | 0.023ohm | 10 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | 12mm | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | RoHS Compliant | AEC-Q200 | ||
![]() A700X157M010ATE0107280 KEMET Corporation | 15 |
| Datasheet | - | - | - | YES | J BEND | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | - | 0.30503 | - | KEMET | - | 150uF | - | - | 6 % | EAR99 | Very Low | 0.01 | 2000 | - | KEMET ELECTRONICS CORP | 60@5Min | 4700 | - | - | - | 2000 | - | KEMET | A700X157M010ATE0107280 | + 125 C | 125 | KEMET | - 55 C | -55 | Yes | Surface Mount | - | - | - | - | 125 °C | -55 °C | Tape & Reel (TR) | , 2917 | RECTANGULAR PACKAGE | SMT | Molded | Active | 4.3 | - | Active | - | 5.58 | Details | Yes | - | - | - | - | 0.010760 oz | - | 10 VDC | - | - | Tape and Reel | * | - | 20% | e3 | Yes | Active | EAR99 | Organic | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.40 | 150 uF | Capacitors | TR, EMBOSSED PLASTIC, 13 INCH | - | Flat | compliant | SMD/SMT | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | 10 V | 2917 | 10VDC | 60 uA | 4700 mA | 0.06 | - | - | - | 20% | 20% | Electrolytic Capacitors | 10 mOhms | 7.3 X 4.3 X 4 | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 7.3 | - | 4 mm | - | 7.3 mm | 4.3 mm | - | 4 | RoHS Compliant | - | ||
![]() APXT6R3ARA561MF80G United Chemi-Con | 47 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | United Chemi-Con | - | 560uF | - | - | - | EAR99 | Super Low | 0.022 | 900 | 8532.22.00.20 | - | 1760@2Min | 2850 | - | - | - | 15000 | 15000 Hrs @ 105°C | United Chemi-Con (UCC) | - | + 105 C | 105 | United Chemi-Con | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 6.3 | Active | - | - | Details | - | - | - | - | NPCap | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Tape and Reel | NPCAP™-PXT | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | Polymer | - | General Purpose | - | 560 µF | Capacitors | - | - | Aluminum Cylindrical Can | - | SMD/SMT | - | - | 22mOhm | Polar | - | - | - | 6.3VDC | 1.76 mA | 2.85 A | - | 142.5 mA @ 120 Hz | 2.85 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 22 mOhms | 6.3 X 7.7 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | 0.315 (8.00mm) | 7.7 mm | - | - | 7.7 | RoHS Compliant | - | ||
![]() 4SVPT1500M Panasonic | 7000 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 4SVPT | Panasonic | ± 20% | 1500uF | - | 8x11.9mm | 0.12 % | EAR99 | Low | 0.012 | 400 | - | - | 1200@2Min | 4700 | - | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | - | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 8 | Active | - | - | Details | - | - | - | - | OS-CON | - | 4 V | 4 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | Polymer | - | General Purpose | - | 1500µF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | - | - | 12mOhm | Polar | - | - | - | 4VDC | 1200 uA | 4.7A | - | 235 mA @ 120 Hz | 4.7 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.012ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() PCH1J220MCL4GS Nichicon | 5442 |
| Datasheet | - | - | - | - | - | - | - | 2 | - | - | - | Nichicon | - | 22uF | - | - | 0.08 | EAR99 | Low | 0.045 | 900 | 8532.22.00.20 | - | 41.58@2Min | 800 | - | - | - | 2000 | - | Nichicon | - | + 135 C | 135 | - | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Can | - | - | 6.3 | - | - | - | Details | - | - | - | - | - | - | - | 63 VDC | - | - | Tape and Reel | PCH | - | 20% | - | - | Active | - | Polymer | - | - | - | 22 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | - | Polar | - | - | - | 63VDC | - | 800 mA | - | - | - | - | - | - | Electrolytic Capacitors | 45 mOhms | 6.3 X 8 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | - | 8 mm | - | - | 8 | RoHS Compliant | - | ||
![]() 2R5SVPT680MX Panasonic | 929 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | 2R5SVPT | Panasonic | ± 20% | 680uF | - | 6.4x6.6mm | 0.12 % | EAR99 | Low | 0.016 | 1000 | - | - | 850@2Min | 3500 | - | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | - | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 6.3 | Active | - | - | Details | - | - | - | - | OS-CON | - | 2.5 V | 2.5 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.248 Dia (6.30mm) | 20% | - | - | - | - | Polymer | - | General Purpose | - | 680µF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | - | - | 16mOhm | Polar | - | - | - | 2.5VDC | 850 uA | 3.5A | - | 175 mA @ 120 Hz | 3.5 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.016ohm | 6.3 X 6.4 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3mm | - | 0.256 (6.50mm) | 6.4mm | - | 6.4mm | 6.4 | RoHS Compliant | - | ||
![]() PCL0G182MCL1GS Nichicon | 397 |
| Datasheet | - | - | - | - | - | - | - | 2 | - | - | - | Nichicon | - | 1800uF | 1440@2MIN(uA) | - | - | EAR99 | Low | 0.014 | 400 | 8532.22.00.20 | - | 1440@2Min | 5500 | - | Not Required(mm) | 20000(hr) | 20000 | - | Nichicon | - | + 105 C | 105 | - | - 55 C | -55 | - | Surface Mount | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | Can | - | Not Required(mm) | 8 | - | - | - | Details | - | Not Required(mm) | - | 20% | - | - | - | 4 VDC | - | - | Box|Carton | PCL | - | 20% | - | - | Active | - | Polymer | - | - | - | 1800UF(pF) | Capacitors | - | - | Cylindrical | - | Not Required | - | - | - | Polar | - | - | - | 4VDC | 1440 uA | 5500(mA) | - | - | - | - | - | - | Electrolytic Capacitors | 0.014(ohm) | 8 X 12 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 8 mm | - | - | 12 mm | - | - | 12 | RoHS Compliant | - | ||
![]() EEH-AZS1J101B Panasonic | 5000 | - | Datasheet | - | Through Hole | Radial, Can | - | - | - | - | 2 | - | 1.635 | EEH-AZS | Panasonic | ± 20% | 100uF | - | 10 x 11.7 x 0.8mm | 0.08 | EAR99 | Low | 0.019 | 500 | - | - | 63@2Min | 3000 | 0.8 | - | - | 4000 | 4000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | - | Through Hole | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | Can | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | 5 | - | - | - | 63 V | 63 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZS | 0.394 Dia (10.00mm) | 20% | - | - | - | - | Polymer Hybrid | - | Automotive | - | 100 µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | - | Radial | 5mm | - | 14mOhm | Polar | 0.197 (5.00mm) | - | - | 63VDC | - | 3 A | - | 450 mA @ 100 Hz | 3 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.019ohm | 10 X 11.7 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.500 (12.70mm) | 11.7mm | - | 11.7mm | 11.7 | RoHS Compliant | AEC-Q200 | ||
![]() 35SVPT82M Panasonic | 7000 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 35SVPT | Panasonic | ± 20% | 82uF | - | 8x11.9mm | 0.12 % | EAR99 | Low | 0.02 | 400 | - | - | 574@2Min | 4000 | - | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | - | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 8 | Active | - | - | Details | - | - | - | - | OS-CON | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | Polymer | - | General Purpose | - | 82µF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | - | - | 20mOhm | Polar | - | - | - | 35VDC | 574 uA | 4A | - | 200 mA @ 120 Hz | 4 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.02ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() PCL1C390MCL1GS Nichicon | 1038 |
| Datasheet | - | - | - | - | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 39uF | 124@2MIN(uA) | - | - | EAR99 | Low | 0.037 | 1000 | 8532.22.00.20 | - | 124@2Min | 2000 | - | Not Required(mm) | 20000(hr) | 20000 | - | Nichicon | - | + 105 C | 105 | - | - 55 C | -55 | - | Surface Mount | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | Can | - | Not Required(mm) | 6.3 | - | - | - | Details | - | Not Required(mm) | - | 20% | - | - | - | 16 VDC | - | - | Box|Carton | PCL | - | 20% | - | - | Active | - | Polymer | - | - | - | 39UF(pF) | Capacitors | - | - | Cylindrical | - | Not Required | - | - | - | Polar | - | - | - | 16VDC | 124 uA | 2000(mA) | - | - | - | - | - | - | Electrolytic Capacitors | 0.037(ohm) | 6.3 X 6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 6.3 mm | - | - | 6 mm | - | 6mm | 6 | RoHS Compliant | - | ||
![]() EEH-AZA1J470B Panasonic | 988 | - | Datasheet | - | Through Hole | Radial, Can | - | - | - | - | 2 | - | 0.976 | EEH-AZA | Panasonic | ± 20% | 47uF | - | 8 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.04 | 1000 | - | - | 29.61@2Min | 1700 | 0.6 | - | - | 10000 | 10000 Hrs @ 105°C | Panasonic | - | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | - | Through Hole | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | Can | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | 3.5 | - | - | - | 63 V | 63 VDC | Long Lead | -55°C ~ 105°C | Tape and Box | ZA | 0.315 Dia (8.00mm) | 20% | - | - | - | - | Polymer Hybrid | - | Automotive | - | 47 µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | - | Radial | 3.5mm | - | 40mOhm | Polar | 0.138 (3.50mm) | - | - | 63VDC | - | 1.7 A | - | 255 mA @ 100 Hz | 1.7 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.04ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() APXT4R0ARA271ME61G United Chemi-Con | 50 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | - | United Chemi-Con | - | 270uF | - | - | - | EAR99 | Super Low | 0.026 | 1000 | 8532.22.00.20 | - | 700@2Min | 2350 | - | - | - | 15000 | 15000 Hrs @ 105°C | United Chemi-Con (UCC) | - | + 105 C | 105 | United Chemi-Con | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 5 | Active | - | - | Details | - | - | - | - | NPCap | - | 4 V | 4 VDC | - | -55°C ~ 105°C | Tape and Reel | NPCAP™-PXT | 0.197 Dia (5.00mm) | 20% | - | - | Active | - | Polymer | - | General Purpose | - | 270 µF | Capacitors | - | - | Aluminum Cylindrical Can | - | SMD/SMT | - | - | 26mOhm | Polar | - | - | - | 4VDC | 700 uA | 2.35 A | - | 117.5 mA @ 120 Hz | 2.35 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 26 mOhms | 5 X 5.8 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 5 mm | - | 0.240 (6.10mm) | 5.8 mm | - | - | 5.8 | RoHS Compliant | - | ||
![]() 2R5SVT2700M Panasonic | 50000 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.4 | 2R5SVT | Panasonic | ± 20% | 2700uF | - | 10x12.6mm | 0.12 % | EAR99 | Low | 0.012 | 400 | - | - | 1350@2Min | 1600 | - | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 10 | Active | - | - | Details | - | - | - | - | OS-CON | - | 2.5 V | 2.5 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.394 Dia (10.00mm) | 20% | - | - | - | - | Polymer | - | General Purpose | - | 2700µF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | 4.6mm | - | 12mOhm | Polar | - | - | - | 2.5VDC | 1350 μA | 1.6A | - | 253.5 mA @ 120 Hz | 5.07 A @ 100 kHz | 12% | - | - | Electrolytic Capacitors | 0.012ohm | 10 X 12.6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | 10.3mm | 0.500 (12.70mm) | 12.6mm | - | 12.6mm | 12.6 | RoHS Compliant | - | ||
![]() APXT6R3ARA151ME61G United Chemi-Con | 36 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | - | United Chemi-Con | - | 150uF | - | - | - | EAR99 | Super Low | 0.026 | 1000 | 8532.22.00.20 | - | 700@2Min | 2350 | - | - | - | 15000 | 15000 Hrs @ 105°C | United Chemi-Con (UCC) | - | + 105 C | 105 | United Chemi-Con | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 5 | Active | - | - | Details | - | - | - | - | NPCap | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Tape and Reel | NPCAP™-PXT | 0.197 Dia (5.00mm) | 20% | - | - | Active | - | Polymer | - | General Purpose | - | 150 µF | Capacitors | - | - | Aluminum Cylindrical Can | - | SMD/SMT | - | - | 26mOhm | Polar | - | - | - | 6.3VDC | 700 uA | 2.35 A | - | 117.5 mA @ 120 Hz | 2.35 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 26 mOhms | 5 X 5.8 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 5 mm | - | 0.240 (6.10mm) | 5.8 mm | - | - | 5.8 | RoHS Compliant | - | ||
![]() HHXJ250ARA820MF61G United Chemi-Con | 17 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | United Chemi-Con | - | 82uF | - | - | 0.14 | EAR99 | Standard | 0.05 | 500 | 8532.22.00.20 | - | 20.5@2Min | 1300 | - | - | - | 4000 | 4000 Hrs @ 125°C | United Chemi-Con (UCC) | - | + 125 C | 125 | United Chemi-Con | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | 6.3 | Active | - | - | Details | - | - | - | - | - | - | 25 V | 25 VDC | - | -55°C ~ 125°C | Tape and Reel | HXJ | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | Polymer | - | Automotive | - | 82 µF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | 50mOhm | Polar | - | - | - | 25VDC | - | 1.3 A | - | 195 mA @ 120 Hz | 1.3 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 50 mOhms | 6.3 X 5.8 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | 0.240 (6.10mm) | 5.8 mm | - | - | 5.8 | RoHS Compliant | AEC-Q200 |