- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Package Type | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Special Features | Terminal Pitch (mm) | Tradename | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Applications | Capacitance | Subcategory | Voltage - Rated DC | Technology | Construction | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-ZT1J470V Panasonic | 57 |
| Datasheet | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.994 | EEH-ZT | Panasonic | ± 20% | 47uF | 8 x 10.5mm | - | EAR99 | Standard | 0.032 | 500 | - | 29.61@2Min | 2400 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | - | 8 | Active | AEC-Q200 | Details | - | - | - | 63 V | 63 VDC | - | -55°C ~ 125°C | Tape and Reel | - | ZT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | Polymer | Automotive | 47µF | Capacitors | - | Hybrid | Cylindrical | SMD/SMT | 3.1mm | 32mOhm | Polar | - | - | 63VDC | 29.6 μA | 2.4A | - | - | 360 mA @ 100 Hz | 2.4 A @ 100 kHz | 8% | Electrolytic Capacitors | 0.032ohm | 8 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 10mm | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | RoHS Compliant | AEC-Q200 | ||
![]() APXT100ARA391MF80G United Chemi-Con | 50 |
| Datasheet | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | United Chemi-Con | - | 390uF | - | - | EAR99 | Super Low | 0.022 | 900 | 8532.22.00.20 | 1950@2Min | 2850 | - | - | 15000 | 15000 Hrs @ 105°C | United Chemi-Con (UCC) | + 105 C | 105 | United Chemi-Con | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 6.3 | Active | - | Details | - | - | NPCap | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | - | NPCAP™-PXT | 0.248 Dia (6.30mm) | 20% | Active | - | - | - | Polymer | General Purpose | 390 µF | Capacitors | - | - | Aluminum Cylindrical Can | SMD/SMT | - | 22mOhm | Polar | - | - | 10VDC | 1.95 mA | 2.85 A | - | - | 142.5 mA @ 120 Hz | 2.85 A @ 100 kHz | - | Electrolytic Capacitors | 22 mOhms | 6.3 X 7.7 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | 0.315 (8.00mm) | 7.7 mm | - | - | 7.7 | RoHS Compliant | - | ||
![]() 2SEPC820MX-WD Panasonic | In Stock | - | Datasheet | - | - | - | - | - | - | 2 | - | - | - | - | - | 820uF | - | - | EAR99 | Super Low | 0.007 | - | 8532.22.00.20 | 500@2Min | 6100 | 0.6 | - | 5000 | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | 8 | - | - | - | - | 3.5 | - | - | - | Long Lead | - | Bulk | - | - | - | 20% | Active | - | - | - | Polymer | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | Polar | - | - | 2.5VDC | - | - | - | - | - | - | - | - | - | 8 X 9 | - | - | - | - | - | - | - | - | - | - | - | 9(Max) | RoHS Compliant | - | ||
![]() APXE4R0ARA152MJA0G United Chemi-Con | In Stock | - | Datasheet | - | - | - | - | - | - | 2 | - | - | - | - | - | 1500uF | - | - | EAR99 | Super Low | 0.01 | - | - | 1200@2Min | 5500 | - | - | 15000 | - | - | - | 105 | - | - | -55 | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 20% | Active | - | - | - | Polymer | - | - | - | - | - | Cylindrical | - | - | - | Polar | - | - | 4VDC | - | - | - | - | - | - | - | - | - | 10 X 10 | - | - | - | - | - | - | - | - | - | - | - | 10 | RoHS Compliant | - | ||
![]() GYB1E101MCW1GS Nichicon | 937 |
| Datasheet | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | Nichicon | - | 100uF | - | 0.14 | EAR99 | Low | 0.03 | 900 | - | 25@2Min | 2000 | - | - | 10000 | 10000 Hrs @ 105°C | Nichicon | + 105 C | 105 | Nichicon | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 6.3 | Active | - | Details | - | - | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | - | GYB | 0.248 Dia (6.30mm) | 20% | - | - | - | - | Polymer Hybrid | General Purpose | 100 uF | Capacitors | - | - | Cylindrical | SMD/SMT | - | 30mOhm | Polar | - | - | 25VDC | 25 uA | 2 A | - | - | 300 mA @ 120 Hz | 2 A @ 100 kHz | - | Electrolytic Capacitors | 30 mOhms | 6.3 X 7.7 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | 0.323 (8.20mm) | 7.7 mm | - | - | 7.7 | RoHS Compliant | - | ||
![]() EEH-AZE1H680B Panasonic | 2230 | - | Datasheet | - | - | Through Hole | Radial, Can | - | - | 2 | - | 0.976 | EEH-AZE | Panasonic | ± 20% | 68uF | 8 x 9.5 x 0.6mm | 0.1 | EAR99 | Standard | 0.03 | 1000 | - | 34@2Min | 600 | 0.6 | - | 2000 | 2000 Hrs @ 145°C | Panasonic | +145°C | 145 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | 3.5 | - | 50 V | 50 VDC | Long Lead | -55°C ~ 145°C | Tape and Box | - | ZE-A | 0.315 Dia (8.00mm) | 20% | - | - | - | - | Polymer Hybrid | Automotive | 68µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 30mOhm | Polar | 3.5 mm | - | 50VDC | - | 600 mA | - | - | 90 mA @ 100 Hz | 600 mA @ 100 kHz | - | Electrolytic Capacitors | 0.03ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 35SEPF120M+T-WD Panasonic | In Stock | - | Datasheet | - | - | - | - | - | - | 2 | - | - | - | - | - | 120uF | - | - | EAR99 | Standard | 0.018 | - | 8532.22.00.20 | 840@2Min | 4400 | 0.6 | - | 5000 | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | 10 | - | - | - | High Capacitance|High Voltage | 5 | - | - | - | Long Lead | - | Tape and Reel | - | - | - | 20% | Active | - | - | - | Polymer | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | Polar | - | - | 35VDC | - | - | - | - | - | - | - | - | - | 10 X 13 | - | - | - | - | - | - | - | - | - | - | - | 13(Max) | RoHS Compliant | - | ||
![]() NSPE-TF151M50V10X12.5NLBYF NIC Components | In Stock | - | Datasheet | - | - | - | - | - | - | 2 | - | - | - | - | - | 150uF | - | - | EAR99 | Low | 0.019 | - | - | 75@2Min | 1820 | - | - | 4000 | - | - | - | 125 | - | - | -55 | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 20% | Active | - | - | - | Polymer Hybrid | - | - | - | - | - | Cylindrical | - | - | - | Polar | - | - | 50VDC | - | - | - | - | - | - | - | - | - | 10 X 12.5 | - | - | - | - | - | - | - | - | - | - | - | 12.5 | RoHS Compliant | - | ||
![]() 16SEPC100MW-WD Panasonic | In Stock | - | Datasheet | - | - | - | - | - | - | 2 | - | - | - | - | - | 100uF | - | - | EAR99 | Super Low | 0.01 | - | 8532.22.00.20 | 500@2Min | 4680 | 0.45 | - | 5000 | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | 6.3 | - | - | - | - | 2.5 | - | - | - | Long Lead | - | Bulk | - | - | - | 20% | Active | - | - | - | Polymer | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | Polar | - | - | 16VDC | - | - | - | - | - | - | - | - | - | 6.3 X 9 | - | - | - | - | - | - | - | - | - | - | - | 9(Max) | RoHS Compliant | - | ||
![]() APXT4R0ARA331MF61G United Chemi-Con | 37 |
| Datasheet | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | United Chemi-Con | - | 330uF | - | - | EAR99 | Super Low | 0.026 | 1000 | 8532.22.00.20 | 700@2Min | 2600 | - | - | 15000 | 15000 Hrs @ 105°C | United Chemi-Con (UCC) | + 105 C | 105 | United Chemi-Con | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 6.3 | Active | - | Details | - | - | NPCap | 4 V | 4 VDC | - | -55°C ~ 105°C | Tape and Reel | - | NPCAP™-PXT | 0.248 Dia (6.30mm) | 20% | Active | - | - | - | Polymer | General Purpose | 330 µF | Capacitors | - | - | Aluminum Cylindrical Can | SMD/SMT | - | 26mOhm | Polar | - | - | 4VDC | 700 uA | 2.6 A | - | - | 130 mA @ 120 Hz | 2.6 A @ 100 kHz | - | Electrolytic Capacitors | 26 mOhms | 6.3 X 5.8 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | 0.240 (6.10mm) | 5.8 mm | - | - | 5.8 | RoHS Compliant | - | ||
![]() APSK6R3ELL331ME08S United Chemi-Con | 32 |
| Datasheet | - | - | Through Hole | Radial, Can | - | - | 2 | - | - | - | United Chemi-Con | - | 330uF | - | 0.12 | EAR99 | Super Low | 0.008 | 1000 | 8532.22.00.20 | 500@2Min | 4050 | 0.6 | - | 20000 | 20000 Hrs @ 105°C | United Chemi-Con (UCC) | + 105 C | 105 | United Chemi-Con | - 55 C | -55 | Through Hole | Bulk | Can | - | 5 | Active | - | Details | - | 2 | NPCap | 6.3 V | 6.3 VDC | Long Lead | -55°C ~ 105°C | Bulk | - | PSK | 0.197 Dia (5.00mm) | 20% | Active | - | - | - | Polymer | General Purpose | 330 uF | Capacitors | - | - | Aluminum Cylindrical Can | Radial | - | 8mOhm | Polar | 2 mm | - | 6.3VDC | - | 4.05 A | - | - | 405 mA @ 120 Hz | 4.05 A @ 100 kHz | - | Electrolytic Capacitors | 8 mOhms | 5 X 8 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 5 mm | - | 0.354 (9.00mm) | 8 mm | - | - | 8 | RoHS Compliant | - | ||
![]() EEH-ZK1V221UP Panasonic Electronic Components | 100000 | - | - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~125°C | Tape & Reel (TR) | - | ZKU | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | Hybrid | Automotive | 220μF | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | 300mA @ 100Hz | 2A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZK1E101UV Panasonic Electronic Components | 6000 |
| - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | - | ZKU, Anti-Vibration | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | - | - | Hybrid | Automotive | 100μF | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | 195mA @ 100Hz | 1.3A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.252 6.40mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 2SEPC560MX+TSS Panasonic Electronic Components | 32 |
| - | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | Active | Not Applicable | 2 | Radial | Polymer | General Purpose | 560μF | - | 2.5V | - | - | - | 3.5mm | 8mOhm | POLARIZED | 0.138 3.50mm | 600 μm | 2.5V | 280μA | 4.7A | 5000 hours | 0.1 | 235mA @ 120Hz | 4.7A @ 100kHz | 10 % | - | - | - | - | - | - | - | - | 8mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() APXD100ARA151MH70G United Chemi-Con | 1234 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | NPCAP™-PXD | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | Polymer | General Purpose | 150μF | - | 10V | - | - | - | - | 35mOhm | - | - | - | - | 300μA | 2.8A | 2000 hours | - | - | 2.8A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEH-AZC1V271B Panasonic | 1000 |
| Datasheet | - | - | Through Hole | Radial, Can | - | - | 2 | - | 1.251 | EEH-AZC | Panasonic | ± 20% | 270uF | 10 x 9.5 x 0.6mm | 0.12 | EAR99 | Standard | 0.02 | 500 | - | 94.5@2Min | 2000 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | 5 | - | 35 V | 35 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | - | ZC-A | 0.394 Dia (10.00mm) | 20% | - | - | - | - | Polymer Hybrid | Automotive | 270µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 20mOhm | Polar | 5 mm | - | 35VDC | - | 2.8 A | - | - | 300 mA @ 100 Hz | 2 A @ 100 kHz | - | Electrolytic Capacitors | 0.02ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZT1V271B Panasonic | 437 | - | Datasheet | - | - | Through Hole | Radial, Can | - | - | 2 | - | 1.251 | EEH-AZT | Panasonic | ± 20% | 270uF | 10 x 9.5 x 0.6mm | 0.12 | EAR99 | Low | 0.016 | 500 | - | 94.5@2Min | 3500 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | 5 | - | 35 V | 35 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | - | ZT-A | 0.394 Dia (10.00mm) | 20% | - | - | - | - | Polymer Hybrid | Automotive | 270µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 16mOhm | Polar | 5 mm | - | 35VDC | - | 3.5 A | - | - | 525 mA @ 100 Hz | 3.5 A @ 100 kHz | - | Electrolytic Capacitors | 0.016ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() A700D157M004ATE0182478 KEMET Corporation | 6 |
| Datasheet | - | - | - | - | - | - | 2 | - | - | - | - | - | 150uF | - | - | EAR99 | Very Low | 0.018 | - | - | 36@5Min | 3700 | - | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | - | - | 4.3 | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 20% | - | - | - | - | Polymer | - | - | - | - | - | Flat | - | - | - | Polar | - | - | 4VDC | - | - | - | - | - | - | - | - | - | 7.3 X 4.3 X 2.8 | - | - | - | - | 7.3 | - | - | - | - | - | - | 2.8 | RoHS Compliant | - | ||
![]() EEH-ZT1J330P Panasonic | 32 |
| Datasheet | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.908 | EEH-ZT | Panasonic | 20% | 33uF | 8 x 10.2mm | - | EAR99 | Standard | 0.032 | 500 | - | 20.79@2Min | 2400 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | AEC-Q200 | Details | - | - | - | 63 V | 63 VDC | - | -55°C ~ 125°C | Tape and Reel | - | ZT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | Polymer | Automotive | 33 uF | Capacitors | - | Hybrid | Cylindrical | SMD/SMT | 3.1mm | 32mOhm | Polar | - | - | 63VDC | 20.7 μA | 2.4A | - | - | 240 mA @ 100 Hz | 2.4 A @ 100 kHz | 8% | Electrolytic Capacitors | 32 mOhm | 8 X 10.2 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 10mm | 0.413 (10.50mm) | 10.2mm | - | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() 875016219006 Würth Elektronik | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | -55°C~105°C | Tape & Reel (TR) | - | WCAP-PHGP | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | - | - | Polymer | General Purpose | 470μF | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | 5.1A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - |