- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | DCL | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Package Type | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | Subcategory | Technology | Construction | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCL1C121MCL1GS Nichicon | 961 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 120uF | 384@2MIN(uA) | - | - | EAR99 | Low | 0.027 | 1000 | 8532.22.00.20 | 384@2Min | 2900 | - | Not Required(mm) | 20000(hr) | 20000 | - | Nichicon | + 105 C | 105 | - | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 105C | 105C | -55C | - | Can | Not Required(mm) | 8 | - | - | Details | Not Required(mm) | - | - | 20% | - | 16 VDC | - | - | Box|Carton | PCL | - | 20% | Active | - | Polymer | - | 120UF(pF) | Capacitors | - | Cylindrical | Not Required | - | - | Polar | - | 16VDC | 384 uA | 2900(mA) | - | - | - | Electrolytic Capacitors | 0.027(ohm) | 8 X 7 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 8 mm | - | - | 7 mm | - | 7mm | 7 | RoHS Compliant | - | ||
![]() PCH1C471MCL6GS Nichicon | 727 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | - | 470uF | - | - | 0.08 | EAR99 | Low | 0.017 | 500 | 8532.22.00.20 | 225.6@2Min | 2400 | - | - | - | 4000 | - | Nichicon | + 135 C | 135 | - | - 55 C | -55 | Surface Mount | - | - | - | - | - | Can | - | 8 | - | - | Details | - | - | - | - | - | 16 VDC | - | - | Tape and Reel | PCH | - | 20% | Active | - | Polymer | - | 470 uF | Capacitors | - | Cylindrical | SMD/SMT | - | - | Polar | - | 16VDC | - | 2.4 A | - | - | - | Electrolytic Capacitors | 34 mOhms | 8 X 10 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8 mm | - | - | 10 mm | - | - | 10 | RoHS Compliant | - | ||
![]() NSP221M2.5D6YATRF NIC Components | 15 |
| Datasheet | - | - | - | 2 | - | - | - | - | - | 220uF | - | - | - | EAR99 | Ultra Low | 0.007 | - | - | 55@2Min | 7000 | - | - | - | 2000 | - | - | - | 105 | - | - | -40 | Surface Mount | - | - | - | - | - | - | 4.3 | - | - | - | - | - | High Ripple Current|Extended Load Life|Ultra Low ESR | - | - | - | - | - | - | Tape and Reel | - | - | 20% | Active | - | Polymer | - | - | - | - | Flat | - | - | - | Polar | - | 2.5VDC | - | - | - | - | - | - | - | 7.3 X 4.3 X 1.9 | - | - | - | - | 7.3 | - | - | - | - | - | - | 1.9 | RoHS Compliant | - | ||
![]() EEH-AZE1E221B Panasonic | 1011 | - | Datasheet | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZE | Panasonic | ± 20% | 220uF | - | 8 x 9.5 x 0.6mm | 0.14 | EAR99 | Standard | 0.027 | 1000 | - | 55@2Min | 700 | 0.6 | - | - | 2000 | 2000 Hrs @ 145°C | Panasonic | +145°C | 145 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | - | 3.5 | - | 25 V | 25 VDC | Long Lead | -55°C ~ 145°C | Tape and Box | ZE-A | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 220µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 27mOhm | Polar | 3.5 mm | 25VDC | - | 700 mA | 105 mA @ 100 Hz | 700 mA @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() PCH1E271MCL1GS Nichicon | 312 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 270uF | 202.5@2MIN(uA) | - | 0.08 | EAR99 | Low | 0.019 | 400 | 8532.22.00.20 | 202.5@2Min | 2300 | - | Not Required(mm) | 4000(hr) | 4000 | - | Nichicon | + 135 C | 135 | - | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 135C | 135C | -55C | - | Can | Not Required(mm) | 8 | - | - | Details | Not Required(mm) | - | - | 20% | - | 25 VDC | - | - | Tape and Reel | PCH | - | 20% | Active | - | Polymer | - | 270UF(pF) | Capacitors | - | Cylindrical | Not Required | - | - | Polar | - | 25VDC | - | 2300(mA) | - | - | - | Electrolytic Capacitors | 0.019(ohm) | 8 X 12 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 8 mm | - | - | 12 mm | - | 12mm | 12 | RoHS Compliant | - | ||
![]() PCL1A821MCL1GS Nichicon | 18 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | - | 820uF | 1640@2MIN(uA) | - | - | EAR99 | Low | 0.015 | 500 | 8532.22.00.20 | 1640@2Min | 4300 | - | Not Required(mm) | 20000(hr) | 20000 | - | Nichicon | + 105 C | 105 | - | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 105C | 105C | -55C | - | Can | Not Required(mm) | 10 | - | - | Details | Not Required(mm) | - | - | 20% | - | 11.5 VDC | - | - | Box|Carton | PCL | - | 20% | Active | - | Polymer | - | 820UF(pF) | Capacitors | - | Cylindrical | Not Required | - | - | Polar | - | 10VDC | 1640 uA | 4300(mA) | - | - | - | Electrolytic Capacitors | 0.015(ohm) | 10 X 10 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 10 mm | - | - | 10 mm | - | - | 10 | RoHS Compliant | - | ||
![]() 6SVPT330M Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | -55°C~105°C | Tape & Reel (TR) | OS-CON™, SVPT | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 330μF | - | - | - | - | - | 15mOhm | - | - | - | - | - | 169.5mA @ 120Hz | 3.39A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEH-ZKE181XUV Panasonic Electronic Components | 560 |
| - | 14 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | ZKU, Anti-Vibration | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 180μF | - | - | - | - | - | 30mOhm | - | - | - | - | - | 270mA @ 100Hz | 1.8A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.327 8.30mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZK1V391UV Panasonic Electronic Components | 1963 |
| - | 14 Weeks | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~125°C | Tape & Reel (TR) | ZKU, Anti-Vibration | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 390μF | - | - | - | - | - | 20mOhm | - | - | - | - | - | 420mA @ 100Hz | 2.8A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.425 10.80mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZK1E560UR Panasonic Electronic Components | 82 |
| - | 12 Weeks | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | ZKU | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 56μF | - | - | - | - | - | 80mOhm | - | - | - | - | - | 127.5mA @ 100Hz | 850mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-AZE1J820B Panasonic | 614 | - | Datasheet | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZE | Panasonic | ± 20% | 82uF | - | 10 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.03 | 500 | - | 51.66@2Min | 800 | 0.6 | - | - | 2000 | 2000 Hrs @ 145°C | Panasonic | +145°C | 145 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | - | 5 | - | 63 V | 63 VDC | Long Lead | -55°C ~ 145°C | Tape and Box | ZE-A | 0.394 Dia (10.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 82µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 30mOhm | Polar | 5 mm | 63VDC | - | 800 mA | 120 mA @ 100 Hz | 800 mA @ 100 kHz | - | Electrolytic Capacitors | 0.03ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZE1E331B Panasonic | 1000 | - | Datasheet | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZE | Panasonic | ± 20% | 330uF | - | 10 x 9.5 x 0.6mm | 0.14 | EAR99 | Standard | 0.02 | 500 | - | 82.5@2Min | 900 | 0.6 | - | - | 2000 | 2000 Hrs @ 145°C | Panasonic | +145°C | 145 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | - | 5 | - | 25 V | 25 VDC | Long Lead | -55°C ~ 145°C | Tape and Box | ZE-A | 0.394 Dia (10.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 330µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 20mOhm | Polar | 5 mm | 25VDC | - | 900 mA | 135 mA @ 100 Hz | 900 mA @ 100 kHz | - | Electrolytic Capacitors | 0.02ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZE1V151B Panasonic | 15840 | - | Datasheet | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZE | Panasonic | ± 20% | 150uF | - | 8 x 9.5 x 0.6mm | 0.12 | EAR99 | Standard | 0.027 | 1000 | - | 52.5@2Min | 700 | 0.6 | - | - | 2000 | 2000 Hrs @ 145°C | Panasonic | +145°C | 145 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | - | 3.5 | - | 35 V | 35 VDC | Long Lead | -55°C ~ 145°C | Tape and Box | ZE-A | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 150µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 27mOhm | Polar | 3.5 mm | 35VDC | - | 700 mA | 105 mA @ 100 Hz | 700 mA @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-ZT1J820V Panasonic | 200 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.639 | EEH-ZT | Panasonic | 20% | 82uF | - | 10 x 10.5mm | - | EAR99 | Standard | 0.025 | 500 | - | 51.66@2Min | 2800 | - | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | - | 10 | Active | AEC-Q200 | Details | - | - | - | - | 63 V | 63 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.394 Dia (10.00mm) | 20% | - | - | Polymer | Automotive | 82 uF | Capacitors | Hybrid | Cylindrical | SMD/SMT | 3.1mm | 25mOhm | Polar | - | 63VDC | 51.6 μA | 2.8A | 420 mA @ 100 Hz | 2.8 A @ 100 kHz | 8% | Electrolytic Capacitors | 25 mOhm | 10 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | 10mm | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-ZT1H121P Panasonic | 5500 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.408 | EEH-ZT | Panasonic | ± 20% | 120uF | - | 10 x 10.2mm | - | EAR99 | Standard | 0.023 | 500 | - | 60@2Min | 2900 | - | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 10 | Active | AEC-Q200 | Details | - | - | - | - | 50 V | 50 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.394 Dia (10.00mm) | 20% | - | - | Polymer | Automotive | 120µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | 4.6mm | 23mOhm | Polar | - | 50VDC | 60 μA | 2.9A | 435 mA @ 100 Hz | 2.9 A @ 100 kHz | 10% | Electrolytic Capacitors | 0.023ohm | 10 X 10.2 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | 12mm | 0.413 (10.50mm) | 10.2mm | - | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() PCH1J560MCL1GS Nichicon | 20 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | - | 56uF | 105.84@2MIN(uA) | - | 0.08 | EAR99 | Low | 0.027 | 400 | 8532.22.00.20 | 105.84@2Min | 2100 | - | Not Required(mm) | 4000(hr) | 4000 | - | Nichicon | + 135 C | 135 | - | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 135C | 135C | -55C | - | Can | Not Required(mm) | 8 | - | - | Details | Not Required(mm) | - | - | 20% | - | 63 VDC | - | - | Tape and Reel | PCH | - | 20% | Active | - | Polymer | - | 56UF(pF) | Capacitors | - | Cylindrical | Not Required | - | - | Polar | - | 63VDC | - | 2100(mA) | - | - | - | Electrolytic Capacitors | 0.027(ohm) | 8 X 12 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 8 mm | - | - | 12 mm | - | - | 12 | RoHS Compliant | - | ||
![]() PCH1V331MCL1GS Nichicon | 1962 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 330uF | - | - | 0.08 | EAR99 | Low | 0.016 | 400 | 8532.22.00.20 | 346.5@2Min | 2800 | - | - | - | 4000 | - | Nichicon | + 135 C | 135 | - | - 55 C | -55 | Surface Mount | - | - | - | - | - | Can | - | 10 | - | - | Details | - | - | - | - | - | 35 VDC | - | - | Tape and Reel | PCH | - | 20% | Active | - | Polymer | - | 330µF | Capacitors | - | Cylindrical | SMD/SMT | - | - | Polar | - | 35VDC | - | 2.8A | - | - | - | Electrolytic Capacitors | 0.016ohm | 10 X 12.7 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | - | 12.7 mm | - | 12.7mm | 12.7 | RoHS Compliant | - | ||
![]() HHXJ350ARA560MF61G United Chemi-Con | 20 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | United Chemi-Con | - | 56uF | - | - | 0.12 | EAR99 | Standard | 0.06 | 1000 | 8532.22.00.20 | 19.6@2Min | 1200 | - | - | - | 4000 | 4000 Hrs @ 125°C | United Chemi-Con (UCC) | + 125 C | 125 | United Chemi-Con | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 6.3 | Active | - | Details | - | - | - | - | 35 V | 35 VDC | - | -55°C ~ 125°C | Tape and Reel | HXJ | 0.248 Dia (6.30mm) | 20% | Active | - | Polymer | Automotive | 56 µF | Capacitors | - | Cylindrical | SMD/SMT | - | 60mOhm | Polar | - | 35VDC | - | 1.2 A | 180 mA @ 120 Hz | 1.2 A @ 100 kHz | - | Electrolytic Capacitors | 60 mOhms | 6.3 X 5.8 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | 0.240 (6.10mm) | 5.8 mm | - | - | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() PCH1D101MCL1GS Nichicon | 166 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 100uF | - | - | 0.08 | EAR99 | Low | 0.041 | 1000 | 8532.22.00.20 | 60@2Min | 900 | - | - | - | 2000 | - | Nichicon | + 135 C | 135 | - | - 55 C | -55 | Surface Mount | - | - | - | - | - | Can | - | 6.3 | - | - | Details | - | - | - | - | - | 20 VDC | - | - | Tape and Reel | PCH | - | 20% | Active | - | Polymer | - | 100µF | Capacitors | - | Cylindrical | SMD/SMT | - | - | Polar | - | 20VDC | - | 900mA | - | - | - | Electrolytic Capacitors | 0.041ohm | 6.3 X 6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | - | 6 mm | - | 6mm | 6 | RoHS Compliant | - | ||
![]() EEH-AZC1E221B Panasonic | 1090 | - | Datasheet | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZC | Panasonic | ± 20% | 220uF | - | 8 x 9.5 x 0.6mm | 0.14 | EAR99 | Standard | 0.027 | 1000 | - | 55@2Min | 1600 | 0.6 | - | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | - | 3.5 | - | 25 V | 25 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZC-A | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 220µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 27mOhm | Polar | 3.5 mm | 25VDC | - | 1.9 A | 240 mA @ 100 Hz | 1.6 A @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 |