- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | DCL | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Style | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Shipping Restrictions | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-AZT1H101B Panasonic | 437 | - | Datasheet | Through Hole | Radial, Can | - | 2 | - | 1.251 | EEH-AZT | - | ± 20% | 100uF | - | 10 x 9.5 x 0.6mm | 0.1 | EAR99 | Low | 0.023 | - | - | - | 50@2Min | 2900 | 0.6 | - | - | 4000 | 4000 Hrs @ 125°C | - | - | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | - | Through Hole | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | Can | - | - | 10 | Active | AEC-Q200 | - | - | - | - | - | - | 5 | - | - | - | 50 V | 50 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZT-A | 0.394 Dia (10.00mm) | 20% | - | - | - | Polymer Hybrid | - | Automotive | - | 100µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | - | Radial | 5mm | - | 23mOhm | Polar | 0.197 (5.00mm) | - | - | 50VDC | - | 2.9 A | 435 mA @ 100 Hz | 2.9 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.023ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | - | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 6SVPT820M Panasonic | 7000 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 6SVPT | Panasonic | 20% | 820uF | - | 8x11.9mm | 0.12 % | EAR99 | Low | 0.012 | 400 | - | - | 1033@2Min | 4700 | - | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | - | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Can | - | - | 8 | Active | - | - | Details | - | - | - | - | - | - | OS-CON | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | - | - | - | Polymer | - | General Purpose | - | 820 uF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | - | - | 12mOhm | Polar | - | - | - | 6.3VDC | 1033 uA | 4700 mA | 235 mA @ 120 Hz | 4.7 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 12 mOhm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | 8 x 11.9 | - | 8mm | - | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() 35SVPT120M Panasonic | 7000 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.4 | 35SVPT | Panasonic | 20% | 120uF | - | 10x12.6mm | 0.12 % | EAR99 | Low | 0.018 | 400 | - | - | 840@2Min | 4400 | - | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | - | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Can | - | - | 10 | Active | - | - | Details | - | - | - | - | - | - | OS-CON | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.394 Dia (10.00mm) | 20% | - | - | - | Polymer | - | General Purpose | - | 120 uF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | - | - | 18mOhm | Polar | - | - | - | 35VDC | 840 uA | 4400 mA | 220 mA @ 120 Hz | 4.4 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 18 mOhm | 10 X 12.6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | 10 x 12.6 | - | 10mm | - | 0.500 (12.70mm) | 12.6mm | - | 12.6mm | 12.6 | RoHS Compliant | - | ||
![]() NSPE-H560M63V10X12.8NBYF NIC Components | In Stock | - | Datasheet | - | - | - | 2 | - | - | - | - | - | 56uF | - | - | - | EAR99 | Low | 0.022 | - | - | - | 35.28@2Min | 2400 | - | - | - | 10000 | - | - | - | - | 105 | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | High Ripple Current|Wide Terminations|Extended Load Life|High Voltage|Anti-Vibration|Low ESR | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | Active | - | Polymer Hybrid | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | - | 63VDC | - | - | - | - | - | - | - | - | - | 10 X 12.8 | - | - | - | - | - | - | - | - | - | - | - | 12.8(Max) | RoHS Compliant | - | ||
![]() EEH-AZC1V101B Panasonic | 713 | - | Datasheet | Through Hole | Radial, Can | - | 2 | - | 0.976 | EEH-AZC | Panasonic | ± 20% | 100uF | - | 8 x 9.5 x 0.6mm | 0.12 | EAR99 | Standard | 0.027 | 1000 | - | - | 35@2Min | 1600 | 0.6 | - | - | 4000 | 4000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | - | Through Hole | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | Can | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 3.5 | - | - | - | 35 V | 35 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZC-A | 0.315 Dia (8.00mm) | 20% | - | - | - | Polymer Hybrid | - | Automotive | - | 100µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | - | Radial | 3.5mm | - | 27mOhm | Polar | 3.5 mm | - | - | 35VDC | - | 1.9 A | 240 mA @ 100 Hz | 1.6 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() NSPX680M10D6ATRF NIC Components | In Stock | - | Datasheet | - | - | - | 2 | - | - | - | - | - | 68uF | - | - | - | EAR99 | Low | 0.04 | - | - | - | 204@2Min | 3200 | - | - | - | 2000 | - | - | - | - | 105 | - | - | -40 | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 4.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | Obsolete | - | Polymer | - | - | - | - | - | - | - | Flat | - | - | - | - | - | Polar | - | - | - | 10VDC | - | - | - | - | - | - | - | - | - | 7.3 X 4.3 X 1.9 | - | - | - | - | 7.3 | - | - | - | - | - | - | 1.9 | RoHS Compliant | - | ||
![]() PCL1C391MCL1GS Nichicon | 397 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 390uF | 1248@2MIN(uA) | - | - | EAR99 | Low | 0.018 | 400 | 8532.22.00.20 | - | 1248@2Min | 3900 | - | Not Required(mm) | 20000(hr) | 20000 | - | Nichicon | - | + 105 C | 105 | - | - 55 C | -55 | - | Surface Mount | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | Can | - | Not Required(mm) | 8 | - | - | - | Details | - | Not Required(mm) | - | - | - | 20% | - | - | - | 16 VDC | - | - | Box|Carton | PCL | - | 20% | - | Active | - | Polymer | - | - | - | 390UF(pF) | Capacitors | - | - | Cylindrical | - | Not Required | - | - | - | Polar | - | - | - | 16VDC | 1248 uA | 3900(mA) | - | - | - | - | - | Electrolytic Capacitors | 0.018(ohm) | 8 X 12 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 8 mm | - | - | 12 mm | - | 12mm | 12 | RoHS Compliant | - | ||
![]() EEH-AZT1E221B Panasonic | 1045 | - | Datasheet | Through Hole | Radial, Can | - | 2 | - | 0.976 | EEH-AZT | Panasonic | ± 20% | 220uF | - | 8 x 9.5 x 0.6mm | 0.14 | EAR99 | Low | 0.022 | 1000 | - | - | 55@2Min | 2900 | 0.6 | - | - | 4000 | 4000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | - | Through Hole | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | Can | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 3.5 | - | - | - | 25 V | 25 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZT-A | 0.315 Dia (8.00mm) | 20% | - | - | - | Polymer Hybrid | - | Automotive | - | 220µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | - | Radial | 3.5mm | - | 22mOhm | Polar | 3.5 mm | - | - | 25VDC | - | 2.9 A | 435 mA @ 100 Hz | 2.9 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.022ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 25SVT330M Panasonic | 54 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.4 | 25SVT | Panasonic | ± 20% | 330uF | - | 10x12.6mm | 0.12 % | EAR99 | Low | 0.014 | 400 | - | - | 1650@2Min | 1580 | - | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Can | - | - | 10 | Active | - | - | Details | - | - | - | - | - | - | OS-CON | - | 25 V | 25 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.394 Dia (10.00mm) | 20% | - | - | - | Polymer | - | General Purpose | - | 330µF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | 4.6mm | - | 14mOhm | Polar | - | - | - | 25VDC | 1650 μA | 1.58A | 250 mA @ 120 Hz | 5 A @ 100 kHz | 12% | - | - | Electrolytic Capacitors | 0.014ohm | 10 X 12.6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | 10.3mm | 0.500 (12.70mm) | 12.6mm | - | 12.6mm | 12.6 | RoHS Compliant | - | ||
![]() EEH-AZC1J680B Panasonic | 545 | - | Datasheet | Through Hole | Radial, Can | - | 2 | - | 1.251 | EEH-AZC | Panasonic | ± 20% | 68uF | - | 10 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.03 | 500 | - | - | 42.84@2Min | 1400 | 0.6 | - | - | 4000 | 4000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | - | Through Hole | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | Can | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | - | 5 | - | - | - | 63 V | 63 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZC-A | 0.394 Dia (10.00mm) | 20% | - | - | - | Polymer Hybrid | - | Automotive | - | 68µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | - | Radial | 5mm | - | 30mOhm | Polar | 5 mm | - | - | 63VDC | - | 1.4 A | 210 mA @ 100 Hz | 1.4 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.03ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() NSPE-TF271M35V10X10.5NLBYF NIC Components | 570 |
| Datasheet | - | - | - | 2 | - | - | - | - | - | 270uF | - | - | - | EAR99 | Low | 0.02 | - | - | - | 94.5@2Min | 2000 | - | - | - | 4000 | - | - | - | - | 125 | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | Active | - | Polymer Hybrid | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | - | 35VDC | - | - | - | - | - | - | - | - | - | 10 X 10.5 | - | - | - | - | - | - | - | - | - | - | - | 10.5 | RoHS Compliant | - | ||
![]() A700X227M006ATE0107280 KEMET Corporation | 20 |
| Datasheet | - | - | ALUMINUM (SOLID POLYMER) | 2 | - | 0.30503 | - | KEMET | - | 220uF | - | - | 6 % | EAR99 | Very Low | 0.01 | 2000 | 8532.29.00.40 | KEMET ELECTRONICS CORP | 55@5Min | 4700 | - | - | - | 2000 | - | KEMET | A700X227M006ATE0107280 | + 125 C | 125 | KEMET | - 55 C | -55 | Yes | Surface Mount | - | - | - | - | 125 °C | -55 °C | Tape & Reel (TR) | SMT | Molded | Active | 4.3 | - | Active | - | 5.54 | Details | Yes | - | This product may require additional documentation to export from the United States. | - | - | - | - | 0.010760 oz | - | 6.3 VDC | - | - | Tape and Reel | * | - | 20% | e3 | - | EAR99 | Organic | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.40 | 220 uF | Capacitors | TR, Plastic, 13 Inch | - | Flat | compliant | SMD/SMT | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | 6.3 V | 2917 | 6.3VDC | 55.44 uA | 4700 mA | - | - | - | 20% | 20% | Electrolytic Capacitors | 10 mOhms | 7.3 X 4.3 X 4 | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 7.3 | - | 4 mm | - | 7.3 mm | 4.3 mm | - | 4 | RoHS Compliant | - | ||
![]() EEH-AZF1E151B Panasonic | 118 |
| Datasheet | Through Hole | Radial, Can | - | 2 | - | 0.976 | EEH-AZF | Panasonic | ± 20% | 150uF | - | 8 x 9.5 x 0.6mm | - | EAR99 | Standard | 0.027 | 1000 | - | - | 37.5@2Min | 800 | 0.6 | - | - | 1000 | 1000 Hrs @ 150°C | Panasonic | - | +150°C | 150 | Panasonic Electronic Components | - 55 C | -55 | - | Through Hole | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | Can | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 3.5 | - | - | - | 25 V | 25 VDC | Long Lead | -55°C ~ 150°C | Tape and Reel | ZF-A | 0.315 Dia (8.00mm) | 20% | - | - | - | Polymer Hybrid | - | Automotive | - | 150µF | Capacitors | - | Hybrid | Aluminum Cylindrical Can | - | Radial | 3.5mm | - | 27mOhm | Polar | 0.138 (3.50mm) | - | - | 25VDC | - | 800 mA | 120 mA @ 100 Hz | 800 mA @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() PCH1V151MCL6GS Nichicon | 289 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 150uF | - | - | 0.08 | EAR99 | Low | 0.022 | 500 | 8532.22.00.20 | - | 157.5@2Min | 2200 | - | - | - | 4000 | - | Nichicon | - | + 135 C | 135 | - | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | Can | - | - | 8 | - | - | - | Details | - | - | - | - | - | - | - | - | - | 35 VDC | - | - | Tape and Reel | PCH | - | 20% | - | Active | - | Polymer | - | - | - | 150µF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | - | Polar | - | - | - | 35VDC | - | 2.2A | - | - | - | - | - | Electrolytic Capacitors | 0.022ohm | 8 X 10 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8 mm | - | - | 10 mm | - | 10mm | 10 | RoHS Compliant | - | ||
![]() 20SVT390M Panasonic | 50000 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 20SVT | Panasonic | ± 20% | 390uF | - | 8 x 11.9mm | 0.12 % | EAR99 | Low | 0.014 | 400 | - | - | 1560@2Min | 1560 | - | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Can | - | - | 8 | Active | - | - | Details | - | - | - | - | - | - | OS-CON | - | 20 V | 20 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.315 Dia (8.00mm) | 20% | - | - | - | Polymer | - | General Purpose | - | 390µF | Capacitors | - | Polymer | Cylindrical | - | SMD/SMT | 3.2mm | - | 14mOhm | Polar | - | - | - | 20VDC | 1560 μA | 1.56A | 247.5 mA @ 120 Hz | 4.95 A @ 100 kHz | 12% | - | - | Electrolytic Capacitors | 0.014ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 8.3mm | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() PCH1C121MCL1GS Nichicon | 996 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 120uF | 57.6@2MIN(uA) | - | 0.08 | EAR99 | Low | 0.036 | 1000 | 8532.22.00.20 | - | 57.6@2Min | 900 | - | Not Required(mm) | 2000(hr) | 2000 | - | Nichicon | - | + 135 C | 135 | - | - 55 C | -55 | - | Surface Mount | Surface Mount | -55C to 135C | 135C | -55C | - | - | - | - | Can | - | Not Required(mm) | 6.3 | - | - | - | Details | - | Not Required(mm) | - | - | - | 20% | - | - | - | 16 VDC | - | - | Tape and Reel | PCH | - | 20% | - | Active | - | Polymer | - | - | - | 120UF(pF) | Capacitors | - | - | Cylindrical | - | Not Required | - | - | - | Polar | - | - | - | 16VDC | - | 900(mA) | - | - | - | - | - | Electrolytic Capacitors | 0.036(ohm) | 6.3 X 6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 6.3 mm | - | - | 6 mm | - | 6mm | 6 | RoHS Compliant | - | ||
![]() NSPE-TF560M63V10X10.5KLBYF NIC Components | In Stock | - | Datasheet | - | - | - | 2 | - | - | - | - | - | 56uF | - | - | - | EAR99 | Low | 0.03 | - | - | - | 35.28@2Min | 1400 | - | - | - | 4000 | - | - | - | - | 125 | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | Obsolete | - | Polymer Hybrid | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | - | 63VDC | - | - | - | - | - | - | - | - | - | 10 X 10.5 | - | - | - | - | - | - | - | - | - | - | - | 10.5 | RoHS Compliant | - | ||
![]() EEH-ZT1H680V Panasonic | 573 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.994 | EEH-ZT | Panasonic | ± 20% | 68uF | - | 8 x 10.5mm | - | EAR99 | Standard | 0.025 | 500 | - | - | 34@2Min | 2700 | - | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | - | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Vibration-Proof Can | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | - | - | - | - | 50 V | 50 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.315 Dia (8.00mm) | 20% | - | - | - | Polymer | - | Automotive | - | 68µF | Capacitors | - | Hybrid | Cylindrical | - | SMD/SMT | 4.6mm | - | 25mOhm | Polar | - | - | - | 50VDC | 34 μA | 2.7A | 405 mA @ 100 Hz | 2.7 A @ 100 kHz | 10% | - | - | Electrolytic Capacitors | 0.025ohm | 8 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 12mm | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | RoHS Compliant | AEC-Q200 | ||
![]() APXT100ARA121ME61G United Chemi-Con | 29 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | 2 | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | - | United Chemi-Con | - | 120uF | - | - | - | EAR99 | Super Low | 0.045 | 1000 | 8532.22.00.20 | - | 700@2Min | 2000 | - | - | - | 15000 | 15000 Hrs @ 105°C | United Chemi-Con (UCC) | - | + 105 C | 105 | United Chemi-Con | - 55 C | -55 | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Can | - | - | 5 | Active | - | - | Details | - | - | - | - | - | - | NPCap | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | NPCAP™-PXT | 0.197 Dia (5.00mm) | 20% | - | Active | - | Polymer | - | General Purpose | - | 120 µF | Capacitors | - | - | Aluminum Cylindrical Can | - | SMD/SMT | - | - | 45mOhm | Polar | - | - | - | 10VDC | 700 uA | 2 A | 100 mA @ 120 Hz | 2 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 45 mOhms | 5 X 5.8 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 5 mm | - | 0.240 (6.10mm) | 5.8 mm | - | - | 5.8 | RoHS Compliant | - | ||
![]() 94513520 KEMET Corporation | In Stock | - | Datasheet | - | - | - | 2 | - | 0.19658 | - | - | - | 56uF | - | - | - | EAR99 | Very Low | 0.018 | - | 8532.29.00.40 | - | 22@5Min | 3700 | - | - | - | 2000 | - | - | - | - | 125 | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 4.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | Active | - | Organic | - | - | - | - | - | - | - | Flat | - | - | - | - | - | Polar | - | - | - | 10VDC | - | - | - | - | - | - | - | - | - | 7.3 X 4.3 X 2.8 | - | - | - | - | 7.3 | - | - | - | - | - | - | 2.8 | RoHS Compliant | - |