- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | DCL | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Package Type | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Tradename | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | Subcategory | Technology | Construction | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-AZF1J330B Panasonic | 2034 |
| Datasheet | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZF | Panasonic | ± 20% | 33uF | - | 8 x 9.5 x 0.6mm | - | EAR99 | Standard | 0.04 | 1000 | - | 20.79@2Min | 650 | 0.6 | - | - | 1000 | 1000 Hrs @ 150°C | Panasonic | +150°C | 150 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | - | 3.5 | - | - | 63 V | 63 VDC | Long Lead | -55°C ~ 150°C | Tape and Reel | ZF-A | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 33µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 40mOhm | Polar | 0.138 (3.50mm) | 63VDC | - | 650 mA | 65 mA @ 100 Hz | 650 mA @ 100 kHz | - | Electrolytic Capacitors | 0.04ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZC1J330B Panasonic | 1038 | - | Datasheet | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZC | Panasonic | ± 20% | 33uF | - | 8 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.04 | 1000 | - | 20.79@2Min | 1100 | 0.6 | - | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | - | 3.5 | - | - | 63 V | 63 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZC-A | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 33µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 40mOhm | Polar | 3.5 mm | 63VDC | - | 1.1 A | 110 mA @ 100 Hz | 1.1 A @ 100 kHz | - | Electrolytic Capacitors | 0.04ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZE1J330B Panasonic | 1142 | - | Datasheet | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZE | Panasonic | ± 20% | 33uF | - | 8 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.04 | 1000 | - | 20.79@2Min | 600 | 0.6 | - | - | 2000 | 2000 Hrs @ 145°C | Panasonic | +145°C | 145 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | - | 3.5 | - | - | 63 V | 63 VDC | Long Lead | -55°C ~ 145°C | Tape and Box | ZE-A | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 33µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 40mOhm | Polar | 3.5 mm | 63VDC | - | 600 mA | 60 mA @ 100 Hz | 600 mA @ 100 kHz | - | Electrolytic Capacitors | 0.04ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-ZF1J330P Panasonic | 27 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.91 | EEH-ZF | Panasonic | ± 20% | 33uF | - | 8 x 10.2mm | 0.8 | EAR99 | Low | 0.04 | 500 | 8532.22.00.20 | 20.79@2Min | 650 | - | - | - | 1000 | 1000 Hrs @ 150°C | Panasonic | +150°C | 150 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | AEC-Q200 | Details | - | Low ESR | - | - | - | 63 V | 63 VDC | - | -55°C ~ 150°C | Tape and Reel | ZF-V | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 33µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | - | 40mOhm | Polar | - | 63VDC | - | 650 mA | 65 mA @ 100 Hz | 650 mA @ 100 kHz | - | Electrolytic Capacitors | 0.04ohm | 8 X 10.2 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 10.2mm | - | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() PCL1E560MCL1GS Nichicon | 486 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 56uF | 280(uA) | - | - | EAR99 | Low | 0.045 | 500 | 8532.22.00.20 | 280@2Min | 2200 | - | Not Required(mm) | 20000(hr) | 20000 | - | Nichicon | + 105 C | 105 | - | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 105C | 105C | -55C | - | Can | Not Required(mm) | 10 | - | - | Details | Not Required(mm) | - | - | 20% | - | - | 25 VDC | - | - | Carton|Box | PCL | - | 20% | Active | - | Polymer | - | 56UF(pF) | Capacitors | - | Cylindrical | Not Required | - | - | Polar | - | 25VDC | - | 2200(mA) | - | - | - | Electrolytic Capacitors | 0.045(ohm) | 10 X 10 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | - | - | - | - | - | 10mm | 10 | RoHS Compliant | - | ||
![]() 50SVT18M Panasonic | 7000 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 50SVT | Panasonic | ± 20% | 18uF | - | 8 x 6.9mm | 0.12 % | EAR99 | Low | 0.035 | 1000 | - | 180@2Min | 850 | - | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | - | - | OS-CON | 50 V | 50 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.315 Dia (8.00mm) | 20% | - | - | Polymer | General Purpose | 18µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 3.2mm | 35mOhm | Polar | - | 50VDC | 180 μA | 850mA | 135 mA @ 120 Hz | 2.7 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.035ohm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 8.3mm | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | RoHS Compliant | - | ||
![]() 35SVT120M Panasonic | 45 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.4 | 35SVT | Panasonic | ± 20% | 120uF | - | 10x12.6mm | 0.12 % | EAR99 | Low | 0.018 | 400 | - | 840@2Min | 1390 | - | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 10 | Active | - | Details | - | - | - | - | OS-CON | 35 V | 35 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.394 Dia (10.00mm) | 20% | - | - | Polymer | General Purpose | 120µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 4.6mm | 18mOhm | Polar | - | 35VDC | 840 μA | 1.3A | 220 mA @ 120 Hz | 4.4 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.018ohm | 10 X 12.6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | 10.3mm | 0.500 (12.70mm) | 12.6mm | - | 12.6mm | 12.6 | RoHS Compliant | - | ||
![]() 35SVT39M Panasonic | 7000 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 35SVT | Panasonic | ± 20% | 39uF | - | 8 x 6.9mm | 0.12 % | EAR99 | Low | 0.03 | 1000 | - | 273@2Min | 880 | - | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | - | - | OS-CON | 35 V | 35 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.315 Dia (8.00mm) | 20% | - | - | Polymer | General Purpose | 39µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 3.2mm | 30mOhm | Polar | - | 35VDC | 273 μA | 880mA | 140 mA @ 120 Hz | 2.8 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.03ohm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 8.3mm | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | RoHS Compliant | - | ||
![]() A700X157M010ATE0152478 KEMET Corporation | In Stock | - | Datasheet | - | - | - | 2 | - | - | - | - | - | 150uF | - | - | - | EAR99 | Very Low | 0.015 | - | 8532.29.00.40 | 60@5Min | 3900 | - | - | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | - | - | - | - | - | - | 4.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | - | Polymer | - | - | - | - | Flat | - | - | - | Polar | - | 10VDC | - | - | - | - | - | - | - | 7.3 X 4.3 X 4 | - | - | - | - | 7.3 | - | - | - | - | - | - | 4 | RoHS Compliant | - | ||
![]() EEH-ZF1J560P Panasonic | 6000 |
| Datasheet | - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.41 | EEH-ZF | Panasonic | ± 20% | 56uF | - | 10 x 10.2mm | 0.08 | EAR99 | Low | 0.03 | 500 | 8532.22.00.20 | 35.28@2Min | 840 | - | - | - | 1000 | 1000 Hrs @ 150°C | Panasonic | +150°C | 150 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 10 | Active | AEC-Q200 | Details | - | Low ESR | - | - | - | 63 V | 63 VDC | - | -55°C ~ 150°C | Tape and Reel | ZF-V | 0.394 Dia (10.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 56µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | - | 30mOhm | Polar | - | 63VDC | - | 840 mA | 126 mA @ 100 Hz | 840 mA @ 100 kHz | - | Electrolytic Capacitors | 0.03ohm | 10 X 10.2 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 10.2mm | - | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() PCH1D561MCL1GS Nichicon | 552 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 560uF | 336@2MIN(uA) | - | 0.08 | EAR99 | Low | 0.02 | 500 | 8532.22.00.20 | 336@2Min | 2200 | - | Not Required(mm) | 4000(hr) | 4000 | - | Nichicon | + 135 C | 135 | - | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 135C | 135C | -55C | - | Can | Not Required(mm) | 10 | - | - | Details | Not Required(mm) | - | - | 20% | - | - | 20 VDC | - | - | Tape and Reel | PCH | - | 20% | Active | - | Polymer | - | 560UF(pF) | Capacitors | - | Cylindrical | Not Required | - | - | Polar | - | 20VDC | - | 2200(mA) | - | - | - | Electrolytic Capacitors | 0.02(ohm) | 10 X 10 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 10 mm | - | - | 10 mm | - | 10mm | 10 | RoHS Compliant | - | ||
![]() PCH1H181MCL1GS Nichicon | 38 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | ± 20% | 180uF | - | - | 0.08 | EAR99 | Low | 0.019 | 400 | 8532.22.00.20 | 270@2Min | 2500 | - | - | - | 4000 | - | Nichicon | + 135 C | 135 | - | - 55 C | -55 | Surface Mount | - | - | - | - | - | Can | - | 10 | - | - | Details | - | - | - | - | - | - | 50 VDC | - | - | Tape and Reel | PCH | - | 20% | Active | - | Polymer | - | 180µF | Capacitors | - | Cylindrical | SMD/SMT | - | - | Polar | - | 50VDC | - | 2.5A | - | - | - | Electrolytic Capacitors | 0.019ohm | 10 X 12.7 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | - | 12.7 mm | - | 12.7mm | 12.7 | RoHS Compliant | - | ||
![]() PCH1K390MCL1GS Nichicon | 38 |
| Datasheet | - | - | - | 2 | - | - | - | Nichicon | - | 39uF | 93.6@2MIN(uA) | - | 0.08 | EAR99 | Low | 0.035 | 400 | 8532.22.00.20 | 93.6@2Min | 1100 | - | Not Required(mm) | 4000(hr) | 4000 | - | Nichicon | + 135 C | 135 | - | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 135C | 135C | -55C | - | Can | Not Required(mm) | 8 | - | - | Details | Not Required(mm) | - | - | 20% | - | - | 80 VDC | - | - | Tape and Reel | PCH | - | 20% | Active | - | Polymer | - | 39UF(pF) | Capacitors | - | Cylindrical | Not Required | - | - | Polar | - | 80VDC | - | 1100(mA) | - | - | - | Electrolytic Capacitors | 0.035(ohm) | 8 X 12 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | Not Required(mm) | 8 mm | - | - | 12 mm | - | - | 12 | RoHS Compliant | - | ||
![]() 875015019005 Würth Elektronik | 495 | - | Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PHGP | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 330μF | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | 5.1A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 875035119002 Würth Elektronik | 3594 | - | Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PHLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 180μF | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | 6.3A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 875046219002 Würth Elektronik | 2210 |
| Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PHSE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 470μF | - | - | - | - | - | 3mOhm | - | - | - | - | - | - | 10.2A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 875046219003 Würth Elektronik | 4779 |
| Datasheet | 63 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PHSE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 560μF | - | - | - | - | - | 3mOhm | - | - | - | - | - | - | 10.2A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 875036319012 Würth Elektronik | 13 |
| Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PHLE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 330μF | - | - | - | - | - | 4.5mOhm | - | - | - | - | - | - | 8.5A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEH-ZK1V680UP Panasonic Electronic Components | 20000 |
| - | 12 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~125°C | Tape & Reel (TR) | ZKU | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Hybrid | Automotive | 68μF | - | - | - | - | - | 60mOhm | - | - | - | - | - | 180mA @ 100Hz | 1.2A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 875016219004 Würth Elektronik | 13 |
| Datasheet | 16 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | -55°C~105°C | Tape & Reel (TR) | WCAP-PHGP | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | Active | 3 (168 Hours) | Polymer | General Purpose | 330μF | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | 5.6A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - |