- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-ZC1V151V Panasonic Electronic Components | 200 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | 35V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | - | 150μF | - | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | 240mA @ 100Hz | 1.6A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 20SVPK680M Panasonic Electronic Components | 3200 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | - | 20V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 680μF | - | - | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1J820P Panasonic Electronic Components | 1000 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | 63V | -55°C~125°C | Tape & Reel (TR) | - | ZC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | - | 82μF | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | 210mA @ 120Hz | 1.4A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16SVPK680M Panasonic Electronic Components | 14215 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 680μF | - | - | - | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | - | 78mA @ 120Hz | 1.56A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 16SVPK1200M Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 1200μF | - | - | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SL0E121ER Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | - | - | 120μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | 30μA | 3A | 1000 hours | - | - | 3A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | No | RoHS Compliant | Lead Free | - | ||
![]() APXF2R5ARA561MH70G United Chemi-Con | In Stock | - | - | - | Surface Mount | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | - | - | 105°C | -55°C | - | - | - | 560μF | 2.5V | - | - | - | - | - | - | - | 10mOhm | Polar | - | - | - | 4.5A | 15000 hours | - | - | - | 0.12 % | 420μA | - | - | 7.0104mm | 6.7mm | - | RoHS Compliant | - | - | ||
![]() APXF100ARA121ME61G United Chemi-Con | 16 |
| - | - | Surface Mount | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | - | - | 105°C | -55°C | - | - | - | 120μF | 10V | - | - | - | - | - | - | - | 22mOhm | Polar | - | - | - | 2.6A | 15000 hours | - | - | - | 0.12 % | 240μA | - | - | 6.096mm | 5.8mm | - | RoHS Compliant | - | - | ||
![]() APSA4R0ELL391MFA5G United Chemi-Con | In Stock | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | 4V | - | Bulk | - | - | - | 20% | - | - | - | - | - | Radial | - | - | - | - | 105°C | -55°C | - | - | - | 390μF | 4V | - | - | - | - | - | 2.5mm | - | 24mOhm | - | - | - | - | 3.3A | 2000 hours | - | - | - | 0.12 % | - | 6.3mm | 10.5mm | 10.4902mm | 10.5mm | - | RoHS Compliant | Lead Free | - | ||
![]() RNS1A221MDN1 Nichicon | 35 |
| - | - | Through Hole | - | Radial | - | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 220μF | 10V | Box | - | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 10mOhm | Polar | - | - | - | 5.5A | 2000 hours | - | - | - | 0.07 % | 330μA | 10mm | - | 13.9954mm | 12.5mm | - | RoHS Compliant | - | - | ||
![]() RS80J331MDN1 Nichicon | 42 |
| - | - | Through Hole | - | Radial | - | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 330μF | 6.3V | Box | 2.5mm | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 8mOhm | Polar | - | - | - | 5A | 2000 hours | - | - | - | 0.1 % | 519μA | 6.3mm | - | 8.9916mm | 8mm | - | RoHS Compliant | - | - | ||
![]() RNU1C181MDN1 Nichicon | 9 |
| - | - | Through Hole | - | Radial | - | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | - | - | Tin (Sn) | 105°C | -55°C | - | - | 8532.22.00 | 180μF | 16V | Bulk | 3.5mm | - | - | - | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 8mOhm | Polar | - | - | - | 5.7A | 2000 hours | - | - | - | 0.08 % | 576μA | - | - | 13.0048mm | 11.5mm | - | RoHS Compliant | - | - | ||
![]() PXC6.3VC181MF60TP United Chemi-Con | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | 6.3V | - | - | - | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | - | - | 105°C | -55°C | - | - | - | 180μF | 6.3V | - | - | - | - | - | - | - | 19mOhm | - | - | - | - | 2.58A | - | - | - | - | 0.12 % | 22μA | - | - | - | 5mm | - | RoHS Compliant | - | - | ||
![]() 35PZA22M6.3X8 Rubycon | In Stock | - | Datasheet | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | 35V | -55°C~105°C | Bulk | - | PZA | 0.248Dia 6.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | Automotive | - | - | 22μF | - | - | - | - | - | - | - | - | 64mOhm | - | 0.098 2.50mm | - | - | - | - | - | 45mA @ 120Hz | 900mA @ 100kHz | - | - | - | - | 0.374 9.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() APXF6R3ARA331MF61G United Chemi-Con | 21 |
| - | - | Surface Mount | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | yes | - | - | - | SMD/SMT | - | - | - | - | 105°C | -55°C | - | - | - | 330μF | 6.3V | - | - | - | - | - | - | - | 10mOhm | Polar | - | - | - | 3.9A | 15000 hours | - | - | - | 0.12 % | 700μA | - | - | 6.096mm | 5.8mm | - | RoHS Compliant | Lead Free | - | ||
![]() RF80J331MDN1JT Nichicon | 25 |
| - | 18 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | -55°C~105°C | Tape & Box (TB) | 2015 | FPCAP, RF8 | 0.197Dia 5.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | - | - | - | General Purpose | - | - | 330μF | 6.3V | - | - | - | - | - | 2mm | - | 11mOhm | - | 0.079 2.00mm | - | 500μA | 3.7A | 2000 hours | - | 370mA @ 120Hz | 3.7A @ 100kHz | - | - | 5mm | - | 0.354 9.00mm | - | - | RoHS Compliant | - | - | ||
![]() 6SW150MDR1X Rubycon | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6.3SXE47M1.9X7.3 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 94SP277X0016FBP Vishay | In Stock | - | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | Bulk | - | - | - | 20% | e4 | - | - | - | 2 | - | EAR99 | - | - | Silver (Ag) | 105°C | -55°C | - | ESR IS MEASURED AT 100 KHZ-300 KHZ | - | 270μF | 16V | - | - | - | - | - | 600μm | ALUMINUM ELECTROLYTIC CAPACITOR | 18mOhm | POLARIZED | - | 600 μm | - | 4.4A | 1000 hours | 0.08 | - | - | - | 432μA | 10mm | - | - | 10.5mm | - | RoHS Compliant | Lead Free | - | ||
![]() 94SP476X0020EBP Vishay | In Stock | - | - | - | - | - | Aluminum | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | 20% | e4 | - | - | - | 2 | Radial | EAR99 | - | - | Silver (Ag) | 105°C | -55°C | - | ESR IS MEASURED AT 100 KHZ-300 KHZ | - | 47μF | 20V | BULK | - | - | - | - | 600μm | - | 36mOhm | POLARIZED | - | - | - | 2.21A | - | 0.07 | - | - | - | 94μA | 8mm | - | - | 5mm | - | RoHS Compliant | - | - |