- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Diameter | Height | Height Seated (Max) | Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECASD40G107M016K00 Murata Electronics | 89220 |
| Datasheet | 10 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | 4V | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | - | General Purpose | - | - | 100μF | - | - | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | - | - | - | 2.1A @ 100kHz | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | - | ||
![]() ECASD41C336M040KA0 Murata Electronics | 41 |
| Datasheet | 10 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | 16V | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | - | General Purpose | - | - | 33μF | - | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 1.6A @ 100kHz | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | - | ||
![]() ECASD40J157M015K00 Murata Electronics | 780 |
| Datasheet | 10 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | 6.3V | -40°C~105°C | Tape & Reel (TR) | - | ECAS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | - | General Purpose | - | - | 150μF | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | 2A @ 100kHz | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | - | ||
![]() EEH-AZF1V101 Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | 35V | -55°C~150°C | Bulk | - | ZF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Hybrid | - | - | - | Automotive | - | - | 100μF | - | - | - | - | - | - | - | - | 30mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 115.5mA @ 100Hz | 770mA @ 100kHz | - | - | - | - | 0.413 10.50mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-AZF1E151 Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | 25V | -55°C~150°C | Bulk | - | ZF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Hybrid | - | - | - | Automotive | - | - | 150μF | - | - | - | - | - | - | - | - | 27mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 120mA @ 100Hz | 800mA @ 100kHz | - | - | - | - | 0.413 10.50mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-SD0G151ER Panasonic Electronic Components | 92000 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | 4V | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | - | 150μF | - | BULK | - | 4.3mm | 7343 | 2917 | - | - | 7mOhm | POLARIZED | - | 4V | - | 0.06mA | 3.5A | 1000 hours | 0.1 | - | - | 3.5A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | RoHS Compliant | Lead Free | - | ||
![]() RNU1H470MDN1 Nichicon | 41 |
| - | 18 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 2000 Hrs @ 105°C | - | - | -55°C~105°C | Bulk | - | FPCAP, RNU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 47μF | 50V | TAPE | - | - | - | - | 5mm | - | 24mOhm | POLARIZED | 0.197 5.00mm | - | - | 470μA | 2.7A | 5000 hours | - | - | 270mA @ 120Hz | 2.7A @ 100kHz | 0.12 % | - | 10mm | - | 0.551 14.00mm | - | RoHS Compliant | - | - | ||
![]() 94SP397X06R3EBP Vishay | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | Bulk | - | - | - | 20% | e4 | - | - | - | 2 | Radial | EAR99 | - | Silver (Ag) | 105°C | -55°C | - | ESR IS MEASURED AT 100 KHZ-300 KHZ | - | 390μF | 6.3V | - | 3.5mm | - | - | - | 600μm | ALUMINUM ELECTROLYTIC CAPACITOR | 16mOhm | POLARIZED | - | - | - | - | 3.81A | - | 0.08 | - | - | - | - | 245.7μA | 8mm | - | - | 10.5mm | RoHS Compliant | - | - | ||
![]() APSA6R3ETD221MFA5G United Chemi-Con | In Stock | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | 6.3V | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | Radial | - | - | - | 105°C | -55°C | - | - | - | 220μF | 6.3V | - | - | - | - | - | 2.4892mm | - | 20mOhm | - | - | - | - | - | 3.16A | 2000 hours | - | - | - | - | 0.12 % | - | - | - | 10.795mm | 10.5mm | RoHS Compliant | - | - | ||
![]() 94SP157X06R3EBP Vishay | In Stock | - | - | - | - | - | Aluminum | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | 20% | e4 | - | - | - | 2 | Radial | EAR99 | - | Silver (Ag) | 105°C | -55°C | - | ESR IS MEASURED AT 100 KHZ-300 KHZ | - | 150μF | 6.3V | BULK | - | - | - | - | 600μm | - | 30mOhm | POLARIZED | - | - | - | - | 2.42A | - | 0.07 | - | - | - | - | 94.5μA | 8mm | - | - | 5mm | RoHS Compliant | - | - | ||
![]() 94SA336X0016CBP Vishay | In Stock | - | - | - | - | - | Aluminum | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 20% | e4 | - | - | - | 2 | Radial | EAR99 | - | Silver (Ag) | 105°C | -55°C | - | ESR IS MEASURED AT 100KHZ TO 300KHZ | - | 33μF | 16V | BULK | - | - | - | - | 2.5mm | - | 70mOhm | POLARIZED | - | - | - | 0.01056mA | 1.37A | - | 0.06 | - | - | - | - | - | 6.3mm | 6.8mm | - | 6.8mm | RoHS Compliant | - | - | ||
![]() 94SA476X0016DBP Vishay | In Stock | - | - | - | - | - | Aluminum | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | - | Bulk | - | - | - | 20% | e4 | - | - | - | 2 | Radial | EAR99 | - | Silver (Ag) | 105°C | -55°C | - | ESR IS MEASURED AT 100KHZ TO 300KHZ | - | 47μF | 16V | - | - | - | - | - | 2.5mm | - | 60mOhm | POLARIZED | - | - | - | 0.01504mA | 1.83A | - | 0.06 | - | - | - | - | - | 6.3mm | - | - | 9.8mm | RoHS Compliant | - | - | ||
![]() PVH-20V820MH80E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.409Lx0.409W 10.40mmx10.40mm | 2000 Hrs @ 105°C | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.394Dia 10.00mm | ±20% | - | yes | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | General Purpose | - | - | 82μF | 20V | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | 2.5A | 2000 hours | - | - | - | 2.5A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | ROHS3 Compliant | - | - | ||
![]() PVM-16V680MF60E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | 16V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.248Dia 6.30mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | - | 68μF | - | - | - | - | - | - | - | - | 28mOhm | - | - | - | - | - | 2.39A | 2000 hours | - | 1.25Ohm | - | 2.39A @ 100kHz | - | - | - | - | 0.236 6.00mm | - | ROHS3 Compliant | - | - | ||
![]() 6.3SXE68M1.9X7.3 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVM-10V470ME60E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | 10V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.197Dia 5.00mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | - | - | 47μF | - | - | - | - | - | - | - | - | 28mOhm | - | - | - | - | - | 2.31A | 2000 hours | - | 1.25Ohm | - | 2.31A @ 100kHz | - | - | - | - | 0.236 6.00mm | - | ROHS3 Compliant | - | - | ||
![]() FA0G128M10126VR Samwha USA | In Stock | - | - | - | - | - | - | - | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FA0G157M08069VR Samwha USA | In Stock | - | - | - | - | - | - | - | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FA0E227M6L059VR Samwha USA | In Stock | - | - | - | - | - | - | - | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 94SP567X0004EBP Vishay | In Stock | - | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | Bulk | - | - | - | 20% | e4 | - | - | - | 2 | - | EAR99 | - | - | 105°C | -55°C | - | ESR IS MEASURED AT 100 KHZ-300 KHZ | - | 560μF | 4V | - | 3.5mm | - | - | - | 600μm | ALUMINUM ELECTROLYTIC CAPACITOR | 14mOhm | POLARIZED | - | 4V | 600 μm | - | 4.08A | 1000 hours | 0.08 | - | - | - | - | 224μA | - | - | - | 10.5mm | RoHS Compliant | - | - |